- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST8H-L Panduit Corp | 1806 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 498.951607g | Nylon | 50 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | - | Natural | 11.7mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.00 (203.20mm) | 2-Piece Design | 8.3mm | 699mm | 0.300 7.62mm | 27.5 | 2.292' 698.50mm | - | - | ROHS3 Compliant | - | ||
![]() PLT6EH-Q Panduit Corp | 223 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 25 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 20.3mm | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 6.00 (152.40mm) | - | 10.2mm | 564mm | 0.500 12.70mm | 22.25 | 1.850' 563.88mm | - | - | ROHS3 Compliant | - | ||
![]() MRS4H-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 480.807912g | Stainless Steel | - | 2002 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 10mm | - | - | - | - | - | - | - | 5.5mm | 470mm | 7.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() MRS2LH-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 233.600099g | Stainless Steel | - | 2009 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 8.5mm | - | - | - | - | - | - | - | 4.4mm | 310mm | 7.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() UGCTE5S-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Gray | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 475mm | 0.850 21.60mm | 18.75 | 1.558' 474.98mm | No | - | ROHS3 Compliant | - | ||
![]() PLWP1S-C0 Panduit Corp | 906 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon | 100 per Pkg | 2007 | PAN-TY® PLWP | Active | Not Applicable | 85°C | - | Black | 18.8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | Weather Resistant | 9.398mm | 132mm | 0.190 4.83mm | 5.25 | 0.433' 131.98mm 5.20 | No | - | ROHS3 Compliant | - | ||
![]() MRS2H-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 308.44284g | Stainless Steel | - | 2009 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 10mm | - | - | - | - | - | - | - | 5.5mm | 310mm | 7.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() MRS4LH-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 385.553543g | Stainless Steel | - | 2009 | - | Obsolete | Not Applicable | - | - | Natural | 8.5mm | - | - | - | - | - | - | - | 4.4mm | - | 7.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() 3240759 Phoenix Contact | In Stock | - | - | 9 Weeks | Cable | - | - | Polyamide | - | - | - | - | - | Active | Not Applicable | - | - | Clear | - | - | - | - | - | - | - | - | - | 160mm | 4.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 0830982 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Transparent | - | - | - | 29.2 lbs (13.25 kg ) | - | Standard, Locking | 1.38 (35.00mm) | Halogen Free | - | - | 0.142 3.61mm | 5.5 | 0.459' 140.00mm 5.51 | - | - | RoHS Compliant | - | ||
![]() PLT3S-C186 Panduit Corp | 96000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polypropylene (PP) | 226.796213g | PP, Polypropylene | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | - | Blue | 4.8mm | - | 76 mm | 60 lbs (27.22 kg) | Blue | Standard, Locking | 3.00 (76.20mm) | Chemical Resistant, Metal Detectable | - | 291mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 7940006051 Weidmüller | 133 |
| Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 600mg | - | 100 per Pkg | 2010 | - | Active | Not Applicable | - | - | Black | - | UR | - | - | - | Standard, Locking | - | - | - | 200mm | 0.102 2.60mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | Non-RoHS Compliant | UL94 V-2 | ||
![]() DT15EH-L0 Panduit Corp | 6 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Acetal | 2.11374kg | Acetal | 50 per Pkg | 2008 | DURA-TY™ | Active | Not Applicable | 85°C | - | Black | 12.7mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 15.00 (381.00mm) | Chemical Resistant, UV Resistant, Weather Resistant | 12.446mm | 1.346m | 0.495 12.57mm | 4.5' | 4.42' 1.35m | - | - | ROHS3 Compliant | - | ||
![]() PLT13H-Q0 Panduit Corp | 283 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 598.741928g | Nylon | 25 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 14.2mm | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 13.00 (330.20mm) | Weather Resistant | 8.636mm | 1.1m | 0.350 8.89mm | 43.25 | 3.61' 1.10m | - | - | ROHS3 Compliant | - | ||
![]() PLT7LH-C Panduit Corp | 92000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 961.615824g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 12.2mm | - | 178 mm | 120 lbs (54.43 kg) | Natural | Standard, Locking | 7.00 (177.80mm) | - | 8.255mm | 627mm | 0.300 7.62mm | 24.75 | 2.058' 627.38mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT6H-C0 Panduit Corp | 619 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 997.903214g | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 14.2mm | - | 152 mm | 175 lbs (79.40 kg) | Black | Standard, Locking | 6.00 (152.40mm) | Weather Resistant | 8.636mm | 530mm | 0.350 8.89mm | 20.75 | 1.739' 530.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2S-C8 Panduit Corp | 56 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon, Polyamide | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | 8mm | - | 48 mm | 50 lbs (22.68 kg) | Grey | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() S40-175-L Panduit Corp | 23 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 11.61 (294.89mm) | - | - | - | 0.350 8.89mm | 40 | 3.34' 1.02m | - | - | ROHS3 Compliant | - | ||
![]() PLT4S-M109 Panduit Corp | 4543 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 1.923232kg | Nylon, PP, Polypropylene | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green | - | - | 102 mm | 30 lbs (13.61 kg) | Green | Standard, Locking | 4.00 (101.60mm) | - | - | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MSCNW63T15-QR6 Panduit Corp | 2602 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | - | - | Bulk | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Black | - | - | - | 800 lbs (362.88 kg) | - | Strapping | Variable | Nylon Coated, UV Resistant | - | 25.146m | 0.625 15.88mm | 82.5' | 82.50' 25.15m | - | - | ROHS3 Compliant | - |