- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | ELV | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLTFC2.5H-CP316 Panduit Corp | 23 |
| Datasheet | 4 Weeks | - | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 621.421547g | - | - | 100 per Pkg | - | Pan-Steel® MLTFC | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 2.50 (63.50mm) | Corrosion Resistance, UV Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLF1M-M4 Panduit Corp | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 480.807912g | - | - | 1000 per Pkg | 2003 | PAN-TY® PLF | Obsolete | Not Applicable | 85°C | -40°C | Yellow | - | - | - | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | - | 109.1184mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | No | - | Non-RoHS Compliant | - | ||
![]() HLC5S-X0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 457 | Polyamide (PA), Nylon | 74.842741g | Nylon | - | 10 per Pkg | 2002 | TAK-TY® HLC | Obsolete | Not Applicable | 105°C | -18°C | Black | 27.9mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | - | 457mm | 457mm | 0.750 19.05mm | - | 18 | 1.500' 457.20mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() GT.50X82P2 HellermannTyton | 27 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.75 (44.45mm) | - | - | 203.3016mm | 0.500 12.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | RoHS Compliant | - | ||
![]() PLM2S-C4Y Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 154.221406g | Nylon, Polyamide | - | 100 per Pkg | 2006 | PAN-TY® PLM | Active | Not Applicable | - | - | Yellow | - | - | - | Not Halogen Free | - | 45 mm | 50 lbs (22.68 kg) | Yellow | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 188mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT3I-M10 Panduit Corp | 5593 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | - | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | White | 6.6mm | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 4.6mm | 290mm | 0.145 3.68mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | - | ROHS3 Compliant | - | ||
![]() BC3S-S10-D Panduit Corp | 43 |
| Datasheet | 4 Weeks | - | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 1.224699kg | Nylon | - | 500 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Natural | 10.2mm | - | - | - | M5 | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 4.064mm | 318mm | 0.185 4.70mm | - | 12.5 | 1.043' 318.00mm | - | - | ROHS3 Compliant | - | ||
![]() 1-604774-9 TE Connectivity Raychem Cable Protection | 264 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 | 100 per Pkg | 2005 | AMP-TY | Active | 1 (Unlimited) | - | - | Natural | - | UL | Compliant | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | 392mm | 0.184 4.67mm | 1.397mm | 15.5 | 1.292' 393.71mm | - | - | RoHS Compliant | Not Applicable | ||
![]() WITA-40VL-UVB-M Essentra Components | 1986 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 1000 per Pkg | 2012 | Richco, WITA | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.27 (83.06mm) | UV Resistant | - | 299.9232mm | 0.141 3.58mm | - | 11.75 | 0.984' 300.00mm 11.81 | - | - | RoHS Compliant | - | ||
![]() 111-85871 HellermannTyton | 1645 | - | Datasheet | 8 Weeks | - | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | 2017 | - | Active | 1 (Unlimited) | 150°C | -40°C | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.73 (44.00mm) | Heat Stabilized | - | 203.3016mm | 0.181 4.60mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | RoHS Compliant | - | ||
![]() PLT2I-M53 Panduit Corp | 23 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | - | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Orange, Fluorescent | 6.1mm | - | - | - | - | 51 mm | 40 lbs (18.14 kg) | Orange | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLM2S-D8 Panduit Corp | 256 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | - | 500 per Pkg | 2006 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Gray | 8.1mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.588mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 4850 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | 2009 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 0m | 281.94mm | 0.181 4.60mm | - | 11 | 0.925' 281.94mm 11.10 | - | - | ROHS3 Compliant | - | ||
![]() 157-00402 HellermannTyton | 27 |
| Datasheet | 6 Weeks | - | Stud | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 300 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 399.288mm | 0.500 12.70mm | - | 15.75 | 1.308' 398.78mm | - | - | RoHS Compliant | - | ||
![]() PLT4S-C6 Panduit Corp | 23 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | - | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue | 8.6mm | - | - | - | - | 102 mm | 50 lbs (22.68 kg) | Blue | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CBR1M-M30 Panduit Corp | 14 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 317.96828g | Nylon | - | 1000 per Pkg | 2006 | Contour-Ty® CBR | Active | Not Applicable | - | - | Black | 5mm | - | - | - | - | - | 18 lbs (8.16 kg) | - | Cable Tie, Parallel | 1.00 (25.40mm) | Heat Stabilized | 5.2832mm | 104.1mm | 0.098 2.50mm | - | 4 | 0.342' 104.24mm 4.10 | No | - | ROHS3 Compliant | - | ||
![]() PLT3S-C702Y Panduit Corp | 162 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Ethylene Chlorotrifluoroethylene (ECTFE) | 349.266153g | Nylon | - | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 150°C | -46°C | Maroon | 8.6mm | - | - | Not Halogen Free | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | Flame Retardant, Plenum Rated | 5.6mm | 295mm | 0.190 4.83mm | - | 11.5 | 0.967' 294.64mm 11.60 | No | - | ROHS3 Compliant | - | ||
![]() MS2W38T15-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 816.466266g | - | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | - | - | - | 500 lbs (226.80 kg) | - | Strapping | 2.00 (50.80mm) | - | - | 299.6184mm | 0.375 9.53mm | - | 11.75 | 0.983' 299.72mm 11.80 | No | - | ROHS3 Compliant | - | ||
![]() PRT4S-M0 Panduit Corp | 906 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 290.752738g | Nylon | - | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Black | 8.6mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 4.00 (101.60mm) | Weather Resistant | 8.1mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | - | - | ROHS3 Compliant | - | ||
![]() WITA-F1-18R-M Essentra Components | 43 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 1000 per Pkg | 2011 | Richco, WITA-F | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Labeling Area | - | 99.9744mm | 0.098 2.50mm | - | 4 | 0.328' 100.00mm 3.93 | - | - | RoHS Compliant | - |