- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Wire/Cable Diameter | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRT1.5H-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Metal | Stainless Steel | 312.978764g | Stainless Steel | - | - | - | Active | Not Applicable | 538°C | -80°C | Natural | 10mm | - | - | - | - | - | - | 5.5mm | 246mm | 4.4mm | - | - | - | - | ROHS3 Compliant | ||
![]() B3M2S-TL Panduit Corp | 358 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 4.535924g | Nylon | 250 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 50 lbs (22.68 kg) | Marker Strap/Flag Tie | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | ||
![]() BW1.5I-D Panduit Corp | 2572 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 566.990463g | Nylon | 500 per Pkg | - | DOME-TOP® BARB-TY® BW | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 40 lbs (18.14 kg) | Standard, Locking | 1.50 (38.10mm) | - | 7.112mm | 168mm | 0.141 3.58mm | 6.5 | 0.550' 167.64mm 6.60 | - | - | ROHS3 Compliant | ||
![]() 3-5-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BT3S-M39 Panduit Corp | 98000 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.66922kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Natural | 8.1mm | - | - | 50 lbs (22.68 kg) | Standard, Locking | 3.00 (76.20mm) | Heat Stabilized | - | 305mm | 0.185 4.70mm | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | ||
![]() UCT3S-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2011 | Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Gray | 27.9mm | - | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 3.00 (76.20mm) | Low Profile, Nylon Cinch Ring | - | 304.8mm | 0.085 2.16mm | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | ||
![]() UCT3S-X4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2011 | Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Yellow | 27.9mm | - | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 3.00 (76.20mm) | Low Profile, Nylon Cinch Ring | - | 304.8mm | 0.085 2.16mm | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | ||
![]() 3-50-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3-75-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T150L0X2 HellermannTyton | 34 |
| Datasheet | 5 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | 245 mm | 175 lbs (79.40 kg) | Standard, Locking | 9.65 (245.00mm) | - | - | 819.912mm | 0.350 8.89mm | 32.25 | 2.690' 820.00mm | - | Unknown | RoHS Compliant | ||
![]() 3/4-75-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2-75-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UGCTE5S-X4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Yellow | 27.9mm | - | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 475mm | 0.850 21.60mm | 18.75 | 1.558' 474.98mm | No | - | ROHS3 Compliant | ||
![]() 5/8-50-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2-5-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5/8-75-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S7-50-M Panduit Corp | 10843 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.81 (46.00mm) | - | - | - | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | ||
![]() SSPM4H-L300 Panduit Corp | 74 |
| Datasheet | 4 Weeks | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 50 per Pkg | 2004 | STA-STRAP® SSPM | Active | Not Applicable | 100°C | -40°C | Black | 7.6mm | - | - | 120 lbs (54.43 kg) | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized, Weather Resistant | - | 374.904mm | 0.300 7.62mm | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | ||
![]() SC8-50-S10-C Panduit Corp | 7116 |
| Datasheet | 8 Weeks | - | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | - | - | - | 0.190 4.83mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | ROHS3 Compliant | ||
![]() BF1M-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 559.732985g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BF | Active | Not Applicable | 85°C | - | Natural | 4.6mm | - | - | 18 lbs (8.16 kg) | Marker Strap/Flag Tie | 0.90 (22.86mm) | - | 3.9624mm | 117mm | 0.095 2.41mm | 4.5 | 0.383' 116.74mm 4.60 | No | - | ROHS3 Compliant |