- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLS-75R2 Panduit Corp | 2045 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 322.957796g | Nylon | Roll | 2006 | TAK-TY® HLS | Active | Not Applicable | 104°C | -17°C | Red | 19.1mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | 2.5mm | 22.86m | 0.750 19.05mm | 75' | 75.00' 22.86m | No | - | ROHS3 Compliant | - | ||
![]() BT1M-M Panduit Corp | 98 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 302.092547g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 4.4mm | 23 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 0.90 (22.86mm) | - | 3.9624mm | 102mm | 0.095 2.41mm | 4 | 0.333' 101.60mm 4.00 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA), Nylon | - | - | 100 per Pkg | 2012 | - | Obsolete | Not Applicable | - | - | Black | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | - | 152.4mm | 0.140 3.56mm | 6 | 0.500' 152.40mm 6.00 | - | - | Non-RoHS Compliant | - | ||
![]() PLT5EH-Q Panduit Corp | 48500 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 376.481695g | Nylon | 25 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 20.3mm | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 5.00 (127.00mm) | - | 10.2mm | 511mm | 0.500 12.70mm | 20 | 1.677' 511.00mm | - | - | ROHS3 Compliant | - | ||
![]() S10-50-C Panduit Corp | 96 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | - | - | - | 0.190 4.83mm | 9.75 | 0.820' 250.00mm 9.84 | - | - | ROHS3 Compliant | - | ||
![]() 156-00057 HellermannTyton | 13 |
| Datasheet | 9 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | 30 lbs (13.61 kg) | - | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | - | 148.1328mm | 0.140 3.56mm | 5.75 | 0.486' 148.00mm 5.83 | - | - | RoHS Compliant | - | ||
![]() BT4LH-TL30 Panduit Corp | 385 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.247379kg | Nylon | 250 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | 13.2mm | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized | 8.128mm | 378mm | 0.275 7.00mm | 15 | 1.242' 378.46mm | No | - | ROHS3 Compliant | - | ||
![]() PLT2S-C6 Panduit Corp | 84 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon, Polyamide | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue | 8mm | 48 mm | 50 lbs (22.68 kg) | Blue | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2S-VMR0 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 2500 per Reel; 2 Reels | 2008 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Black | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.94 (49.28mm) | Weather Resistant | - | 205.74mm | 0.190 4.83mm | 8 | 0.675' 205.74mm 8.10 | No | - | ROHS3 Compliant | - | ||
![]() PLT2I-C86 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 104.326245g | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Blue | 6.1mm | 51 mm | 40 lbs (18.14 kg) | Blue | Standard, Locking | 2.00 (50.80mm) | Metal Detectable | 4.6mm | 203mm | 0.135 3.43mm | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SR8-50-C0 Panduit Corp | 906 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.97 (50.00mm) | UV Resistant | - | - | 0.190 4.83mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | ROHS3 Compliant | - | ||
![]() PLWS3EH-TL350 Panduit Corp | 6 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MSC10W50T15-L6 Panduit Corp | 22 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 2.267962kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Black | 15.7mm | - | 500 lbs (226.80 kg) | - | Strapping | 10.00 (254.00mm) | Nylon Coated | - | 940mm | 0.500 12.70mm | 37 | 3.080' 938.78mm | No | - | ROHS3 Compliant | - | ||
![]() 111-01125 HellermannTyton | 951 |
| Datasheet | 24 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | - | - | 50 per Pkg | 2013 | - | Active | 1 (Unlimited) | 150°C | -80°C | Blue | - | 105 mm | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | - | - | 387.096mm | 0.300 7.62mm | 15.25 | 1.270' 387.00mm | - | Unknown | RoHS Compliant | - | ||
![]() 810010W WH032 Alpha Wire | 2739 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Fiberglass, Polytetrafluoroethylene (PTFE) Coated | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | 100 lbs (45.36 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Acid Resistant, Chemical Resistant, Flame Resistant, Fungus Resistant | - | - | 0.110 2.79mm | 750' | 750.00' 228.60m | - | - | ROHS3 Compliant | - | ||
![]() 804814W WH032 Alpha Wire | 2914 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Microcrystalline Wax Finish | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | 48 lbs (21.77 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.025 0.63mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 805060B BK032 Alpha Wire | 2900 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyester | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | Black | - | - | 50 lbs (22.68 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant | - | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | - | ||
![]() MSW38T15-CR6 Panduit Corp | 2156 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | - | - | Bulk | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | 500 lbs (226.80 kg) | - | Strapping | Variable | - | - | 30.48m | 0.375 9.53mm | 100' | 100.00' 30.48m | - | - | ROHS3 Compliant | - | ||
![]() 801536B BK032 Alpha Wire | 2227 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Microcrystalline Wax Finish | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | Black | - | - | 15 lbs (6.80 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.050 1.27mm | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | - | ||
![]() C164 WH088 Alpha Wire | 2536 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyester, Microcrystalline Wax Finish | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | 25 lbs (11.34 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.062 1.59mm | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | - |