- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 804812W WH032 Alpha Wire | 2132 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | - | 48 lbs (21.77 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant | - | - | 0.025 0.63mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST2I-M0 Panduit Corp | 490000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 780.178876g | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | - | Black | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | 2-Piece Design, Weather Resistant | 5.3mm | 206mm | 0.135 3.43mm | - | 8 | 0.675' 205.74mm 8.10 | No | - | ROHS3 Compliant | - | ||
![]() HLT2I-X10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 29.029912g | Nylon, Polyethylene | 10 per Pkg | 2006 | TAK-TY® HLT | Active | Not Applicable | 104°C | -18°C | White | 25.4mm | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.91 (48.51mm) | - | 2.5mm | 203mm | 0.500 12.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() T40I9M4 HellermannTyton | 834 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2008 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | UL | 80 mm | 40 lbs (18.14 kg) | - | Standard, Locking | 3.15 (80.00mm) | - | - | 289.8648mm | 0.157 4.00mm | - | 11.5 | 0.951' 290.00mm 11.42 | - | Unknown | RoHS Compliant | - | ||
![]() MS8W50T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 1.832513kg | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | 700 lbs (317.52 kg) | - | Strapping | 8.00 (203.20mm) | - | - | 780.288mm | 0.500 12.70mm | - | 30.75 | 2.560' 780.29mm | No | - | ROHS3 Compliant | - | ||
![]() ILT6LH-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | 100 per Pkg | 2008 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Natural | 12.1mm | - | - | 120 lbs (54.43 kg) | - | Cable Tie, Parallel | 6.00 (152.40mm) | - | 6.35mm | 538mm | 0.300 7.62mm | - | 21.25 | 1.767' 538.48mm | - | - | ROHS3 Compliant | - | ||
![]() UGCTC3S-X10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | White | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Plenum Rated | - | 305mm | 0.850 21.60mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | ||
![]() T18I0M4 HellermannTyton | 4506 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 1000 per Pkg | 2006 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | 35 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | - | 139.9032mm | 0.098 2.50mm | - | 5.5 | 0.459' 140.00mm 5.51 | - | Unknown | RoHS Compliant | - | ||
![]() CBR2S-M0 Panduit Corp | 76 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.247379kg | Nylon | 1000 per Pkg | 2005 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | 4.8mm | - | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 2.00 (50.80mm) | Weather Resistant | 7.112mm | 193mm | 0.190 4.83mm | 1.12mm | 7.5 | 0.633' 193.00mm 7.60 | - | - | ROHS3 Compliant | Lead Free | ||
![]() S8-50-M0 Panduit Corp | 5406 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.09 (53.09mm) | UV Resistant | - | - | 0.190 4.83mm | - | 8.5 | 0.705' 215.00mm 8.46 | - | - | ROHS3 Compliant | - | ||
![]() SST1M-MP Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 308.44284g | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | 4.5mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.78 (19.81mm) | 2-Piece Design | 3.8mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | No | - | ROHS3 Compliant | - | ||
![]() PLT2H-TL2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 250 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 12.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 7.366mm | 205.74mm | 0.300 7.62mm | - | 8 | 0.675' 205.74mm 8.10 | No | - | ROHS3 Compliant | - | ||
![]() 156-00069 HellermannTyton | 23 |
| Datasheet | 4 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.25 (82.55mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 387.096mm | 0.500 12.70mm | - | 15.25 | 1.270' 387.00mm | - | - | RoHS Compliant | - | ||
![]() PLT1.5S-M0 Panduit Corp | 18 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.133981kg | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8mm | - | 38 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 1.50 (38.10mm) | Weather Resistant | 5.588mm | 157mm | 0.190 4.83mm | - | 6.25 | 0.517' 157.58mm 6.20 | - | No SVHC | ROHS3 Compliant | - | ||
![]() S40-175-X Panduit Corp | 402 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 10 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 11.61 (294.89mm) | - | - | - | 0.350 8.89mm | - | 40 | 3.34' 1.02m | - | - | ROHS3 Compliant | - | ||
![]() BT1M-M300 Panduit Corp | 14681 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 272.609043g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Black | 2.4mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | Heat Stabilized, Weather Resistant | - | 101.4984mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | Lead Free | ||
![]() PLT12EH-C0 Panduit Corp | 88 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.034533kg | Nylon | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 20.3mm | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 12.00 (304.80mm) | Weather Resistant | 10.16mm | 1.019m | 0.500 12.70mm | - | 40 | 3.34' 1.02m | No | - | ROHS3 Compliant | - | ||
![]() HLS3S-X10 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 4.082331g | Nylon, Polyethylene | 10 per Pkg | 2006 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | White | 19.1mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 3.20 (81.28mm) | - | - | 305mm | 0.750 19.05mm | - | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | - | ||
![]() SST1.5M-M20 Panduit Corp | 4543 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 326.586535g | Nylon | 1000 per Pkg | - | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | 2.4mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | 2-Piece Design | - | 140mm | 0.095 2.41mm | - | 5.5 | 0.458' 139.70mm 5.50 | - | - | ROHS3 Compliant | - | ||
![]() BT5LH-L Panduit Corp | 63 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 340.194306g | Nylon | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 5.00 (127.00mm) | - | 8.128mm | 460mm | 0.275 7.00mm | - | 18 | 1.508' 459.74mm | - | - | ROHS3 Compliant | - |