- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST4I-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 122.46994g | Nylon | 100 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | - | Natural | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.00 (101.60mm) | 2-Piece Design | 5.3mm | 375mm | 0.135 3.43mm | 14.75 | 1.233' 375.92mm | No | - | ROHS3 Compliant | ||
![]() MRT4H-L4 Panduit Corp | 674 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 480.807912g | Stainless Steel | - | 2008 | Pan-Steel® | Active | Not Applicable | 538°C | -80°C | Silver | 10mm | - | - | 400 lbs (181.44 kg) | - | Standard, Locking | 4.80 (122.00mm) | - | 5.5mm | 447mm | 0.311 7.90mm | 18.5 | 1.542' 469.90mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA), Nylon | - | - | 100 per Pkg | 2012 | - | Obsolete | Not Applicable | - | - | Natural | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.79 (20.00mm) | - | - | 101.4984mm | 0.100 2.54mm | 4 | 0.333' 101.60mm 4.00 | - | - | Non-RoHS Compliant | ||
![]() T18L9C2 HellermannTyton | 4213 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2007 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | UL | 55 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 2.17 (55.00mm) | - | - | 205.1304mm | 0.098 2.50mm | 8 | 0.673' 205.00mm 8.07 | - | Unknown | RoHS Compliant | ||
![]() MLT6DEH-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 907.18474g | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | 16.1mm | - | - | 800 lbs (362.88 kg) | - | Double Wrap, Locking | 6.00 (152.40mm) | - | 6.6mm | 1.054m | 0.500 12.70mm | 41.5 | 3.46' 1.05m | - | - | ROHS3 Compliant | ||
![]() 126-00086 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Push Mount, Cupped Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | - | 156.0576mm | 0.181 4.60mm | 6.25 | 0.512' 156.00mm 6.14 | - | - | RoHS Compliant | ||
![]() S8-50-C0 Panduit Corp | 6 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.09 (53.09mm) | UV Resistant | - | - | 0.190 4.83mm | 8.5 | 0.705' 215.00mm 8.46 | - | - | ROHS3 Compliant | ||
![]() PLT2S-C54 Panduit Corp | 734 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474mg | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Yellow, Fluorescent | 8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | No | - | ROHS3 Compliant | ||
![]() PLF1M-M2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 480.807912g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Red | 2.5mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 109mm | 0.098 2.50mm | 4.25 | 0.358' 109.12mm 4.30 | - | - | ROHS3 Compliant | ||
![]() 150-31091 HellermannTyton | 7245 | - | Datasheet | 16 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.73 (44.00mm) | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | ||
![]() DCT90HIRK2 HellermannTyton | 65 | - | Datasheet | 4 Weeks | Stud | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | 2005 | - | Active | 1 (Unlimited) | 110°C | -40°C | Black | - | - | 33 mm | 150 lbs (68.04 kg) | - | Double Head Releasable | 1.30 (33.02mm) per Tie | Heat Stabilized, Impact Modified, UV Resistant | - | 332.232mm | 0.500 12.70mm | 13 | 1.086' 331.00mm | - | Unknown | RoHS Compliant | ||
![]() PLT3S-M53 Panduit Corp | 13 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Orange, Fluorescent | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | ||
![]() PLT4H-TL10 Panduit Corp | 93000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.533142kg | Nylon | 250 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | White | 12.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 7.4mm | 368.808mm | 0.300 7.62mm | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | ||
![]() PLT2H-TL30 Panduit Corp | 456 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 250 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 12.2mm | - | 51 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | 7.4mm | 206mm | 0.300 7.62mm | 8 | 0.675' 205.74mm 8.10 | - | No SVHC | ROHS3 Compliant | ||
![]() MRS1S-C6 Panduit Corp | In Stock | - | Datasheet | - | - | - | Radial | Stainless Steel | 299.370993g | Stainless Steel | - | 2008 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 6.1mm | - | - | - | - | - | - | - | 4.4mm | 229mm | 7.9mm | - | - | - | - | RoHS Compliant | ||
![]() CT003S Essentra Components | 23 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Silver | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.98 (25.00mm) | - | - | 99.9744mm | 0.098 2.50mm | 4 | 0.328' 100.00mm 3.93 | - | - | RoHS Compliant | ||
![]() CT007Y Essentra Components | 23 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.17 (55.00mm) | - | - | 202.9968mm | 0.098 2.50mm | 8 | 0.666' 203.00mm 7.99 | - | - | RoHS Compliant | ||
![]() 550278 Essentra Components | 22 |
| Datasheet | 10 Weeks | - | Edge Clip | - | Nylon 6.6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | Standard, Locking | - | - | - | - | 0.142 3.61mm | 6.75 | 0.552' 168.30mm 6.63 | - | - | RoHS Compliant | ||
![]() 111-01302 HellermannTyton | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() T18R0C2 HellermannTyton | 93864 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | 22 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 0.86 (22.00mm) | - | - | 99.9744mm | 0.096 2.45mm | 4 | 0.328' 100.00mm 3.93 | - | Unknown | RoHS Compliant |