- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | ELV | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 327 | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | - | - | 50 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 7.20 (182.88mm) | UV Resistant | 50.8mm | 609.6mm | 0.340 8.64mm | - | 24 | 2.000' 609.60mm | - | - | RoHS Compliant | - | ||
![]() 812030W WH032 Alpha Wire | 7 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyester, Wax Finish | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | 32 lbs (14.52 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant | - | - | 0.030 0.76mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1-608687-0 TE Connectivity Raychem Cable Protection | 23 |
| - | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 | 100 per Pkg | 1997 | AMP-TY | Active | 1 (Unlimited) | - | - | Black | 4.32mm | UL | Compliant | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 4.17mm | 202mm | 0.100 2.54mm | 1.14mm | 8 | 0.667' 203.20mm 8.00 | - | - | RoHS Compliant | Not Applicable | ||
![]() MRT1.5DS-C4 Panduit Corp | In Stock | - | Datasheet | - | - | - | - | Metal | Stainless Steel | 340.194306g | Stainless Steel | - | - | - | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 4.4mm | - | - | - | - | - | - | - | - | - | 4.8mm | 366mm | 4.4mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() HLS3S-X3 Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 43.091275g | Nylon, Polyethylene | - | 10 per Pkg | 2006 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Orange | 19.1mm | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 3.20 (81.28mm) | - | - | 305mm | 0.750 19.05mm | - | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | - | ||
![]() PLT4H-TL00 Panduit Corp | 93000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.533142kg | Nylon | - | 250 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 12.2mm | - | - | - | 102 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 7.4mm | 368mm | 0.300 7.62mm | - | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1.5I-M10 Panduit Corp | 465000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | - | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | White | 6.1mm | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() PLM1M-M0 Panduit Corp | 2324 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | - | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Black | 24.9mm | - | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Weather Resistant, Write-On Area | - | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | No | - | ROHS3 Compliant | - | ||
![]() PRLWP30S-D30 Panduit Corp | 22 |
| Datasheet | 4 Weeks | - | Cable | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.043262kg | Nylon | - | 500 per Pkg | 2005 | PAN-TY® PRLWP | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | - | 35 lbs (15.88 kg) | - | Ladder, Releasable | 1.42 (36.00mm) | Heat Stabilized | - | 119mm | 0.380 9.70mm | - | 5.25 | 0.446' 136.00mm 5.35 | - | - | ROHS3 Compliant | - | ||
![]() PLT1S-C0 Panduit Corp | 128 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 104.326245g | Nylon, Polyamide | - | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8mm | - | - | - | 25 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 1.00 (25.40mm) | Weather Resistant | 5.588mm | 122mm | 0.190 4.83mm | - | 4.75 | 0.400' 121.92mm 4.80 | - | No SVHC | ROHS3 Compliant | - | ||
![]() BC1.5I-S8-M Panduit Corp | 198000 |
| Datasheet | 4 Weeks | - | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 834.609961g | Nylon | - | 1000 per Pkg | - | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Natural | 8.4mm | - | - | M4 | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | 4.2164mm | 2.01168m | 0.141 3.58mm | - | 6.5 | 0.550' 167.64mm 6.60 | - | - | ROHS3 Compliant | - | ||
![]() PLF1MC-M Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 381.017619g | Nylon | - | 1000 per Pkg | 2006 | PAN-TY® PLF | Active | Not Applicable | 85°C | - | Natural | 4.6mm | - | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 109mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | - | - | ROHS3 Compliant | - | ||
![]() RKWR-1-BK Essentra Components | 29 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | - | Roll | 2013 | Richco, RKWR | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | Hook and Loop - Strip | Variable | - | - | 4.572m | 0.750 19.05mm | - | 15' | 15.00' 4.57m | - | - | RoHS Compliant | - | ||
![]() PLT.7M-M Panduit Corp | 3048880 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 172.365101g | Nylon | - | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 4.6mm | - | - | - | 17 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 0.68 (17.27mm) | - | 2.921mm | 79mm | 0.090 2.29mm | - | 3 | 0.258' 78.74mm 3.10 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLTT1.5S-C20 Panduit Corp | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | 100 | Polypropylene Hook, Polyamide Loop | - | - | - | 100 per Roll | - | Tape-Ty™ | Obsolete | Not Applicable | - | - | Black, Natural | 19.1mm | - | - | - | - | 30 lbs (13.61 kg) | - | Hook and Loop - Tie | 1.50 (38.10mm) | Adhesive on Leading Edge | - | 177.6984mm | 0.750 19.05mm | - | 7 | 0.584' 178.00mm 7.01 | No | - | RoHS Compliant | - | ||
![]() PLT1M-L1-2 Panduit Corp | 1813 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237mg | Nylon | - | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown, Red Stripe | 4.7mm | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() BT3S-C2 Panduit Corp | 594 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 226.796213g | Nylon | - | 100 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Red | 8.1mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.588mm | 305mm | 0.185 4.70mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | ||
![]() PLT2S-M10 Panduit Corp | 490000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | - | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | White | 8mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() PRT2S-M0 Panduit Corp | 2180 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.260987kg | Nylon | - | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Black | 8mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.88 (47.75mm) | Weather Resistant | 8.1mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() T150XLL4X2 HellermannTyton | 65 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 25 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Yellow | - | UL | - | - | 405 mm | 175 lbs (79.40 kg) | - | Standard, Locking | 15.94 (405.00mm) | - | - | 1.32588m | 0.350 8.89mm | - | 4.25' | 4.35' 1.33m | - | Unknown | RoHS Compliant | - |