- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | ELV | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT9LH-L0 Panduit Corp | 47500 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 612.3497g | Nylon | - | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | 13.2mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 9.00 (228.60mm) | Weather Resistant | 8.128mm | 780mm | 0.275 7.00mm | - | 30.75 | 2.560' 780.29mm | - | - | ROHS3 Compliant | - | ||
![]() IT9115-CUV8 Panduit Corp | 94000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | - | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Gray | - | - | - | 8 mm | 124 lbs (56.25 kg) | Silver | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | - | 390.144mm | 0.350 8.89mm | - | 15.25 | 1.270' 387.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DHC1.12X1.75-D0 Panduit Corp | 619 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.995806kg | Nylon | - | 500 per Pkg | - | - | Active | Not Applicable | 85°C | -40°C | Black | 11.2mm | - | - | - | 100 lbs (45.36 kg) | - | Double Hose Clamp | 1.12 (28.45mm), 1.75 (44.45mm) | Weather Resistant | - | 279mm | 0.280 7.11mm | - | 11 | 0.917' 279.40mm 11.00 | - | - | ROHS3 Compliant | - | ||
![]() T50I9M4 HellermannTyton | 43 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | UL | - | 80 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 3.35 (85.00mm) | - | - | 299.9232mm | 0.181 4.60mm | - | 11.75 | 0.984' 300.00mm 11.81 | - | Unknown | RoHS Compliant | - | ||
![]() SSB2S-C Panduit Corp | 342 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 122.46994g | - | - | 100 per Pkg | 2006 | BOW-TY™ STA-STRAP® | Active | Not Applicable | - | - | Natural | - | - | - | - | 30 lbs (13.61 kg) | - | Double Head, Locking | 1.25 (31.75mm) | - | - | 171.2976mm | 0.180 4.57mm | - | 6.75 | 0.562' 171.45mm 6.75 | No | - | ROHS3 Compliant | - | ||
![]() SSPM4HLP-TL300 Panduit Corp | 943 |
| Datasheet | 4 Weeks | - | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | 1.406136kg | Nylon | - | 250 per Pkg | 2004 | STA-STRAP® SSPM | Active | Not Applicable | 100°C | -40°C | Black | 7.6mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | Centering Pilot, Heat Stabilized, Weather Resistant | - | 376mm | 0.300 7.62mm | - | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | - | ||
![]() SST2S-C0 Panduit Corp | 794 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 104.326245g | Nylon | - | 100 per Pkg | 2001 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | 7.9mm | - | - | 45 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 1.75 (44.45mm) | 2-Piece Design, Weather Resistant | 6.4mm | 172mm | 0.180 4.57mm | - | 6.75 | 0.558' 170.08mm 6.70 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 805036W WH032 Alpha Wire | 141 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Microcrystalline Wax Finish | - | - | - | Roll | 2008 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | - | - | 50 lbs (22.68 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.085 2.16mm | - | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | - | ||
![]() QTE-30L-UVB Essentra Components | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | 200 | Polyamide (PA66), Nylon 6/6 | - | - | - | 1000 per Pkg | 2009 | Richco, Q-tie® | Obsolete | Not Applicable | - | - | Black | - | - | - | - | 30 lbs (13.61 kg) | - | Standard, Locking | 2.00 (50.80mm) | UV Resistant | - | 200.5584mm | 0.141 3.58mm | - | 8 | 0.658' 200.66mm 7.90 | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 803215W WH032 Alpha Wire | 2721 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Microcrystalline Wax Finish | - | - | - | Roll | 2008 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | - | - | 32 lbs (14.52 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.023 0.58mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLT14S-Q Panduit Corp | 74 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 376.481695g | Stainless Steel | - | 25 per Pkg | 2010 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 6.1mm | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 14.00 (355.60mm) | - | 4.3mm | 1.156m | 0.180 4.57mm | - | 45.5 | 3.79' 1.16m | - | - | ROHS3 Compliant | - | ||
![]() 2-100715-1 TE Connectivity Raychem Cable Protection | 23 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Cable | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 | 100 per Pkg | 1995 | AMP-TY | Active | 1 (Unlimited) | - | - | Natural | 3.6mm | - | Compliant | - | - | - | Standard, Locking | 1.26 (32.00mm) | - | - | 150mm | 0.141 3.58mm | 1.1684mm | 6 | 0.492' 150.00mm 5.91 | - | - | RoHS Compliant | Not Applicable | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA), Nylon | - | - | - | 100 per Pkg | 2012 | - | Obsolete | Not Applicable | - | - | Natural | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | - | 152.4mm | 0.140 3.56mm | - | 6 | 0.500' 152.40mm 6.00 | - | - | Non-RoHS Compliant | - | ||
![]() RKW-12-9-RD Essentra Components | 87 |
| Datasheet | 6 Weeks | - | Screw | Screw Mount, Cross-Cut | - | Polyethylene Hook, Polyamide Loop | - | - | - | Bulk | 2013 | Richco, RKW | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | - | - | Hook and Loop - Tie | - | - | - | 228.6mm | 0.750 19.05mm | - | 9 | 0.750' 228.60mm 9.00 | - | - | RoHS Compliant | - | ||
![]() PRA2S-A-Q Panduit Corp | In Stock | - | - | 4 Weeks | - | Adhesive, Base | Adhesive Back, Mounting Base | - | Polyamide (PA66), Nylon 6/6 | 72.574779g | Nylon | - | 25 per Pkg | 2004 | PRA | Active | Not Applicable | 85°C | -40°C | Natural | 22.9mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.85 (46.99mm) | - | 7.62mm | 216.1032mm | 0.190 4.83mm | - | 8.5 | 0.709' 216.00mm 8.50 | - | - | ROHS3 Compliant | - | ||
![]() 808058B BK032 Alpha Wire | 2475 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyester, Synthetic Resin Finish | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 80 lbs (36.29 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant | - | - | 0.110 2.79mm | - | 750' | 750.00' 228.60m | - | - | ROHS3 Compliant | - | ||
![]() MLT2.7WS-LP Panduit Corp | 141 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 185.972872g | Stainless Steel | - | 50 per Pkg | - | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 2.70 (68.60mm) | - | - | 259mm | 0.180 4.57mm | - | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | - | ||
![]() RT250L9X2 HellermannTyton | 6 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 25 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | 254 mm | 250 lbs (113.40 kg) | - | Standard, Releasable | 10.00 (254.00mm) | - | - | 880.872mm | 0.492 12.50mm | - | 34.75 | 2.887' 880.00mm | - | Unknown | RoHS Compliant | - | ||
![]() RT250M9X2 HellermannTyton | 6 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 25 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | 150 mm | 250 lbs (113.40 kg) | - | Standard, Releasable | 5.91 (150.00mm) | - | - | 566.928mm | 0.492 12.50mm | - | 22.25 | 1.855' 565.30mm | - | Unknown | RoHS Compliant | - | ||
![]() PLT4H-L00 Panduit Corp | 376 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 299.370993g | Nylon | - | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 12.2mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 7.4mm | 368mm | 0.300 7.62mm | - | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | - |