- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Material Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 805058W WH032 Alpha Wire | 2484 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyester, Synthetic Resin Finish | - | - | Roll | 2008 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | - | - | 50 lbs (22.68 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant | - | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | - | - | - | ROHS3 Compliant | - | ||
![]() T50R7C2 HellermannTyton | 134 |
| Datasheet | 5 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Violet | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | - | - | 202.0824mm | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | - | - | - | RoHS Compliant | - | ||
![]() PRT2S-M7 Panduit Corp | 184000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.260987kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Purple | 8mm | - | - | 1.5 mm | 50 lbs (22.68 kg) | Violet | Standard, Releasable | 1.88 (47.75mm) | - | 8.1mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PRT1.5S-C Panduit Corp | 48 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 131.541787g | Nylon | 100 per Pkg | - | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | 8mm | - | Not Halogen Free | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.50 (38.10mm) | Plenum Rated | 5.5626mm | 160mm | 0.190 4.83mm | 6.25 | 0.525' 160.00mm 6.30 | - | - | - | ROHS3 Compliant | - | ||
![]() T50I0UVM4 HellermannTyton | 13 |
| Datasheet | 5 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 80 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 3.15 (80.00mm) | UV Resistant | - | 304.8mm | 0.181 4.60mm | 12 | 1.000' 304.80mm | - | - | Unknown | RoHS Compliant | - | ||
![]() BT8LH-C0 Panduit Corp | 373 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 925.328435g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | 13.2mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.00 (203.20mm) | Weather Resistant | 8.128mm | 699mm | 0.275 7.00mm | 27.5 | 2.292' 698.50mm | - | No | - | ROHS3 Compliant | - | ||
![]() T18S0M4 HellermannTyton | 4016 |
| Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | 16 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 0.63 (16.00mm) | - | - | 82.9056mm | 0.090 2.29mm | 3.25 | 0.272' 83.00mm 3.27 | - | - | Unknown | RoHS Compliant | - | ||
![]() PRWP2S-D0 Panduit Corp | 943 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 500 per Pkg | 2004 | PAN-TY® PRWP | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.75 (44.45mm) | Weather Resistant | 9.4mm | 198mm | 0.190 4.83mm | 7.75 | 0.650' 198.00mm 7.80 | - | - | - | ROHS3 Compliant | - | ||
![]() 156-00588 HellermannTyton | 96 |
| Datasheet | 2 Weeks | Clip, Edge | Edge Clip | 100 | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 199.9488mm | 0.181 4.60mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | - | RoHS Compliant | - | ||
![]() T255M0HIRX2 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2015 | - | Active | 1 (Unlimited) | 110°C | -40°C | Black | - | - | - | 160 mm | 250 lbs (113.40 kg) | - | Standard, Locking | 6.30 (160.00mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 560.832mm | 0.492 12.50mm | 22 | 1.837' 560.00mm | - | - | Unknown | RoHS Compliant | - | ||
![]() T30XL9M4 HellermannTyton | 1536 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2008 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | UL | - | 105 mm | 30 lbs (13.61 kg) | - | Standard, Locking | 4.13 (104.90mm) | - | - | 365.76mm | 0.138 3.50mm | 14.25 | 1.198' 365.00mm | - | - | Unknown | RoHS Compliant | - | ||
![]() T50RDH0UVC2 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 50 mm | 50 lbs (22.68 kg) | - | Double Head, Locking | - | UV Resistant | - | 210.0072mm | 0.185 4.70mm | 8.25 | 0.689' 210.00mm 8.27 | - | - | Unknown | RoHS Compliant | - | ||
![]() MSW50T15-CR4 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | - | - | Bulk | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | - | 700 lbs (317.52 kg) | - | Strapping | Variable | - | - | 30.48m | 0.500 12.70mm | 100' | 100.00' 30.48m | - | - | - | ROHS3 Compliant | - | ||
![]() CBR1.5I-M30 Panduit Corp | 4756 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | 1000 per Pkg | - | Contour-Ty® CBR | Active | Not Applicable | - | - | Black | 6.4mm | - | - | - | 40 lbs (18.14 kg) | - | Cable Tie, Parallel | 1.50 (38.10mm) | Heat Stabilized | - | 149.9mm | 0.141 3.58mm | 6 | 0.492' 150.00mm 5.91 | - | - | - | ROHS3 Compliant | - | ||
![]() PRWP1S-C Panduit Corp | 115 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 145.149558g | Nylon | 100 per Pkg | 2004 | PAN-TY® PRWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.00 (25.40mm) | - | 9.4mm | 132mm | 0.190 4.83mm | 5.25 | 0.433' 131.98mm 5.20 | - | - | - | ROHS3 Compliant | - | ||
![]() HTMLT8WEH-LP Panduit Corp | 185 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRT3S-M Panduit Corp | 97000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.072917kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | - | - | - | ROHS3 Compliant | - | ||
![]() ERT2M-C20 Panduit Corp | 2985 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic Polyurethane (TPU) | 693.996326g | Polyurethane, Thermoplastic | 100 per Pkg | 2008 | ERT | Active | Not Applicable | - | - | Black | - | - | Halogen Free | 59.7 mm | 18 lbs (8.16 kg) | Black | Standard, Releasable | 2.35 (59.69mm) | Flame Retardant, Halogen Free | 2.29mm | 216mm | 0.500 12.70mm | 8.5 | 0.709' 216.00mm 8.50 | 2.29mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() PLT4S-C30 Panduit Corp | 172 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 8.6mm | - | - | 102 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized | 5.6mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3240716 Phoenix Contact | In Stock | - | - | 4 Weeks | Cable | - | - | Nylon, Polyamide | - | - | - | - | - | Active | Not Applicable | 80°C | -40°C | Clear | - | - | - | - | - | - | - | - | - | - | 350mm | 7.5mm | - | - | - | - | - | RoHS Compliant | - |