- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T50IDH0UVC2 HellermannTyton | 127 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 38 mm | 50 lbs (22.68 kg) | - | Double Head, Locking | - | UV Resistant | - | 304.8mm | 0.185 4.70mm | 12 | 1.000' 304.80mm | - | Unknown | RoHS Compliant | - | ||
![]() SR255X0HIHSUVX2 HellermannTyton | 13 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Releasable | 3.94 (100.00mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 371.856mm | 0.492 12.50mm | 14.5 | 1.214' 370.00mm | - | - | RoHS Compliant | - | ||
![]() 155-46302 HellermannTyton | 13 |
| Datasheet | 14 Weeks | Stud | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 500 per Pkg | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | - | 160.02mm | 0.185 4.70mm | 6.25 | 0.525' 160.00mm 6.30 | - | - | RoHS Compliant | - | ||
![]() PLT4S-M00 Panduit Corp | 808 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8.6mm | - | - | 102 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 5.6mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1.5S-M30 Panduit Corp | 990000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.133981kg | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.50 (38.10mm) | Heat Stabilized | 5.588mm | 157mm | 0.190 4.83mm | 6.25 | 0.517' 157.58mm 6.20 | No | - | ROHS3 Compliant | - | ||
![]() GT.75X1800 HellermannTyton | 28 | - | Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 69.399633g | - | Roll | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Strip | Variable | - | 19.05mm | 4.572m | 0.750 19.05mm | 15' | 15.00' 4.57m | - | - | RoHS Compliant | - | ||
![]() PLC2H-S25-TL0 Panduit Corp | 5006 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 1.07955kg | Nylon | 250 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | - | Black | - | - | M6 | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 6.731mm | 228.6mm | 0.300 7.62mm | 9 | 0.750' 228.60mm 9.00 | - | - | ROHS3 Compliant | - | ||
![]() MRS2LH-L4 Panduit Corp | 45 |
| Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 276.691374g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 8.5mm | - | - | - | - | - | - | - | - | 4.4mm | 310mm | 6.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PUM-071-C2S-D30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | - | Nylon | 907.18474g | - | - | 2008 | - | Obsolete | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 156-00067 HellermannTyton | 6 |
| Datasheet | 2 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.94 (100.00mm) | Heat Stabilized | - | 381mm | 0.300 7.62mm | 15 | 1.250' 381.00mm | - | - | RoHS Compliant | - | ||
![]() BT-4-10-BL Essentra Components | 921 |
| Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | 1000 per Pkg | 2011 | Richco, BT | Active | Not Applicable | - | - | Blue | - | - | - | - | - | - | Beaded, Releasable | 1.00 (25.40mm) | - | - | 101.4984mm | 0.060 1.52mm | 4 | 0.333' 101.60mm 4.00 | - | - | RoHS Compliant | Lead Free | ||
![]() WIT-18R-V0-M Essentra Components | 32 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2010 | Richco, WIT-18 | Obsolete | 1 (Unlimited) | - | - | Natural | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.75 (19.05mm) | Flame Retardant | - | 114.9096mm | 0.100 2.54mm | 4.5 | 0.377' 114.79mm 4.52 | - | - | RoHS Compliant | Lead Free | ||
![]() PLF1MA-M0 Panduit Corp | 190000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 757.499258g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Black | 2.5mm | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Weather Resistant, Write-On Area | 3.9116mm | 130mm | 0.098 2.50mm | 5 | 0.425' 129.54mm 5.10 | - | - | ROHS3 Compliant | - | ||
![]() T50L0M4 HellermannTyton | 93606 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2004 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.33 (110.00mm) | - | - | 390.144mm | 0.185 4.70mm | 15.25 | 1.280' 390.00mm | - | - | RoHS Compliant | - | ||
![]() RKS-8-8-BK-C Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | 2013 | Richco, RKS | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Strip | - | - | - | 202.9968mm | 0.500 12.70mm | 8 | 0.666' 203.00mm 7.99 | - | - | RoHS Compliant | - | ||
![]() RKS-8-6-W Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | 2013 | Richco, RKS | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | Hook and Loop - Strip | - | - | - | 152.4mm | 0.500 12.70mm | 6 | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | - | ||
![]() RKS-12-8-BK-C Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | 2013 | Richco, RKS | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Strip | - | - | - | 202.9968mm | 0.750 19.05mm | 8 | 0.666' 203.00mm 7.99 | - | - | RoHS Compliant | - | ||
![]() RKWE-8-12-W Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Bulk | 2013 | Richco, RKWE | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | Hook and Loop - Tie | - | - | - | 304.8mm | 0.500 12.70mm | 12 | 1.000' 304.80mm | - | - | RoHS Compliant | - | ||
![]() CTRL003B Essentra Components | 23 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTRL | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 4.57 (116.00mm) | UV Resistant | - | 414.528mm | 0.504 12.80mm | 16.25 | 1.362' 415.00mm | - | - | RoHS Compliant | - | ||
![]() PLWP2H-TL30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 975.223595g | Nylon | 250 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | 9.398mm | 226mm | 0.300 7.62mm | 9 | 0.742' 226.16mm 8.90 | - | - | ROHS3 Compliant | - |