- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKWDG-16-15-OR Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | Grommet, Center Mount | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2013 | Richco, RKWD | Active | 1 (Unlimited) | - | - | Orange | - | - | - | - | - | - | Hook and Loop - Tie | 3.75 (95.25mm) | - | - | 381mm | 1.000 25.40mm | 15 | 1.250' 381.00mm | - | - | RoHS Compliant | ||
![]() 1-5-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RKWDE-16-20-OR Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | Grommet, End Mount | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2013 | Richco, RKWD | Active | 1 (Unlimited) | - | - | Orange | - | - | - | - | - | - | Hook and Loop - Tie | 5.50 (139.70mm) | - | - | 509.016mm | 1.000 25.40mm | 20 | 1.667' 508.10mm | - | - | RoHS Compliant | ||
![]() T50L0M4 HellermannTyton | 93606 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2004 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.33 (110.00mm) | - | - | 390.144mm | 0.185 4.70mm | 15.25 | 1.280' 390.00mm | - | - | RoHS Compliant | ||
![]() RKS-8-8-BK-C Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | 2013 | Richco, RKS | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Strip | - | - | - | 202.9968mm | 0.500 12.70mm | 8 | 0.666' 203.00mm 7.99 | - | - | RoHS Compliant | ||
![]() RKS-8-6-W Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | 2013 | Richco, RKS | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | Hook and Loop - Strip | - | - | - | 152.4mm | 0.500 12.70mm | 6 | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | ||
![]() RKS-12-8-BK-C Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | 2013 | Richco, RKS | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Strip | - | - | - | 202.9968mm | 0.750 19.05mm | 8 | 0.666' 203.00mm 7.99 | - | - | RoHS Compliant | ||
![]() RKWE-8-12-W Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | - | - | Bulk | 2013 | Richco, RKWE | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | Hook and Loop - Tie | - | - | - | 304.8mm | 0.500 12.70mm | 12 | 1.000' 304.80mm | - | - | RoHS Compliant | ||
![]() CTRL003B Essentra Components | 23 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTRL | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 4.57 (116.00mm) | UV Resistant | - | 414.528mm | 0.504 12.80mm | 16.25 | 1.362' 415.00mm | - | - | RoHS Compliant | ||
![]() T18L0M4 HellermannTyton | 129613 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 1000 per Pkg | 2006 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | 55 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 2.17 (55.00mm) | - | - | 205.1304mm | 0.098 2.50mm | 8 | 0.673' 205.00mm 8.07 | - | Unknown | RoHS Compliant | ||
![]() PLT2I-C76 Panduit Corp | 100 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Ethylenterafluorineethylene (ETFE) | 145.149558g | ETFE, Tetrafluoroethylene | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 170°C | -46°C | Blue, Aqua | 6.1mm | - | Not Halogen Free | 51 mm | 25 lbs (11.34 kg) | Blue | Standard, Locking | 2.00 (50.80mm) | Flame Retardant, Radiation Resistant | 4.6mm | 203mm | 0.135 3.43mm | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | ||
![]() PLWP2H-TL30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | Polyamide (PA66), Nylon 6/6 | 975.223595g | Nylon | 250 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | 9.398mm | 226mm | 0.300 7.62mm | 9 | 0.742' 226.16mm 8.90 | - | - | ROHS3 Compliant | ||
![]() 157-00108 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2013 | - | Obsolete | 1 (Unlimited) | - | - | Black | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | - | 160.02mm | 0.181 4.60mm | 6.25 | 0.525' 160.00mm 6.30 | - | - | RoHS Compliant | ||
![]() UGCTE5S-X3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Orange | 27.9mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 475mm | 0.850 21.60mm | 18.75 | 1.558' 474.98mm | No | - | ROHS3 Compliant | ||
![]() UGCTC3S-X4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, Center Mount | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Yellow | 27.9mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Plenum Rated | - | 305mm | 0.850 21.60mm | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | ||
![]() UGCTC5S-X10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | White | 27.9mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Low Profile, Nylon Cinch Ring | - | 457mm | 0.850 21.60mm | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | ||
![]() T50I0M4 HellermannTyton | 50 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 1000 per Pkg | 2008 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | 80 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 3.35 (85.00mm) | - | - | 299.9232mm | 0.181 4.60mm | 11.75 | 0.984' 300.00mm 11.81 | - | Unknown | RoHS Compliant | ||
![]() CTRL004B Essentra Components | 6 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTRL | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 5.51 (140.00mm) | UV Resistant | - | 490.728mm | 0.504 12.80mm | 19.25 | 1.608' 490.00mm | - | - | RoHS Compliant | ||
![]() T150XLL0X2 HellermannTyton | 613 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 405 mm | 175 lbs (79.40 kg) | - | Standard, Locking | 15.94 (405.00mm) | - | - | 1.32588m | 0.350 8.89mm | 4.25' | 4.35' 1.33m | - | Unknown | RoHS Compliant | ||
![]() RKWPR-8-9 Essentra Components | In Stock | - | Datasheet | 6 Weeks | Screw | Screw Mount, Cross-Cut | Polypropylene Hook, Polyamide Loop | - | - | Bulk | 2013 | Richco, RKWPR | Active | 1 (Unlimited) | - | - | Black, Maroon | - | - | - | - | - | - | Hook and Loop - Tie | - | Plenum Rated | - | 228.6mm | 0.500 12.70mm | 9 | 0.750' 228.60mm 9.00 | - | - | RoHS Compliant |