- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLT8EH-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.281398kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | 15.7mm | - | - | - | 600 lbs (272.16 kg) | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance | 6.3mm | 754mm | 0.500 12.70mm | - | 29.75 | 2.475' 754.38mm | - | - | ROHS3 Compliant | - | - | ||
![]() RKWDG-16-24-OR Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2013 | Richco, RKWD | Active | 1 (Unlimited) | - | - | Orange | - | - | - | - | - | - | Hook and Loop - Tie | 6.63 (168.40mm) | - | - | 609.6mm | 1.000 25.40mm | - | 24 | 2.000' 609.60mm | - | - | RoHS Compliant | - | - | ||
![]() RKWDE-16-9-OR Essentra Components | 6 |
| Datasheet | 7 Weeks | - | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2013 | Richco, RKWD | Active | 1 (Unlimited) | - | - | Orange | - | - | - | - | - | - | Hook and Loop - Tie | 1.89 (48.00mm) | - | - | 228.6mm | 1.000 25.40mm | - | 9 | 0.750' 228.60mm 9.00 | - | - | RoHS Compliant | - | - | ||
![]() 1-50-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T18R9PPM4 HellermannTyton | 22 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | 8 lbs (3.62 kg) | Standard, Locking | 0.75 (19.05mm) | - | - | 99.9744mm | 0.096 2.45mm | - | 4 | 0.328' 100.00mm 3.93 | - | - | RoHS Compliant | - | - | ||
![]() T50MR0M4 HellermannTyton | 1027 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | UL | - | 45 mm | 50 lbs (22.68 kg) | Standard, Locking | 1.77 (45.00mm) | - | - | 214.884mm | 0.181 4.60mm | - | 8.5 | 0.705' 215.00mm 8.46 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() GT.75X150C2 HellermannTyton | 127 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 3.88 (98.55mm) | - | - | 381mm | 0.750 19.05mm | - | 15 | 1.250' 381.00mm | - | Unknown | RoHS Compliant | - | - | ||
![]() PLUP40S-D30 Panduit Corp | 99000 |
| Datasheet | 4 Weeks | Cable | Push Mount, Cupped Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 793.786647g | Nylon | 500 per Pkg | 2004 | PAN-TY® PLUP | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.57 (40.00mm) | Heat Stabilized | - | 177.6984mm | 0.190 4.83mm | - | 7 | 0.581' 177.00mm 6.97 | - | - | ROHS3 Compliant | - | - | ||
![]() DTREH-LR0 Panduit Corp | 19 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Acetal | 487.158205g | Acetal | Reel | 2008 | DURA-TY™ | Active | Not Applicable | 85°C | -40°C | Black | Unshielded | 12.7mm | - | Not Halogen Free | - | 250 lbs (113.40 kg) | Standard, Locking | Variable | Chemical Resistant, UV Resistant, Weather Resistant | - | 15.24m | 0.495 12.57mm | 1.5mm | 50' | 50.00' 15.24m | No | - | ROHS3 Compliant | - | - | ||
![]() CBR4S-M0 Panduit Corp | 729 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.449399kg | Nylon | 1000 per Pkg | 2005 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | - | 4.8mm | - | - | - | 50 lbs (22.68 kg) | Cable Tie, Parallel | 4.00 (101.60mm) | Weather Resistant | - | 356mm | 0.190 4.83mm | 1.32mm | 14 | 1.175' 358.14mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RKWDG-16-9-BK Essentra Components | 37 | - | Datasheet | 7 Weeks | - | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2013 | Richco, RKWD | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Tie | 1.89 (48.00mm) | - | - | 228.6mm | 1.000 25.40mm | - | 9 | 0.750' 228.60mm 9.00 | - | - | RoHS Compliant | - | - | ||
![]() RKWDE-12-12-BK Essentra Components | 15 |
| Datasheet | 7 Weeks | - | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2013 | Richco, RKWD | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Tie | 2.36 (60.00mm) | - | - | 266.7mm | 0.750 19.05mm | - | 10.5 | 0.875' 266.70mm 10.50 | - | - | RoHS Compliant | - | - | ||
![]() T30R4C2 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2006 | - | Active | 1 (Unlimited) | 85°C | -40°C | Yellow | - | - | - | - | - | 30 lbs (13.61 kg) | Standard, Locking | 1.38 (35.00mm) | - | - | 148.1328mm | 0.142 3.61mm | - | 5.75 | 0.486' 148.00mm 5.83 | - | - | RoHS Compliant | - | - | ||
![]() CBR3S-M69 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.905088kg | Nylon | 1000 per Pkg | 2003 | Contour-Ty® CBR | Active | Not Applicable | 100°C | - | Ivory | - | 8.4mm | - | - | - | 50 lbs (22.68 kg) | Cable Tie, Parallel | 3.00 (76.20mm) | Flame Retardant | 7.112mm | 274mm | 0.190 4.83mm | - | 10.75 | 0.900' 274.32mm 10.80 | - | - | ROHS3 Compliant | - | - | ||
![]() HLSP1.5S-X0 Panduit Corp | 133 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | 24.94758g | Nylon, Polypropylene | 10 Rolls | - | TAK-TY® HLSP | Active | Not Applicable | 104°C | -17°C | Black | - | 19.1mm | - | - | - | 50 lbs (22.68 kg) | Hook and Loop - Strip | 1.50 (38.10mm) | Plenum Rated | - | 152mm | 0.750 19.05mm | - | 6 | 0.500' 152.40mm 6.00 | - | - | ROHS3 Compliant | - | - | ||
![]() 156-00156 HellermannTyton | 10814 |
| Datasheet | 9 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | - | 160.02mm | 0.181 4.60mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | - | RoHS Compliant | - | - | ||
![]() PLT1M-L5-7 Panduit Corp | 60 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green, Violet Stripe | - | 4.7mm | - | - | - | 18 lbs (8.16 kg) | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | - | ||
![]() PLF1MA-M4Y Panduit Corp | 4850 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 757.499258g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Yellow | - | 2.5mm | - | - | - | 18 lbs (8.16 kg) | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 130mm | 0.098 2.50mm | - | 5 | 0.425' 129.54mm 5.10 | - | - | ROHS3 Compliant | - | - | ||
![]() T50ML9C2 HellermannTyton | 127 |
| Datasheet | 2 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 100 mm | 50 lbs (22.68 kg) | Standard, Locking | 3.94 (100.00mm) | - | - | 390.144mm | 0.181 4.60mm | - | 15.25 | 1.280' 390.00mm | - | Unknown | RoHS Compliant | - | - | ||
![]() MLTFC2H-LP316BU Panduit Corp | 103 |
| Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 276.691374g | Polyester, Stainless Steel | 50 per Pkg | 2010 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Blue | - | 7.9mm | - | - | - | 250 lbs (113.40 kg) | Standard, Locking | 2.00 (50.80mm) | Corrosion Resistance, UV Resistant | - | 201mm | 0.310 7.87mm | - | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | - |