- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLT6EH-LP316 Panduit Corp | 48500 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.063674kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 15.7mm | - | - | - | 600 lbs (272.16 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance | 6.3mm | 594mm | 0.500 12.70mm | 23.5 | 1.950' 594.36mm | - | ROHS3 Compliant | ||
![]() BT2S-M39 Panduit Corp | 2873 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | - | 203mm | 0.185 4.70mm | 8 | 0.667' 203.20mm 8.00 | - | ROHS3 Compliant | ||
![]() T30MR9M4 HellermannTyton | 34 |
| Datasheet | 2 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | 32 mm | 30 lbs (13.61 kg) | - | Standard, Locking | 1.26 (32.00mm) | - | - | 160.02mm | 0.138 3.50mm | 6.25 | 0.525' 160.00mm 6.30 | Unknown | RoHS Compliant | ||
![]() CTHD006A Essentra Components | 96 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTHD | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.89 (175.00mm) | - | - | 579.12mm | 0.500 12.70mm | 22.75 | 1.903' 580.00mm | - | RoHS Compliant | ||
![]() RKWR-1L-BK Essentra Components | 7 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | 2013 | Richco, RKWR | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 0.750 19.05mm | 75' | 75.00' 22.86m | - | RoHS Compliant | ||
![]() RKWR-2-BK Essentra Components | 8 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | 2013 | Richco, RKWR | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | Hook and Loop - Strip | Variable | - | - | 4.572m | 1.000 25.40mm | 15' | 15.00' 4.57m | - | RoHS Compliant | ||
![]() RKW-8-8-W Essentra Components | 37 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Bulk | 2013 | Richco, RKW | Active | Not Applicable | - | - | White | - | - | - | - | - | - | Hook and Loop - Tie | - | - | - | 203.3016mm | 0.500 12.70mm | 8 | 0.667' 203.20mm 8.00 | - | RoHS Compliant | ||
![]() PLT3S-M54 Panduit Corp | 906 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Yellow, Fluorescent | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | - | ROHS3 Compliant | ||
![]() PLT4S-M14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | - | ROHS3 Compliant | ||
![]() PLT4S-M100 Panduit Corp | 916 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 1.814369g | Nylon, PP, Polypropylene | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | 102 mm | 30 lbs (13.61 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Chemical Resistant, Weather Resistant | - | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | No SVHC | ROHS3 Compliant | ||
![]() BT1M-M5 Panduit Corp | 1027 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 226.796213g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Green | 4.4mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | - | 3.9624mm | 102mm | 0.095 2.41mm | 4 | 0.333' 101.60mm 4.00 | - | ROHS3 Compliant | ||
![]() DCT110HIRK2 HellermannTyton | 613 |
| Datasheet | 4 Weeks | Stud | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | 2013 | - | Active | 1 (Unlimited) | 110°C | -40°C | Black | - | - | - | - | 150 lbs (68.04 kg) | - | Double Head Releasable | 2.30 (58.42mm) per Tie | Heat Stabilized, Impact Modified, UV Resistant | - | 487.68mm | 0.500 12.70mm | 19.25 | 1.604' 489.00mm | - | RoHS Compliant | ||
![]() RKWE-8-11-BK Essentra Components | 61 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Bulk | 2013 | Richco, RKWE | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Tie | - | - | - | 279.5016mm | 0.500 12.70mm | 11 | 0.917' 279.40mm 11.00 | - | RoHS Compliant | ||
![]() WIT-50LR-M Essentra Components | 1213 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2011 | Richco, WIT-R | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 3.00 (76.20mm) | - | - | 295.9608mm | 0.190 4.83mm | 11.75 | 0.971' 296.00mm 11.65 | - | RoHS Compliant | ||
![]() GT.50X63P2 HellermannTyton | 8 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.00 (25.40mm) | - | - | 152.4mm | 0.500 12.70mm | 6 | 0.500' 152.40mm 6.00 | - | RoHS Compliant | ||
![]() T50I0C2 HellermannTyton | 121656 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2008 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | 80 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 3.35 (85.00mm) | - | - | 299.9232mm | 0.181 4.60mm | 11.75 | 0.984' 300.00mm 11.81 | Unknown | RoHS Compliant | ||
![]() MBS-MR Panduit Corp | 589 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | - | - | Bulk | 2004 | Pan-Steel® MBS | Active | Not Applicable | - | - | Silver | - | - | - | - | 100 lbs (45.36 kg) | - | Strapping | Variable | - | - | 304.8m | 0.173 4.39mm | 1000' | 1000.00' 304.80m | - | ROHS3 Compliant | ||
![]() PLT1M-L2 Panduit Corp | 1213 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | ROHS3 Compliant | ||
![]() PLT1S-M Panduit Corp | 490000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 775.642953g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 8mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | - | 5.6mm | 122mm | 0.190 4.83mm | 4.75 | 0.400' 121.92mm 4.80 | - | ROHS3 Compliant | ||
![]() BT4S-C0 Panduit Corp | 40 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 294.835069g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | 8.1mm | - | Not Halogen Free | 102 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 5.588mm | 384mm | 0.185 4.70mm | 15 | 1.260' 384.00mm | No SVHC | ROHS3 Compliant |