- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT4S-C120 Panduit Corp | In Stock | - | - | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA12), Nylon 12 | - | - | Bulk | - | PAN-TY® PLT | Active | Not Applicable | - | - | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | Chemical Resistant, Weather Resistant | - | - | 0.189 4.80mm | - | 14.5 | 1.208' 368.30mm | - | - | ROHS3 Compliant | - | ||
![]() PLT2I-M59 Panduit Corp | 2657 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474mg | Nylon | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Pink, Fluorescent | - | 6.1mm | - | - | 51 mm | 40 lbs (18.14 kg) | Pink | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MRT2DH-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 453.59237g | Stainless Steel | - | 2012 | Pan-Steel® | Obsolete | Not Applicable | 538°C | -80°C | Silver | - | 7.9mm | - | - | - | 550 lbs (249.48 kg) | - | Standard, Locking | 2.40 (61.00mm) | - | 5.8mm | 470mm | 0.311 7.90mm | - | 18.5 | 1.542' 469.90mm | - | - | ROHS3 Compliant | - | ||
![]() RKWR-3-GN Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | 2013 | Richco, RKWR | Active | 1 (Unlimited) | - | - | Green | - | - | - | - | - | - | - | Hook and Loop - Strip | Variable | - | - | 4.572m | 0.500 12.70mm | - | 15' | 15.00' 4.57m | - | - | RoHS Compliant | - | ||
![]() BM2M-M0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 771.107029g | Nylon | 1000 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | -40°C | Black | - | 28.5mm | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 2.00 (50.80mm) | Weather Resistant | 3.9624mm | 201mm | 0.095 2.41mm | - | 8 | 0.658' 200.66mm 7.90 | No | - | ROHS3 Compliant | - | ||
![]() CBR3S-M Panduit Corp | 194000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.936839kg | Nylon | 1000 per Pkg | 2003 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.8mm | - | - | 76 mm | 50 lbs (22.68 kg) | Natural | Cable Tie, Parallel | 3.00 (76.20mm) | - | 7.112mm | 274mm | 0.190 4.83mm | 1.32mm | 10.75 | 0.900' 274.32mm 10.80 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PRWP1SA-D Panduit Corp | 178 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 689.460402g | Nylon | 500 per Pkg | 2004 | PAN-TY® PRWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.00 (25.40mm) | - | 8.8138mm | 130mm | 0.190 4.83mm | - | 5 | 0.425' 129.54mm 5.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLT8LH-LP Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 535.238997g | Stainless Steel | 50 per Pkg | 2005 | Pan-Steel® MLT | Active | Not Applicable | 85°C | -40°C | Silver | - | 8.5mm | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 8.00 (203.20mm) | - | - | 679mm | 0.250 6.35mm | - | 26.75 | 2.233' 680.72mm | - | - | ROHS3 Compliant | - | ||
![]() MLT4WS-TL Panduit Corp | 777 |
| Datasheet | 4 Weeks | Standard | Free Hanging (In-Line) | - | Stainless Steel 304 | - | - | 250 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | 362mm | 0.180 4.57mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() T50S0M4 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 1000 per Pkg | - | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | UL | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | - | 160.02mm | 0.181 4.60mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | - | RoHS Compliant | - | ||
![]() PLT4H-L Panduit Corp | 7213 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 299.370993g | Nylon, Polyamide | 50 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | Unshielded | 12.1mm | - | Not Halogen Free | 102 mm | 120 lbs (54.43 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 7.4mm | 368mm | 0.300 7.62mm | 1.9mm | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2H-TL Panduit Corp | 662 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 250 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 12.2mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 7.366mm | 206mm | 0.300 7.62mm | - | 8 | 0.675' 205.74mm 8.10 | - | - | ROHS3 Compliant | - | ||
![]() 156-00538 HellermannTyton | 456 |
| Datasheet | 2 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2014 | - | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | - | ||
![]() MRT4LH-L4 Panduit Corp | 103 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 390.089467g | Stainless Steel | - | 2008 | Pan-Steel® | Active | Not Applicable | 538°C | -80°C | Silver | - | 8.5mm | - | - | - | 225 lbs (102.06 kg) | - | Standard, Locking | 4.80 (122.00mm) | - | 4.4mm | 470mm | 0.252 6.40mm | - | 18.5 | 1.542' 469.90mm | - | - | ROHS3 Compliant | - | ||
![]() S30-120-L0 Panduit Corp | 96 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.58 (217.93mm) | UV Resistant | - | - | 0.300 7.62mm | - | 29.5 | 2.461' 750.00mm | - | - | ROHS3 Compliant | - | ||
![]() CTT20R9C2 HellermannTyton | 27 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 13 mm | 20 lbs (9.07 kg) | - | Contour Head Tie | 0.51 (13.00mm) | - | - | 99.9744mm | 0.098 2.50mm | - | 4 | 0.328' 100.00mm 3.93 | - | Unknown | RoHS Compliant | - | ||
![]() 148-00200 HellermannTyton | 2834 |
| Datasheet | 14 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | - | 160.02mm | 0.181 4.60mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | - | RoHS Compliant | - | ||
![]() T18L0HSM4 HellermannTyton | 13 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 55 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 2.17 (55.00mm) | Heat Stabilized | - | 205.1304mm | 0.098 2.50mm | - | 8 | 0.673' 205.00mm 8.07 | - | Unknown | RoHS Compliant | - | ||
![]() HLS1.5S-X6 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 331.122458g | Nylon, Polyethylene | 10 per Pkg | - | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Blue | - | 19.1mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 1.50 (38.10mm) | - | - | 152mm | 0.750 19.05mm | - | 6 | 0.500' 152.40mm 6.00 | - | - | ROHS3 Compliant | - | ||
![]() 157-00286 HellermannTyton | 374 |
| - | 6 Weeks | - | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 300 per Pkg | - | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 0.500 12.70mm | - | - | - | - | - | RoHS Compliant | - |