- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Body Plating | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Material Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18R9C2 HellermannTyton | 22203 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 85.048569g | Polyamide | 100 per Pkg | 2005 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | - | UL | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.86 (22.00mm) | - | 12.7mm | 99.9744mm | 0.096 2.45mm | - | 4 | 0.328' 100.00mm 3.93 | - | - | - | RoHS Compliant | - | - | ||
![]() IT9100-CUV6 Panduit Corp | 230 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 612.3497g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Blue | - | 14.1mm | - | - | - | 100 mm | 124 lbs (56.25 kg) | Blue | Cable Tie, Parallel | 3.94 (100.00mm) | UV Resistant | 7.62mm | 358mm | 0.350 8.89mm | - | 14 | 1.175' 358.14mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLC2S-S10-M30 Panduit Corp | 926 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2013 | PAN-TY® PLC | Active | Not Applicable | 115°C | -40°C | Black | - | 9.5mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.84 (46.74mm) | Heat Stabilized | 4.1mm | 200.7mm | 0.190 4.83mm | - | 8 | 0.658' 200.66mm 7.90 | - | No | - | ROHS3 Compliant | - | - | ||
![]() PLC2S-S10-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2013 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Black | - | 9.5mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.84 (46.74mm) | - | 4.1mm | 200.5584mm | 0.190 4.83mm | - | 8 | 0.658' 200.66mm 7.90 | - | No | - | ROHS3 Compliant | - | - | ||
![]() PLC1.5I-S8-C0 Panduit Corp | 850 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 95.254398g | Nylon | 100 per Pkg | - | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Black | - | 8.5mm | - | - | - | 32 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 1.25 (31.75mm) | Weather Resistant | - | 155mm | 0.135 3.43mm | - | 6 | 0.508' 154.94mm 6.10 | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HLS-15R6 Panduit Corp | 54 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 73.481964g | Nylon | Roll | 1999 | TAK-TY® HLS | Obsolete | Not Applicable | 104°C | -17°C | Blue | - | 19.1mm | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | 2.5mm | 4.572m | 0.750 19.05mm | - | 15' | 15.00' 4.57m | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLT4S-C76 Panduit Corp | 2901 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | 453.59237g | ETFE, Tetrafluoroethylene | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 170°C | -46°C | Blue, Aqua | - | 8.6mm | - | - | - | 102 mm | 50 lbs (22.68 kg) | Blue | Standard, Locking | 4.00 (101.60mm) | Flame Retardant, Radiation Resistant | 6.1mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.217' 370.84mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLT1M-M5 Panduit Corp | 9026 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | Unshielded | 4.6mm | - | - | Not Halogen Free | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | 4 | 0.325' 99.06mm 3.90 | - | - | - | ROHS3 Compliant | - | - | ||
![]() PRT6EH-C100 Panduit Corp | 57 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 1.224699kg | Polypropylene | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | - | 152.4 mm | 90 lbs (40.82 kg) | Black | Lashing, Releasable | 6.00 (152.40mm) | Chemical Resistant, Weather Resistant | - | 564mm | 0.500 12.70mm | - | 22.25 | 1.850' 563.88mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() UGCTC5S-X2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Active | Not Applicable | - | - | Red | - | 27.9mm | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 457mm | 0.850 21.60mm | - | 18 | 1.500' 457.20mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLTFC4S-CP316 Panduit Corp | 118 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 562.454539g | Stainless Steel | 100 per Pkg | 2007 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Black | - | 6.3mm | - | Polyester | - | 12.7 mm | 100 lbs (45.36 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance, UV Resistant | 4.3mm | 362mm | 0.180 4.57mm | - | 14.25 | 1.192' 363.22mm | 250μm | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() MLT4DSH-Q316 Panduit Corp | 64 | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.210184kg | Stainless Steel | 25 per Pkg | 2009 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | - | 19.7mm | - | - | - | - | 1200 lbs (544.32 kg) | - | Double Wrap, Locking | 4.00 (101.60mm) | Corrosion Resistance | 8.8mm | 749mm | 0.625 15.88mm | - | 29.5 | 2.458' 749.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLB3S-M Panduit Corp | 1110 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.267962kg | Nylon | 1000 per Pkg | 1999 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 85°C | - | Natural | - | 8.6mm | - | - | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | 3.00 (76.20mm) | - | 5.6mm | 300mm | 0.190 4.83mm | - | 11.75 | 0.983' 299.72mm 11.80 | - | No | - | ROHS3 Compliant | - | - | ||
![]() PLB2S-C0 Panduit Corp | 1763 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 170.097139g | Nylon | 100 per Pkg | 2005 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 85°C | -40°C | Black | - | 8.1mm | - | - | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | 1.80 (45.72mm) | Weather Resistant | - | 193mm | 0.190 4.83mm | - | 7.5 | 0.633' 193.00mm 7.60 | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLT3H-TL100 Panduit Corp | 34 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polypropylene (PP) | 907.18474g | Nylon, PP, Polypropylene | 250 per Pkg | 2008 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | - | 76 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 3.00 (76.20mm) | Chemical Resistant, Weather Resistant | - | 290mm | 0.300 7.62mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MRT6H-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Metal | Stainless Steel | 625.957471g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | - | 10mm | - | - | - | - | - | - | - | - | - | 5.5mm | 604mm | 7.9mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLT8SH-LP316 Panduit Corp | 203 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 2.267962kg | Stainless Steel | 50 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | 19mm | - | - | - | - | 900 lbs (408.24 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance | 8.5mm | 754mm | 0.630 16.00mm | - | 29.75 | 2.475' 754.38mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLWP1S-D Panduit Corp | 541870 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 671.316708g | Nylon | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | - | - | 132mm | 0.190 4.83mm | - | 5.25 | 0.433' 131.98mm 5.20 | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 5516 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 68.038855g | - | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 25.4mm | 205.74mm | 0.118 3.00mm | - | 8 | 0.675' 205.74mm 8.10 | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLT2I-C0 Panduit Corp | 1374 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 95.254398g | Nylon, Polyamide | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | Unshielded | 6.1mm | - | - | Not Halogen Free | 51 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 4.572mm | 203mm | 0.142 3.61mm | 1.1mm | 8 | 0.667' 203.20mm 8.00 | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |