- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Operating Supply Voltage | ELV | Halogen Free | Wire/Cable Diameter | Hole Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Test Voltage | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBR2M-M2 Panduit Corp | 475000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 498.951607g | Nylon | - | 1000 per Pkg | 2006 | Contour-Ty® CBR | Active | Not Applicable | - | - | Red | 5.3mm | - | - | - | - | - | - | 18 lbs (8.16 kg) | - | Cable Tie, Parallel | 2.00 (50.80mm) | - | - | 5.2832mm | 182.9mm | 0.098 2.50mm | - | 7.25 | 0.600' 182.88mm 7.20 | - | - | ROHS3 Compliant | - | - | ||
![]() 109-00047 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Cable | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2011 | Q Tie | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | - | - | Halogen Free | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | - | Halogen Free, Pre-Lock | - | 210mm | 0.185 4.70mm | - | 8.25 | 0.689' 210.00mm 8.27 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 109-00020 HellermannTyton | 6 |
| Datasheet | 14 Weeks | - | Cable | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Q Tie | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | - | - | - | Halogen Free | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.95 (75.00mm) | - | Halogen Free, Pre-Lock | - | 290mm | 0.185 4.70mm | - | 11.5 | 0.951' 290.00mm 11.42 | - | - | RoHS Compliant | - | - | ||
![]() 156-00553 HellermannTyton | 1813 |
| Datasheet | 2 Weeks | - | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | - | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | - | - | ||
![]() 156-00867 HellermannTyton | 43 |
| Datasheet | 2 Weeks | - | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | - | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | - | - | ||
![]() PLT2I-M55 Panduit Corp | 4814 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | - | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green, Fluorescent | 6.1mm | - | - | - | - | 51 mm | - | 40 lbs (18.14 kg) | Green | Standard, Locking | 2.00 (50.80mm) | - | - | 4.572mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLT1.5I-C3 Panduit Corp | 1333 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | - | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | 6.1mm | - | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | - | ||
![]() 790 3M | 40 |
| Datasheet | - | - | Cable, External | Adhesive Back, Mounting Base | - | Plastic | 7.062433kg | - | - | 100 per Pkg | - | - | Discontinued | Not Applicable | - | - | Natural | - | - | 12V | - | - | - | - | - | - | Standard, Locking | 1.75 (44.45mm) | 9V | - | 1.5mm | 88.9mm | 1.000 25.40mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | RoHS Compliant | - | - | ||
![]() RKWR-2L-OR Essentra Components | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | - | Roll | 2013 | Richco, RKWR | Active | 1 (Unlimited) | - | - | Orange | - | - | - | - | - | - | - | - | - | Hook and Loop - Strip | Variable | - | - | - | 22.86m | 1.000 25.40mm | - | 75' | 75.00' 22.86m | - | - | RoHS Compliant | - | - | ||
![]() 109-00091 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Cable | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Q Tie | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | - | - | - | Halogen Free | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.57 (40.00mm) | - | Halogen Free, Pre-Lock | - | 155mm | 0.102 2.60mm | - | 6 | 0.509' 155.00mm 6.10 | - | - | RoHS Compliant | - | - | ||
![]() RKWR-1L-W Essentra Components | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | - | Roll | 2013 | Richco, RKWR | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | - | - | - | Hook and Loop - Strip | Variable | - | - | - | 22.86m | 0.750 19.05mm | - | 75' | 75.00' 22.86m | - | - | RoHS Compliant | - | - | ||
![]() T50SD60HSH4 HellermannTyton | In Stock | - | - | 2 Weeks | - | - | Push Mount, Cupped Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.22 (31.00mm) | - | Heat Stabilized | - | 160.02mm | 0.201 5.10mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | - | RoHS Compliant | - | - | ||
![]() 801536W WH032 Alpha Wire | 2716 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Microcrystalline Wax Finish | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | - | 15 lbs (6.80 kg) | - | Cable Lacing | Variable | - | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.050 1.27mm | - | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | - | - | ||
![]() 150-77940 HellermannTyton | 22 |
| Datasheet | 11 Weeks | - | Cable | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | - | 500 per Pkg | 2013 | - | Active | 1 (Unlimited) | 110°C | -40°C | Black | - | - | - | - | - | 31 mm | 7.1 mm | 30 lbs (13.61 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | Heat Stabilized, Impact Modified, UV Resistant | 13.8mm | 148.1328mm | 0.140 3.56mm | - | 5.75 | 0.486' 148.00mm 5.83 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() T150L9X2 HellermannTyton | 28 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | - | 25 per Pkg | 2005 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | UL | - | - | - | 245 mm | - | 175 lbs (79.40 kg) | - | Standard, Locking | 9.65 (245.00mm) | - | - | - | 819.912mm | 0.350 8.89mm | - | 32.25 | 2.690' 820.00mm | - | Unknown | RoHS Compliant | - | - | ||
![]() CBR2S-M30 Panduit Corp | 2782 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.224699kg | Nylon | - | 1000 per Pkg | 2003 | Contour-Ty® CBR | Active | Not Applicable | 115°C | - | Black | 8.4mm | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 2.00 (50.80mm) | - | Heat Stabilized | 7.112mm | 193mm | 0.190 4.83mm | - | 7.5 | 0.633' 193.00mm 7.60 | No | - | ROHS3 Compliant | - | - | ||
![]() PLWP3H-TL Panduit Corp | 23 |
| Datasheet | 4 Weeks | - | Cable | Push Mount, Winged Arrowhead | 120 | Polyamide (PA66), Nylon 6/6 | 1.242843kg | Nylon | - | 250 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | - | - | 305mm | 0.300 7.62mm | - | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() SG450H-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 766.571105g | Nylon | - | 100 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | 85°C | - | Natural | 15.2mm | - | - | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 5.20 (132.08mm) | - | - | 8.128mm | 471mm | 0.380 9.70mm | 1.73mm | 18.5 | 1.550' 472.44mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1-608694-0 TE Connectivity Raychem Cable Protection | 2620 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 | 100 per Pkg | 2009 | AMP-TY | Active | 1 (Unlimited) | - | - | Black | 4.78mm | UL | - | Compliant | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | - | - | - | 215mm | 0.188 4.78mm | 1.2446mm | 8.5 | 0.707' 215.39mm 8.48 | - | - | RoHS Compliant | - | Not Applicable | ||
![]() PLT2I-C186 Panduit Corp | 8 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polypropylene (PP) | 90.718474g | PP, Polypropylene | - | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | - | Blue | 3.4mm | - | - | - | - | 51 mm | - | 24 lbs (10.89 kg) | Blue | Standard, Locking | 2.00 (50.80mm) | - | Chemical Resistant, Metal Detectable | - | 203mm | 0.135 3.43mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | - |