- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Halogen Free | Thread Size | Wire/Cable Diameter | Hole Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRT5EH-C100 Panduit Corp | 49000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 1.111301kg | Polypropylene | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 115°C | -40°C | Black | 20.3mm | - | - | - | - | - | 90 lbs (40.82 kg) | - | Lashing, Releasable | 5.00 (127.00mm) | Chemical Resistant, Weather Resistant | - | 511mm | 0.500 12.70mm | - | 20 | 1.667' 508.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() T18MR0M4 HellermannTyton | 906 |
| Datasheet | 2 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | - | - | 20 mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.79 (20.00mm) | - | - | 110.0328mm | 0.098 2.50mm | - | 4.25 | 0.361' 110.00mm 4.33 | - | Unknown | RoHS Compliant | - | - | ||
![]() BM4S-D0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.632933kg | Nylon | 500 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | -40°C | Black | 13.2mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 4.00 (101.60mm) | Weather Resistant | 5.588mm | 384mm | 0.185 4.70mm | - | 15 | 1.260' 384.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() CBR1.5M-M0 Panduit Corp | 970000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | - | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | 2.5mm | - | - | - | - | - | 18 lbs (8.16 kg) | - | Cable Tie, Parallel | 1.50 (38.10mm) | Weather Resistant | 5.2832mm | 142mm | 0.098 2.50mm | 1.07mm | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PLF1M-C0 Panduit Corp | 11 | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 63.502932g | Nylon, Polyamide | 100 per Pkg | 1999 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Black | - | - | Not Halogen Free | - | 22 mm | - | 18 lbs (8.16 kg) | Black | Marker Strap/Flag Tie | 0.87 (22.10mm) | Weather Resistant, Write-On Area | 3.9116mm | 109mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T250R0X2 HellermannTyton | 27 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2011 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | - | - | 125 mm | - | 250 lbs (113.40 kg) | - | Standard, Locking | 5.71 (145.00mm) | - | - | 521.208mm | 0.492 12.50mm | - | 20.5 | 1.706' 520.00mm | - | Unknown | RoHS Compliant | - | - | ||
![]() T30MR0C2 HellermannTyton | 1334 |
| Datasheet | 2 Weeks | Screw | Screw Mount, Mounting Hole | 100 | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | - | 32 mm | - | 30 lbs (13.61 kg) | - | Standard, Locking | 1.26 (32.00mm) | - | - | 160.02mm | 0.138 3.50mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() GT.50X115P2 HellermannTyton | 698 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Green | - | - | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 2.63 (66.80mm) | - | - | 279.5016mm | 0.500 12.70mm | - | 11 | 0.917' 279.40mm 11.00 | - | Unknown | RoHS Compliant | - | - | ||
![]() BC2S-S10-C0 Panduit Corp | 2152 |
| - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 226.796213g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | M5 | 51 mm | 5.1 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 4.064mm | 216mm | 0.185 4.70mm | - | 8.5 | 0.709' 216.00mm 8.50 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T120R0H4 HellermannTyton | 29706 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 500 per Pkg | - | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | - | - | 387.096mm | 0.300 7.62mm | - | 15.25 | 1.270' 387.00mm | - | - | RoHS Compliant | - | - | ||
![]() IT50RT9K2 HellermannTyton | 27 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | - | - | - | 44 mm | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.73 (44.00mm) | Labeling Area | 26.416mm | 205.1304mm | 0.185 4.70mm | - | 8 | 0.673' 205.00mm 8.07 | - | Unknown | RoHS Compliant | - | - | ||
![]() PLWP30SC-D30 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 798.322571g | Nylon | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.18 (30.00mm) | Heat Stabilized | 5.588mm | 147mm | 0.190 4.83mm | - | 5.75 | 0.483' 147.32mm 5.80 | - | - | ROHS3 Compliant | - | - | ||
![]() HLB2S-C5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | Nylon, Polyethylene | 100 per Pkg | 2008 | TAK-TY® HLB | Active | Not Applicable | 104°C | -17°C | Green | 19.1mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 1.60 (40.64mm) | Stack-Packed (5 Across, 20 Deep) | - | 177.6984mm | 0.750 19.05mm | - | 7 | 0.584' 178.00mm 7.01 | - | - | ROHS3 Compliant | - | - | ||
![]() UGCTC3S-X5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Active | Not Applicable | - | - | Green | 27.9mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Plenum Rated | - | 305mm | 0.850 21.60mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() S31-175-L Panduit Corp | 494 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 8.98 (228.09mm) | - | - | - | 0.350 8.89mm | - | 30.5 | 2.546' 775.97mm | - | - | ROHS3 Compliant | - | - | ||
![]() RT40R0M4 HellermannTyton | 906 |
| - | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | - | 51 mm | - | 40 lbs (18.14 kg) | - | Standard, Releasable | 2.01 (51.00mm) | - | - | 214.884mm | 0.157 4.00mm | - | 8.5 | 0.705' 215.00mm 8.46 | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 6 |
| Datasheet | 3 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 0m | 384.048mm | 0.180 4.57mm | - | 15 | 1.260' 384.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() HLS1.5S-X10 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 24.94758g | Nylon, Polyethylene | 10 per Pkg | - | TAK-TY® HLS | Active | Not Applicable | 104°C | -17°C | White | 19.1mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 1.50 (38.10mm) | - | - | 152mm | 0.750 19.05mm | - | 6 | 0.500' 152.40mm 6.00 | - | - | ROHS3 Compliant | - | - | ||
![]() 150-55948 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA46), Nylon 4/6 | - | - | 500 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Gray | - | - | - | - | - | - | 30 lbs (13.61 kg) | - | Standard, Locking | 1.34 (34.00mm) | High Temperature | - | 149.9616mm | 0.138 3.50mm | - | 6 | 0.492' 150.00mm 5.91 | - | - | RoHS Compliant | - | - | ||
![]() TTS-75R0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | - | - | Roll | 2012 | Tak-Tape™ | Obsolete | Not Applicable | - | - | Black | - | - | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 0.750 19.05mm | - | 75' | 75.00' 22.86m | - | - | Non-RoHS Compliant | - | - |