- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRT1.5LH-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Metal | Stainless Steel | 249.475832g | Stainless Steel | - | - | - | Active | Not Applicable | 538°C | -80°C | Natural | - | 8.5mm | - | - | - | - | - | - | - | - | 4.4mm | 269mm | 6.4mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() T30LL0C2 HellermannTyton | 8 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 160.571699g | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | UL | - | 80 mm | 30 lbs (13.61 kg) | - | Standard, Locking | 3.15 (80.00mm) | - | 44.45mm | 289.8648mm | 0.138 3.50mm | - | 11.5 | 0.951' 290.00mm 11.42 | - | Unknown | RoHS Compliant | ||
![]() GT.75X152P2 HellermannTyton | 43 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.88 (98.55mm) | - | - | 381mm | 0.750 19.05mm | - | 15 | 1.250' 381.00mm | - | - | RoHS Compliant | ||
![]() AL-06-18-9-C Advanced Cable Ties, Inc. | 27327 |
| Datasheet | 2 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | - | - | 0.095 2.41mm | - | 6.25 | 0.516' 157.15mm 6.19 | - | - | ROHS3 Compliant | ||
![]() BT3S-M30 Panduit Corp | 96000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.054773kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Black | - | 8.1mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | Heat Stabilized | 5.588mm | 305mm | 0.185 4.70mm | - | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | ||
![]() TELS-27 HellermannTyton | 25 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyacetal (POM) | - | - | 10 Heads, 10 Straps | - | EL-TY | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | - | - | - | - | - | Cable Strap, Locking Heads | Variable | - | 12.446mm | 685.8mm | 0.500 12.70mm | - | 27 | 2.250' 685.80mm | - | - | RoHS Compliant | ||
![]() 156-00862 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2013 | - | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | ||
![]() PLT1.5M-M7 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Purple | - | 4.6mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 3.9mm | 142mm | 0.098 2.50mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | ||
![]() BT1.5I-M10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 643.193981g | Nylon | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | White | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | 4.699mm | 155mm | 0.141 3.58mm | - | 6 | 0.508' 154.94mm 6.10 | - | - | ROHS3 Compliant | ||
![]() MLT2H-LP Panduit Corp | 110 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 276.691374g | Stainless Steel | 50 per Pkg | 2003 | Pan-Steel® MLT | Active | Not Applicable | 85°C | -80°C | Silver | Unshielded | 10mm | - | Not Halogen Free | 51 mm | 450 lbs (204.12 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 200mm | 201mm | 0.310 7.87mm | 250μm | 8 | 0.658' 200.66mm 7.90 | - | No SVHC | ROHS3 Compliant | ||
![]() MSC6W63T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 2.011682kg | - | 50 per Pkg | 2003 | Pan-Steel® MS | Active | Not Applicable | - | - | Black | - | - | - | - | - | 800 lbs (362.88 kg) | - | Strapping | 6.00 (152.40mm) | Nylon Coated | - | 618.744mm | 0.500 12.70mm | - | 24.25 | 2.030' 618.74mm | No | - | ROHS3 Compliant | ||
![]() MBS-MR316 Panduit Corp | 645 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | - | - | Bulk | 2004 | Pan-Steel® MBS | Active | Not Applicable | - | - | Silver | - | - | - | - | - | 100 lbs (45.36 kg) | - | Strapping | Variable | - | - | 304.8m | 0.173 4.39mm | - | 1000' | 1000.00' 304.80m | - | - | ROHS3 Compliant | ||
![]() PLM4S-D Panduit Corp | 1279 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 500 per Pkg | 2005 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 19 mm | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 4.00 (101.60mm) | Write-On Area | 5.6mm | 371mm | 0.185 4.70mm | - | 14.5 | 1.217' 370.84mm | - | - | ROHS3 Compliant | ||
![]() PL3M2S-L Panduit Corp | 2047 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 244.939908g | Nylon | 50 per Pkg | 2005 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 45 mm | 50 lbs (22.68 kg) | Natural | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.6mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | ||
![]() 156-00877 HellermannTyton | 6 | - | Datasheet | 2 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | ||
![]() 117-00008 HellermannTyton | 133 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | 4.00 (101.60mm) | Halogen Free, Heat Stabilized | - | 2mm | 0.185 4.70mm | - | 15.5 | 1.296' 395.00mm | - | - | - | ||
![]() 156-00874 HellermannTyton | 28 | - | Datasheet | 2 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | ||
![]() T50R2M4UL HellermannTyton | 906 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Red | - | - | - | - | 50 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | Plenum Rated, UL Rated | - | 202.0824mm | 0.181 4.60mm | - | 8 | 0.663' 202.00mm 7.95 | - | Unknown | RoHS Compliant | ||
![]() PLT4H-TL4Y Panduit Corp | 900 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.533142kg | Nylon | 250 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | 368.808mm | 0.300 7.62mm | - | 14.5 | 1.208' 368.30mm | - | - | ROHS3 Compliant | ||
![]() T30R4M4 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | - | - | 30 lbs (13.61 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | - | 148.1328mm | 0.142 3.61mm | - | 5.75 | 0.486' 148.00mm 5.83 | - | - | RoHS Compliant |