- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3240719 Phoenix Contact | In Stock |
| - | 4 Weeks | Cable | - | - | Nylon, Polyamide | - | - | - | 2014 | - | Active | Not Applicable | 85°C | -40°C | Clear | - | UL | - | - | - | - | - | - | - | - | 540mm | 7.8mm | - | - | - | - | RoHS Compliant | - | ||
![]() IT9115-CUV4A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 580.598234g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Yellow | 14.1mm | - | - | 115 mm | 124 lbs (56.25 kg) | - | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | 7.62mm | 389mm | 0.350 8.89mm | 15.25 | 1.270' 387.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3240725 Phoenix Contact | 34 |
| - | 6 Weeks | Cable | - | - | Stainless Steel | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | 838mm | 7.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() 111-00659 HellermannTyton | 55 |
| Datasheet | 15 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Ethylenterafluorineethylene (ETFE) | - | - | 100 per Pkg | 2013 | - | Active | 1 (Unlimited) | 150°C | -80°C | Blue | - | - | - | 22 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 0.86 (22.00mm) | - | - | 99.9744mm | 0.098 2.50mm | 4 | 0.328' 100.00mm 3.93 | - | Unknown | RoHS Compliant | - | ||
![]() 118-05050 HellermannTyton | 47 | - | Datasheet | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2008 | - | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | - | - | 50 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized | 200mm | 199.9488mm | 0.181 4.60mm | 7.75 | 0.656' 200.00mm 7.87 | - | Unknown | RoHS Compliant | - | ||
![]() 3240825 Phoenix Contact | 34 |
| - | 6 Weeks | Cable | - | - | Stainless Steel | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | 679mm | 4.6mm | - | - | - | - | RoHS Compliant | - | ||
![]() BT3I-C0 Panduit Corp | 74 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 163.293253g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | 6.3mm | - | Not Halogen Free | 76 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 4.699mm | 287mm | 0.141 3.58mm | 11.25 | 0.937' 285.75mm 11.25 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2S-M100 Panduit Corp | 465000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 1.034191kg | Nylon, PP, Polypropylene | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | 47.8 mm | 30 lbs (13.61 kg) | Black | Standard, Locking | 1.88 (47.75mm) | Chemical Resistant, Weather Resistant | - | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | No SVHC | ROHS3 Compliant | - | ||
![]() GT.50X116P2 HellermannTyton | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Blue | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 2.63 (66.80mm) | - | - | 279.5016mm | 0.500 12.70mm | 11 | 0.917' 279.40mm 11.00 | - | Unknown | RoHS Compliant | - | ||
![]() PLT1M-L6-0 Panduit Corp | 13 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237mg | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue, Black Stripe | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PRT4S-M4Y Panduit Corp | 98000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 290.752738g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Yellow | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 4.00 (101.60mm) | - | 8.1mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | - | ||
![]() PLT1M-L5 Panduit Corp | 2923 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() MLT6WLH-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 453.59237g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | 538°C | -80°C | Silver | 8.5mm | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance | - | 521mm | 0.250 6.35mm | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT12EH-C Panduit Corp | 51 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.034533kg | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 20.3mm | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 12.00 (304.80mm) | - | 10.16mm | 1.019m | 0.500 12.70mm | 40 | 3.34' 1.02m | - | - | ROHS3 Compliant | - | ||
![]() 156-00592 HellermannTyton | 4970 |
| Datasheet | 2 Weeks | Clip, Edge | Edge Clip | 100 | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 199.9488mm | 0.181 4.60mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | - | ||
![]() BC2S-S10-D0 Panduit Corp | 1234 |
| - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777g | - | 500 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | - | 215.7984mm | 0.185 4.70mm | 8.5 | 0.709' 216.00mm 8.50 | - | - | ROHS3 Compliant | - | ||
![]() LBT-18-01 Essentra Components | 433 | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2007 | Richco | Active | Not Applicable | - | - | Natural | - | - | - | - | 18 lbs (8.16 kg) | - | Beaded, Locking | 1.40 (35.56mm) | - | - | 149.9616mm | 0.080 2.03mm | 6 | 0.492' 150.00mm 5.91 | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA), Nylon | - | - | 100 per Pkg | - | - | Obsolete | Not Applicable | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | 381mm | 0.300 7.62mm | 15 | 1.250' 381.00mm | - | - | Non-RoHS Compliant | - | ||
![]() GT.75X1805 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | - | - | Active | 1 (Unlimited) | - | - | Green | - | - | - | - | - | - | Hook and Loop - Tie | Variable | - | - | 4.572m | 0.750 19.05mm | 15' | 15.00' 4.57m | - | - | RoHS Compliant | - | ||
![]() CTDL002A Essentra Components | 23 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTDL | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 77 lbs (34.93 kg) | - | Standard, Double Locking | 1.77 (45.00mm) | - | - | 180.1368mm | 0.354 9.00mm | 7 | 0.591' 180.00mm 7.09 | - | - | RoHS Compliant | - |