- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBR3I-M2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2006 | Contour-Ty® CBR | Obsolete | Not Applicable | - | - | Red | 6.8mm | - | - | 40 lbs (18.14 kg) | Cable Tie, Parallel | 3.00 (76.20mm) | - | 6.35mm | 264.2616mm | 0.141 3.58mm | 10.5 | 0.867' 264.16mm 10.40 | No | - | ROHS3 Compliant | ||
![]() T50R10C2 HellermannTyton | 96 |
| Datasheet | 5 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2017 | - | Active | 1 (Unlimited) | 85°C | -40°C | White | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | - | - | 202.0824mm | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | - | - | RoHS Compliant | ||
![]() T150R9X2 HellermannTyton | 52 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | - | 105 mm | 175 lbs (79.40 kg) | Standard, Locking | 4.13 (104.90mm) | - | - | 390.144mm | 0.346 8.80mm | 15.25 | 1.280' 390.00mm | - | Unknown | RoHS Compliant | ||
![]() DT-07-50-GR-C Belden Inc. | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | Bulk | - | Diamond® | Active | Not Applicable | - | - | Green | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.88 (47.75mm) | - | - | - | 0.180 4.57mm | 7.5 | 0.630' 192.02mm 7.56 | - | - | Non-RoHS Compliant | ||
![]() RKWPR-12-13 Essentra Components | 447 |
| Datasheet | 6 Weeks | Screw | Screw Mount, Cross-Cut | Polypropylene Hook, Polyamide Loop | - | - | 10 per Pkg | 2013 | Richco, RKWPR | Active | 1 (Unlimited) | - | - | Black, Maroon | - | - | - | - | Hook and Loop - Tie | - | Plenum Rated | - | 329.184mm | 0.750 19.05mm | 13 | 1.083' 330.00mm | - | - | RoHS Compliant | ||
![]() RKWDG-16-15-BK Essentra Components | 107 |
| Datasheet | 7 Weeks | - | Grommet, Center Mount | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2013 | Richco, RKWD | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | Hook and Loop - Tie | 3.75 (95.25mm) | - | - | 381mm | 1.000 25.40mm | 15 | 1.250' 381.00mm | - | - | RoHS Compliant | ||
![]() RKWDE-12-18-BK Essentra Components | 52 |
| Datasheet | 7 Weeks | - | Grommet, End Mount | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2013 | Richco, RKWD | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | Hook and Loop - Tie | 4.25 (107.95mm) | - | - | 417.576mm | 0.750 19.05mm | 16.5 | 1.378' 420.00mm | - | - | RoHS Compliant | ||
![]() GT.50X64P2 HellermannTyton | 637 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | 40 lbs (18.14 kg) | Hook and Loop - Tie | 1.00 (25.40mm) | - | - | 152.4mm | 0.500 12.70mm | 6 | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | ||
![]() 111-01560 HellermannTyton | 133 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | Polyamide (PA12), Nylon 12 | - | - | 100 per Pkg | - | - | Active | Not Applicable | - | - | Black | - | - | - | 45 lbs (20.41 kg) | Standard, Locking | 1.97 (50.00mm) | Chemical Resistant, UV Resistant | - | - | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | - | - | RoHS Compliant | ||
![]() 111-01563 HellermannTyton | 127 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | Polyamide (PA12), Nylon 12 | - | - | 100 per Pkg | - | - | Active | Not Applicable | - | - | Black | - | - | - | 45 lbs (20.41 kg) | Standard, Locking | 5.28 (134.00mm) | Chemical Resistant, UV Resistant | - | - | 0.193 4.91mm | 18.5 | 1.534' 467.60mm | - | - | RoHS Compliant | ||
![]() MLT2.7WH-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Stainless Steel 304 | 1.485515kg | Stainless Steel | 250 per Pkg | - | Pan-Steel® Wave-Ty™ | Active | Not Applicable | - | - | Silver | 10mm | - | - | 450 lbs (204.12 kg) | Standard, Locking | 2.70 (68.60mm) | - | 5.5mm | 259mm | 0.310 7.87mm | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | ||
![]() PL3M2S-D0 Panduit Corp | 515 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 2.38136kg | Nylon | 500 per Pkg | 2005 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Black | - | Not Halogen Free | - | 50 lbs (22.68 kg) | Marker Strap/Flag Tie | 1.75 (44.45mm) | Weather Resistant, Write-On Area | 5.588mm | 188mm | 0.185 4.70mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | ||
![]() PLT4S-M3 Panduit Corp | 18906 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | 8.6mm | - | - | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | ||
![]() T150R0X2 HellermannTyton | 119 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | 105 mm | 175 lbs (79.40 kg) | Standard, Locking | 4.13 (104.90mm) | - | - | 390.144mm | 0.346 8.80mm | 15.25 | 1.280' 390.00mm | - | Unknown | RoHS Compliant | ||
![]() T120R0PPK2 HellermannTyton | 727 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | Polypropylene (PP) | - | - | 50 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 60 lbs (27.22 kg) | Standard, Locking | 4.13 (104.90mm) | - | - | 390.144mm | 0.300 7.62mm | 15.25 | 1.280' 390.00mm | - | - | RoHS Compliant | ||
![]() RKWR-3-W Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | - | - | Roll | 2013 | Richco, RKWR | Active | 1 (Unlimited) | - | - | White | - | - | - | - | Hook and Loop - Strip | Variable | - | - | 4.572m | 0.500 12.70mm | 15' | 15.00' 4.57m | - | - | RoHS Compliant | ||
![]() RKWR-2-GN Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | - | - | Roll | 2013 | Richco, RKWR | Active | - | - | - | Green | - | - | - | - | Hook and Loop - Strip | Variable | - | - | 4.572m | 1.000 25.40mm | 15' | 15.00' 4.57m | - | - | RoHS Compliant | ||
![]() 1-2-100-SJ4570 3M (TC) | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T50MI9M4 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Screw | Screw Mount, Mounting Hole | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 3.35 (85.00mm) | - | - | 313.944mm | 0.185 4.70mm | 12.5 | 1.033' 315.00mm | - | - | RoHS Compliant | ||
![]() 126-00041 HellermannTyton | 186 |
| Datasheet | 2 Weeks | - | Push Mount, Winged Arrowhead | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | 18 lbs (8.16 kg) | Standard, Locking | 0.86 (22.00mm) | - | - | 113.0808mm | 0.098 2.50mm | 4.5 | 0.371' 113.00mm 4.45 | - | - | RoHS Compliant |