- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-00868 HellermannTyton | In Stock | - | - | 2 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA), Nylon | - | - | 500 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | 18 lbs (8.16 kg) | Standard, Locking | 0.79 (20.00mm) | Heat Stabilized | - | 99.9744mm | - | 4 | 0.328' 100.00mm 3.93 | - | RoHS Compliant | ||
![]() CTRL004A Essentra Components | 23 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTRL | Active | 1 (Unlimited) | - | - | Natural | - | - | 250 lbs (113.40 kg) | Lashing, Locking | 5.51 (140.00mm) | - | - | 490.728mm | 0.504 12.80mm | 19.25 | 1.608' 490.00mm | - | RoHS Compliant | ||
![]() CTRL003A Essentra Components | 23 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTRL | Active | 1 (Unlimited) | - | - | Natural | - | - | 250 lbs (113.40 kg) | Lashing, Locking | 4.57 (116.00mm) | - | - | 414.528mm | 0.504 12.80mm | 16.25 | 1.362' 415.00mm | - | RoHS Compliant | ||
![]() PRA2S-A-C Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive, Base | Adhesive Back, Mounting Base | - | Polyamide (PA66), Nylon 6/6 | 272.15545g | Nylon | 100 per Pkg | 2004 | PRA | Active | Not Applicable | 85°C | -40°C | Natural | 22.9mm | - | 50 lbs (22.68 kg) | Standard, Releasable | 1.85 (46.99mm) | - | - | 25.4mm | 0.190 4.83mm | 8.5 | 0.709' 216.00mm 8.50 | - | ROHS3 Compliant | ||
![]() UGCTE5S-X10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | 125°C | -55°C | White | 27.9mm | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 475mm | 0.850 21.60mm | 18.75 | 1.558' 474.98mm | No | ROHS3 Compliant | ||
![]() UCT5S-X5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2011 | Ultra-Cinch™ | Obsolete | Not Applicable | 125°C | -55°C | Green | 27.9mm | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 5.00 (127.00mm) | Low Profile, Nylon Cinch Ring | - | 457mm | 0.085 2.16mm | 18 | 1.500' 457.20mm | No | ROHS3 Compliant | ||
![]() RKWR-2L-YL Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | 2013 | Richco, RKWR | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 1.000 25.40mm | 75' | 75.00' 22.86m | - | RoHS Compliant | ||
![]() RKWR-1L-OR Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | 2013 | Richco, RKWR | Active | 1 (Unlimited) | - | - | Orange | - | - | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 0.750 19.05mm | 75' | 75.00' 22.86m | - | RoHS Compliant | ||
![]() MLT4WH-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 200 | Stainless Steel 304 | 2.041166kg | Stainless Steel | 250 per Pkg | 2012 | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | - | - | Silver | 10mm | - | 450 lbs (204.12 kg) | Standard, Locking | 4.00 (101.60mm) | - | 5.5mm | 362mm | 0.310 7.87mm | 14.25 | 1.192' 363.22mm | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA), Nylon | - | - | 500 per Pkg | - | - | Obsolete | Not Applicable | - | - | Black | - | - | 120 lbs (54.43 kg) | Standard, Locking | 4.00 (101.60mm) | - | - | 381mm | 0.300 7.62mm | 15 | 1.250' 381.00mm | - | Non-RoHS Compliant | ||
![]() T18S0HSM4 HellermannTyton | 6 |
| Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | 18 lbs (8.16 kg) | Standard, Locking | 0.63 (16.00mm) | Heat Stabilized | - | 82.9056mm | 0.090 2.29mm | 3.25 | 0.272' 83.00mm 3.27 | - | RoHS Compliant | ||
![]() SSPM2.5HP-TL300 Panduit Corp | 482 |
| Datasheet | 4 Weeks | Cable | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 250 per Pkg | - | STA-STRAP® SSPM | Active | Not Applicable | 100°C | -40°C | Black | - | - | 120 lbs (54.43 kg) | Standard, Locking | 2.76 (70.00mm) | Centering Pilot, Heat Stabilized, Weather Resistant | 6.3mm | 257mm | 0.300 7.62mm | 10 | 0.842' 256.54mm 10.10 | No | ROHS3 Compliant | ||
![]() CTRL005A Essentra Components | 22 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTRL | Active | 1 (Unlimited) | - | - | Natural | - | - | 250 lbs (113.40 kg) | Lashing, Locking | 6.73 (171.00mm) | - | - | 591.312mm | 0.504 12.80mm | 25.25 | 1.936' 590.00mm | - | RoHS Compliant | ||
![]() RKW-12-15-GY Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | 2013 | Richco, RKW | Active | 1 (Unlimited) | - | - | Gray | - | - | - | Hook and Loop - Tie | - | - | - | 381mm | 0.750 19.05mm | 15 | 1.250' 381.00mm | - | RoHS Compliant | ||
![]() RKWDM-16-24-OR Essentra Components | In Stock | - | Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2013 | Richco, RKWDM | Active | 1 (Unlimited) | - | - | Orange | - | - | - | Hook and Loop - Tie | - | Metal Buckle | - | 609.6mm | 1.000 25.40mm | 24 | 2.000' 609.60mm | - | RoHS Compliant | ||
![]() UCT3S-X2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2011 | Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Red | 27.9mm | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 3.00 (76.20mm) | Low Profile, Nylon Cinch Ring | - | 304.8mm | 0.085 2.16mm | 12 | 1.000' 304.80mm | No | ROHS3 Compliant | ||
![]() UGCTE3S-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Gray | 27.9mm | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 3.00 (76.20mm) | Plenum Rated | - | 305mm | 0.850 21.60mm | 12 | 1.000' 304.80mm | No | ROHS3 Compliant | ||
![]() 1-3-100-SJ4570 3M (TC) | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RKWR-1L-GN Essentra Components | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | 2013 | Richco, RKWR | Active | 1 (Unlimited) | - | - | Green | - | - | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 0.750 19.05mm | 75' | 75.00' 22.86m | - | RoHS Compliant | ||
![]() 3240755 Phoenix Contact | 434 |
| - | 9 Weeks | Cable | - | - | Polyamide | - | - | - | - | - | Active | Not Applicable | - | - | Clear | - | UL | - | - | - | - | - | 290mm | 3.6mm | - | - | - | RoHS Compliant |