- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 111-12300 HellermannTyton | 1527 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 300 | Polyamide (PA66), Nylon 6/6 | - | - | 300 per Pkg | 2015 | - | Active | 1 (Unlimited) | 110°C | -40°C | Black | - | - | - | - | 120 lbs (54.43 kg) | Standard, Locking | 2.25 (57.15mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 231.0384mm | 0.500 12.70mm | - | 9 | 0.758' 231.14mm 9.10 | - | - | RoHS Compliant | - | ||
![]() PLT1M-L6 Panduit Corp | 6955 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue | 4.7mm | - | - | - | 18 lbs (8.16 kg) | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() MLTFC6EH-LP316 Panduit Corp | 88 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 1.181608kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Black | 15.7mm | - | - | - | 300 lbs (136.08 kg) | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance, UV Resistant | 6.3mm | 594mm | 0.500 12.70mm | - | 23.5 | 1.950' 594.36mm | - | - | ROHS3 Compliant | - | ||
![]() BT-2-10-YL Essentra Components | 2706 |
| Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | 1000 per Pkg | 2011 | Richco, BT | Active | Not Applicable | - | - | Yellow | - | - | - | - | - | Beaded, Releasable | 0.56 (14.29mm) | - | - | 63.3984mm | 0.060 1.52mm | - | 2.5 | 0.208' 63.50mm 2.50 | - | - | RoHS Compliant | Lead Free | ||
![]() AL-21-50-0-C Advanced Cable Ties, Inc. | 1806 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 5.08 (129.00mm) | UV Resistant | - | - | 0.185 4.70mm | - | 18 | 1.490' 454.03mm | - | - | ROHS3 Compliant | - | ||
![]() AL-04-18-3-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | MS3367 | Active | 1 (Unlimited) | - | - | Orange | - | - | - | - | 18 lbs (8.16 kg) | Standard, Locking | 0.88 (22.35mm) | - | - | - | 0.095 2.41mm | - | 4.25 | 0.344' 105.00mm 4.13 | - | - | ROHS3 Compliant | - | ||
![]() PLC4S-S10-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 2.94835kg | Nylon | 1000 per Pkg | 2013 | PAN-TY® PLC | Active | Not Applicable | 115°C | -40°C | Black | 9.5mm | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized | 5.6mm | 381mm | 0.190 4.83mm | - | 15 | 1.250' 381.00mm | No | - | ROHS3 Compliant | - | ||
![]() T150M9X2 HellermannTyton | 27 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2005 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | UL | - | 150 mm | 175 lbs (79.40 kg) | Standard, Locking | 5.91 (150.00mm) | - | - | 530.352mm | 0.350 8.89mm | - | 20.75 | 1.739' 530.00mm | - | Unknown | RoHS Compliant | - | ||
![]() MLT12EH15-Q316 Panduit Corp | 6 |
| Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | - | Stainless Steel 316 | - | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Natural | 12.7mm | - | - | - | 700 lbs (317.52 kg) | Standard, Locking | 12.01 (305.00mm) | Corrosion Resistance | - | 1.072m | 0.500 12.70mm | - | 42.25 | 3.52' 1.07m | - | - | ROHS3 Compliant | - | ||
![]() SST8H-D30 Panduit Corp | 48500 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 4.835295kg | Nylon | 500 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 115°C | -40°C | Black | 7.6mm | - | - | - | 120 lbs (54.43 kg) | Standard, Locking | 8.00 (203.20mm) | 2-Piece Design, Heat Stabilized | - | 699mm | 0.300 7.62mm | - | 27.5 | 2.292' 698.50mm | - | - | ROHS3 Compliant | - | ||
![]() PLM1M-M8 Panduit Corp | 1010 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Gray | 24.9mm | - | - | - | 18 lbs (8.16 kg) | Marker Strap/Flag Tie | 0.75 (19.05mm) | Write-On Area | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | No | - | ROHS3 Compliant | - | ||
![]() PLT3EH-NB-C0 Panduit Corp | 254 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 916.256587g | Nylon | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Black | 20.3mm | - | - | - | 250 lbs (113.40 kg) | Lashing, Locking | 3.30 (83.82mm) | No Buckle, Weather Resistant | 10.2mm | 310mm | 0.500 12.70mm | - | 12.25 | 1.017' 310.00mm | No | - | ROHS3 Compliant | - | ||
![]() T120S9K2 HellermannTyton | 943 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | 2008 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | - | - | 55 mm | 120 lbs (54.43 kg) | Standard, Locking | 2.17 (55.00mm) | - | - | 224.9424mm | 0.300 7.62mm | - | 8.75 | 0.738' 225.00mm 8.86 | - | Unknown | RoHS Compliant | - | ||
![]() 126-00015 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Cable | Push Mount, Cupped Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2007 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.18 (30.00mm) | Heat Stabilized | - | 160.02mm | 0.197 5.00mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | - | RoHS Compliant | - | ||
![]() 157-00401 HellermannTyton | 6 |
| Datasheet | 6 Weeks | Stud | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 300 per Pkg | 2013 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | Standard, Locking | 3.25 (82.55mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 323.088mm | 0.500 12.70mm | - | 12.75 | 1.058' 322.58mm | - | - | RoHS Compliant | - | ||
![]() PLT1M-L4Y Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | 4.6mm | - | - | - | 18 lbs (8.16 kg) | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() CBR4I-M0 Panduit Corp | 66 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.814369kg | Nylon | 1000 per Pkg | 2005 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | 3.6mm | - | - | - | 40 lbs (18.14 kg) | Cable Tie, Parallel | 4.00 (101.60mm) | Weather Resistant | 6.35mm | 345mm | 0.141 3.58mm | 1.32mm | 13.5 | 1.133' 345.44mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSC4H-S25-D Panduit Corp | 829 |
| - | 4 Weeks | Clamp | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 500 per Pkg | 2005 | STA-STRAP® SSC | Active | Not Applicable | 85°C | -40°C | Natural | 7.6mm | - | - | - | 120 lbs (54.43 kg) | Standard, Releasable | 4.00 (101.60mm) | - | - | 395mm | 0.300 7.62mm | - | 15.5 | 1.299' 396.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLC4H-S25-TL Panduit Corp | 613 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 1.664684kg | Nylon | 250 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Natural | 12.7mm | - | M6 | - | 120 lbs (54.43 kg) | Standard, Locking | 4.00 (101.60mm) | - | 6.731mm | 384mm | 0.300 7.62mm | - | 15 | 1.260' 384.00mm | - | - | ROHS3 Compliant | - | ||
![]() T40L9C2 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | UL | - | 105 mm | 40 lbs (18.14 kg) | Standard, Locking | 4.13 (104.90mm) | - | - | 371.856mm | 0.157 4.00mm | - | 14.5 | 1.214' 370.00mm | - | Unknown | RoHS Compliant | - |