- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT1M-M7 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 271.248266g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Purple | - | 4.4mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | - | 3.9624mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | ||
![]() T50R1C2 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | 85°C | -40°C | Brown | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | - | - | 202.0824mm | 0.181 4.60mm | - | 8 | 0.663' 202.00mm 7.95 | - | - | RoHS Compliant | ||
![]() BT4LH-TL Panduit Corp | 2234 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.156661kg | Nylon | 250 per Pkg | 2002 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | - | 13.2mm | - | 102 mm | 120 lbs (54.43 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 8.128mm | 378mm | 0.275 7.00mm | - | 15 | 1.242' 378.46mm | No | No SVHC | ROHS3 Compliant | ||
![]() PLT8LH-L0 Panduit Corp | 14 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 11.339809g | Nylon | 50 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 12.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.00 (203.20mm) | Weather Resistant | 8.26mm | 701mm | 0.300 7.62mm | - | 27.5 | 2.300' 701.04mm | - | - | ROHS3 Compliant | ||
![]() 109-00107 HellermannTyton | 11 | - | Datasheet | 14 Weeks | Cable | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Q Tie | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | - | Halogen Free | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.95 (75.00mm) | Halogen Free, Pre-Lock | - | 290mm | 0.185 4.70mm | - | 11.5 | 0.951' 290.00mm 11.42 | - | - | RoHS Compliant | ||
![]() MRT2.5DS-C4 Panduit Corp | In Stock | - | Datasheet | - | Cable | Free Hanging (In-Line) | - | Stainless Steel 304 | 576.06231g | Stainless Steel | - | - | Pan-Steel® | Obsolete | Not Applicable | 538°C | -80°C | Silver | - | 20.7mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 2.87 (73.00mm) | - | 4.4mm | 526mm | 0.181 4.60mm | - | 22 | 1.808' 551.00mm | - | - | ROHS3 Compliant | ||
![]() CTT60R0HSM4 HellermannTyton | 65743 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | - | Active | 1 (Unlimited) | 125°C | -40°C | Black | - | - | - | - | 60 lbs (27.22 kg) | - | Contour Head Tie | 1.77 (45.00mm) | Heat Stabilized | - | 205.1304mm | 0.185 4.70mm | - | 8 | 0.673' 205.00mm 8.07 | - | - | RoHS Compliant | ||
![]() RKWDA-16-48-BK Essentra Components | 70 |
| Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2013 | Richco, RKWDA | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Tie | 14.38 (365.25mm) | - | - | 1.2192m | 1.000 25.40mm | - | 48 | 4.00' 1.22m | - | - | RoHS Compliant | ||
![]() 3240822 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Cable | - | - | Stainless Steel | - | - | - | - | - | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | - | - | - | 259mm | 4.6mm | - | - | - | - | - | RoHS Compliant | ||
![]() PLT2S-MP Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.428816kg | Nylon | 1000 per Box | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.6mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | ||
![]() T30R1M4 HellermannTyton | 6 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Brown | - | - | - | - | 30 lbs (13.61 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | - | 148.1328mm | 0.142 3.61mm | - | 5.75 | 0.486' 148.00mm 5.83 | - | - | RoHS Compliant | ||
![]() HLTP3I-X0 Panduit Corp | 115 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | 41.276906g | Nylon, Polypropylene | Bulk | 2008 | TAK-TY® HLTP | Active | Not Applicable | 50°C | -18°C | Black | - | 25.4mm | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.20 (81.28mm) | Plenum Rated | - | 305mm | 0.500 12.70mm | - | 12 | 1.000' 304.80mm | - | No SVHC | ROHS3 Compliant | ||
![]() XCTV12 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Bulk | - | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | Hook and Loop - Tie | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3240837 Phoenix Contact | 77 |
| Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Active | Not Applicable | 105°C | -40°C | Black | - | - | - | - | - | - | Standard, Locking | 3.94 (100.00mm) | Halogen Free, UV Resistant, Weather Resistant | - | 365mm | 0.307 7.80mm | - | 14.25 | 1.198' 365.00mm | - | - | RoHS Compliant | ||
![]() T50R4C2 HellermannTyton | 6 |
| Datasheet | 5 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | 85°C | -40°C | Yellow | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | - | - | 202.0824mm | 0.181 4.60mm | - | 8 | 0.663' 202.00mm 7.95 | - | - | RoHS Compliant | ||
![]() MLT2.7WH-LP Panduit Corp | 133 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 315.246725g | Stainless Steel | 50 per Pkg | - | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -40°C | Silver | Unshielded | - | Not Halogen Free | - | 450 lbs (204.12 kg) | - | Standard, Locking | 2.70 (68.60mm) | - | - | 259mm | 0.310 7.87mm | 250μm | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | ||
![]() 802534B BK032 Alpha Wire | 117 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Microcrystalline Wax Finish | - | - | Roll | 2006 | FIT® | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 25 lbs (11.34 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.060 1.52mm | - | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | ||
![]() T30LL0HSM4 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 80 mm | 30 lbs (13.61 kg) | - | Standard, Locking | 3.15 (80.00mm) | Heat Stabilized | - | 289.8648mm | 0.138 3.50mm | - | 11.5 | 0.951' 290.00mm 11.42 | - | Unknown | RoHS Compliant | ||
![]() MLT4WLH-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 317.514687g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance | - | 362mm | 0.250 6.35mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | ||
![]() MLT2.7WS-LP316 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 90.718474g | Stainless Steel | 50 per Pkg | - | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 2.70 (68.60mm) | Corrosion Resistance | - | 259mm | 0.180 4.57mm | - | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant |