- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT1M-L8-4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Slate, Yellow Stripe | 4.7mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | ROHS3 Compliant | ||
![]() WIT-30RRA-4-M Essentra Components | 1273 | - | Datasheet | 4 Weeks | - | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2009 | Richco, WIT-30RRA | Active | 1 (Unlimited) | - | - | Natural | - | - | - | 30 lbs (13.61 kg) | - | Standard, Releasable | 1.25 (31.75mm) | - | - | 160.3248mm | 0.141 3.58mm | 6.25 | 0.526' 160.30mm 6.31 | - | RoHS Compliant | ||
![]() PLT5H-L Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 127 | Polyamide (PA66), Nylon 6/6 | 458.128294g | Nylon, Polyamide | 50 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 14.2mm | - | 127 mm | 175 lbs (79.40 kg) | Natural | Standard, Locking | 5.00 (127.00mm) | - | 8.6mm | 450mm | 0.350 8.89mm | 17.75 | 1.476' 450.00mm | No SVHC | ROHS3 Compliant | ||
![]() T50R0UVM4 HellermannTyton | 906 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | 50 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | UV Resistant | - | 202.0824mm | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | Unknown | RoHS Compliant | ||
![]() S30-120-L Panduit Corp | 276 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.58 (217.93mm) | - | - | - | 0.300 7.62mm | 29.5 | 2.461' 750.00mm | - | ROHS3 Compliant | ||
![]() T30R3C2 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2006 | - | Active | 1 (Unlimited) | 85°C | -40°C | Orange | - | - | - | 30 lbs (13.61 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | - | 148.1328mm | 0.142 3.61mm | 5.75 | 0.486' 148.00mm 5.83 | - | RoHS Compliant | ||
![]() MRT6S-C4 Panduit Corp | 57 |
| Datasheet | 4 Weeks | - | - | Metal | Stainless Steel | 607.813776g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 6.1mm | - | - | - | - | - | - | - | 4.4mm | 604mm | 4.4mm | - | - | - | ROHS3 Compliant | ||
![]() MLT8DEH-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.251915kg | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | 16.1mm | - | - | 800 lbs (362.88 kg) | - | Double Wrap, Locking | 8.00 (203.20mm) | - | 6.6mm | 1.359m | 0.500 12.70mm | 4.5' | 4.46' 1.36m | - | ROHS3 Compliant | ||
![]() PLC2H-S25-TL30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 1.07955kg | Nylon | 250 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 115°C | -40°C | Black | 12.7mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | - | 229mm | 0.300 7.62mm | 9 | 0.750' 228.60mm 9.00 | - | ROHS3 Compliant | ||
![]() GT.50X112P2 HellermannTyton | 831 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Red | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 2.63 (66.80mm) | - | - | 279.5016mm | 0.500 12.70mm | 11 | 0.917' 279.40mm 11.00 | Unknown | RoHS Compliant | ||
![]() LC162 BK088 Alpha Wire | 165 | - | Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyester, Microcrystalline Wax Finish | - | - | Roll | 2005 | FIT® LC | Active | 1 (Unlimited) | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Acid Resistant, Chemical Resistant, Flame Resistant, Fungus Resistant | - | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | - | ROHS3 Compliant | ||
![]() T50R8M4 HellermannTyton | 1214 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Gray | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | - | - | 202.0824mm | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | - | RoHS Compliant | ||
![]() BT6LH-C69 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Ivory | 7mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 6.00 (152.40mm) | Flame Retardant | - | 538mm | 0.275 7.00mm | 21.25 | 1.767' 538.48mm | - | ROHS3 Compliant | ||
![]() T120RDH0K2 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | 2014 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | 50.8 mm | 120 lbs (54.43 kg) | - | Double Head, Locking | - | - | - | 399.288mm | 0.300 7.62mm | 15.75 | 1.308' 398.78mm | Unknown | RoHS Compliant | ||
![]() PLF1MA-C4Y Panduit Corp | 63 | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon, Polyamide | 100 per Pkg | 1999 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Yellow | 2.5mm | Not Halogen Free | 22 mm | 18 lbs (8.16 kg) | Yellow | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 130mm | 130mm | 0.098 2.50mm | 5 | 0.425' 129.54mm 5.10 | No SVHC | ROHS3 Compliant | ||
![]() 109-00024 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Q Tie | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | Halogen Free | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.76 (70.00mm) | Halogen Free, Pre-Lock | - | 300mm | 0.303 7.70mm | 11.75 | 0.984' 300.00mm 11.81 | - | RoHS Compliant | ||
![]() 109-00053 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Cable | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Q Tie | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | Halogen Free | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.76 (70.00mm) | Halogen Free, Pre-Lock | - | 300mm | 0.303 7.70mm | 11.75 | 0.984' 300.00mm 11.81 | - | RoHS Compliant | ||
![]() T120L0UVK2 HellermannTyton | 6 |
| Datasheet | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | 225 mm | 120 lbs (54.43 kg) | - | Standard, Locking | 8.86 (225.00mm) | UV Resistant | - | 758.952mm | 0.300 7.62mm | 30 | 2.493' 760.00mm | Unknown | RoHS Compliant | ||
![]() 156-00882 HellermannTyton | 1130 |
| Datasheet | 2 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2013 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | Heat Stabilized | - | 203.3016mm | 0.181 4.60mm | 8 | 0.667' 203.20mm 8.00 | - | RoHS Compliant | ||
![]() S24-175-L0 Panduit Corp | 816 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 7.00 (177.80mm) | UV Resistant | - | - | 0.350 8.89mm | 24 | 2.002' 610.11mm | - | ROHS3 Compliant |