- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | ELV | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT-5-10-RD Essentra Components | 149 | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | - | 1000 per Pkg | 2011 | Richco, BT | Active | Not Applicable | - | - | Red | - | - | - | - | - | - | Beaded, Releasable | 1.25 (31.75mm) | - | - | 127.1016mm | 0.060 1.52mm | - | 5 | 0.417' 127.00mm 5.00 | - | - | RoHS Compliant | Lead Free | ||
![]() MRT4S-C4 Panduit Corp | 23 |
| Datasheet | 4 Weeks | - | - | - | Metal | Stainless Steel | 467.200141g | Stainless Steel | - | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 6.1mm | - | - | - | - | - | - | - | - | 4.4mm | 447mm | 4.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRT5EH-C0 Panduit Corp | 1333 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.487783kg | - | - | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | - | Not Halogen Free | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 5.00 (127.00mm) | Weather Resistant | - | 511mm | 0.500 12.70mm | - | 20 | 1.677' 511.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-C7 Panduit Corp | 98000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon, Polyamide | - | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Purple | 8mm | - | - | 47 mm | 50 lbs (22.68 kg) | Violet | Standard, Locking | 1.88 (47.75mm) | - | 5.6mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 111-85519 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | - | - | Active | Not Applicable | 85°C | -40°C | Natural | - | - | Halogen Free | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.63 (16.00mm) | Heat Stabilized | - | 100mm | 0.098 2.50mm | - | 4 | 0.328' 100.00mm 3.94 | - | - | RoHS Compliant | - | ||
![]() SG150I-M Panduit Corp | 906 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 666.780784g | Nylon | - | 1000 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | 85°C | - | Natural | 7.8mm | - | - | 38 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 1.50 (38.10mm) | - | 4.5mm | 157mm | 0.168 4.30mm | 1.02mm | 6.25 | 0.517' 157.58mm 6.20 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BT2LH-L Panduit Corp | 74 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 172.365101g | Nylon | - | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 13.2mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 8.128mm | 221mm | 0.275 7.00mm | - | 8.75 | 0.725' 220.98mm 8.70 | - | - | ROHS3 Compliant | - | ||
![]() PLT3I-M4Y Panduit Corp | 6 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | - | 1000 per Pkg | 2015 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | - | 290mm | 0.145 3.68mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 156-00537 HellermannTyton | 14 |
| Datasheet | 2 Weeks | - | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | - | ||
![]() T18R1-4K2 HellermannTyton | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 50 per Pkg | - | - | Obsolete | 1 (Unlimited) | - | - | Brown, Yellow Stripe | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.86 (22.00mm) | - | - | 99.9744mm | 0.096 2.45mm | - | 4 | 0.328' 100.00mm 3.93 | - | - | RoHS Compliant | - | ||
![]() LC132 WH088 Alpha Wire | 2396 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Synthetic Rubber Finish | - | - | - | Roll | 2005 | FIT® LC | Active | 1 (Unlimited) | - | - | White | - | - | - | - | 50 lbs (22.68 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Acid Resistant, Chemical Resistant, Flame Resistant, Fungus Resistant | - | - | 0.085 2.16mm | - | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | - | ||
![]() 2-160967-1 TE Connectivity Raychem Cable Protection | 23 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 | 100 per Pkg | 2004 | AMP-TY | Active | 1 (Unlimited) | - | - | Natural | 4.6mm | Compliant | - | - | - | - | Standard, Locking | 0.83 (21.00mm) | - | 3.8mm | 98mm | 0.098 2.50mm | 990.6μm | 3.75 | 0.322' 98.00mm 3.86 | - | - | RoHS Compliant | Not Applicable | ||
![]() S24-120-L0 Panduit Corp | 80 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 6.69 (170.00mm) | UV Resistant | - | - | 0.300 7.62mm | - | 23.5 | 1.968' 599.95mm | - | - | ROHS3 Compliant | - | ||
![]() AL-04-18-0-C Advanced Cable Ties, Inc. | 72013 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | - | MS3367 | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.88 (22.35mm) | UV Resistant | - | - | 0.095 2.41mm | - | 4.25 | 0.344' 105.00mm 4.13 | - | - | ROHS3 Compliant | - | ||
![]() 111-85881 HellermannTyton | In Stock | - | Datasheet | 30 Weeks | - | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | - | - | Active | Not Applicable | - | - | Black | - | - | - | - | 30 lbs (13.61 kg) | - | Standard, Locking | 1.38 (35.00mm) | 2-Piece Design, Heat Stabilized | - | - | 0.142 3.61mm | - | 6 | 0.492' 150.00mm 5.91 | - | - | - | - | ||
![]() CBR2M-M1 Panduit Corp | 6 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 544.310844g | Nylon | - | 1000 per Pkg | 2006 | Contour-Ty® CBR | Active | Not Applicable | - | - | Brown | 5.3mm | - | - | - | 18 lbs (8.16 kg) | - | Cable Tie, Parallel | 2.00 (50.80mm) | - | 5.2832mm | 182.9mm | 0.098 2.50mm | - | 7.25 | 0.600' 182.88mm 7.20 | No | - | ROHS3 Compliant | - | ||
![]() MBCEH-QR316 Panduit Corp | 2242 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | - | - | - | Bulk | 2013 | Pan-Steel® MBEH | Active | Not Applicable | - | - | Black | - | - | - | - | 300 lbs (136.08 kg) | - | Strapping | Variable | Polyester Coated | - | 25.146m | 0.500 12.70mm | - | 82.5' | 82.50' 25.15m | - | - | ROHS3 Compliant | - | ||
![]() BT1.5I-M Panduit Corp | 203700 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | - | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 6.3mm | - | - | 38 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 1.50 (38.10mm) | - | 4.699mm | 155mm | 0.141 3.58mm | - | 6 | 0.508' 154.94mm 6.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3240800 Phoenix Contact | 114 |
| - | 4 Weeks | - | Cable | - | - | Nylon, PP, Polypropylene | - | - | - | - | - | - | Active | Not Applicable | 85°C | -40°C | Blue | - | - | - | - | - | - | - | - | - | - | 365mm | 7.5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() PLT2S-M2 Panduit Corp | 485000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | - | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 8mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - |