- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRT6EH-C Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 15.422141g | Polypropylene | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | Not Halogen Free | - | - | 250 lbs (113.40 kg) | Lashing, Releasable | 6.00 (152.40mm) | - | - | 564mm | 0.500 12.70mm | 22.25 | 1.850' 563.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() 157-00039 HellermannTyton | 54 | - | Datasheet | 15 Weeks | Stud | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.18 (30.00mm) | Heat Stabilized, UV Resistant | - | 174.9552mm | 0.225 5.70mm | 7 | 0.574' 175.00mm 6.89 | - | - | RoHS Compliant | - | - | ||
![]() PLT1.5M-M1 Panduit Corp | 13094 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown | 4.6mm | - | - | - | - | - | 18 lbs (8.16 kg) | Standard, Locking | 1.25 (31.75mm) | - | 3.9116mm | 142mm | 0.098 2.50mm | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | - | ||
![]() PLT9LH-C30 Panduit Corp | 1896 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.211092kg | Nylon | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 115°C | - | Black | 12.2mm | - | - | - | - | - | 120 lbs (54.43 kg) | Standard, Locking | 9.00 (228.60mm) | Heat Stabilized | 8.3mm | 775mm | 0.300 7.62mm | 30.5 | 2.542' 774.68mm | No | - | ROHS3 Compliant | - | - | ||
![]() PLT4H-TL3 Panduit Corp | 92000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.533142kg | Nylon | 250 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Orange | 12.2mm | - | - | - | - | - | 120 lbs (54.43 kg) | Standard, Locking | 4.00 (101.60mm) | - | 7.4mm | 368mm | 0.300 7.62mm | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | - | - | ||
![]() RNS-167 Essentra Components | 28 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | Roll | 2002 | Richco | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | Standard, Locking | Variable | - | - | 30.48m | 0.375 9.53mm | 100' | 100.00' 30.48m | - | - | RoHS Compliant | - | Lead Free | ||
![]() C162 BK088 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | Polyester, Microcrystalline Wax Finish | - | - | Roll | 2011 | FIT® | Obsolete | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | - | - | - | - | - | ||
![]() C162 WH088 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | Polyester, Microcrystalline Wax Finish | - | - | Roll | 2011 | FIT® | Obsolete | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | 50 lbs (22.68 kg) | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | - | - | - | - | - | ||
![]() MLTFC4SH-LP316 Panduit Corp | 51 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 2.020754kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLTFC | Active | Not Applicable | - | - | Black | 19.3mm | - | Polyester | - | - | - | 450 lbs (204.12 kg) | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance, UV Resistant | 8.6mm | 434mm | 0.630 16.00mm | 17 | 1.425' 434.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLC2S-S10-M Panduit Corp | 5316 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | 200 | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Natural | 9.5mm | - | - | - | M5 | - | 50 lbs (22.68 kg) | Standard, Locking | 1.84 (46.74mm) | - | 4.1mm | 201mm | 0.190 4.83mm | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | - | ||
![]() 7940006050 Weidmüller | 3246 |
| Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2010 | - | Active | Not Applicable | - | - | Natural | - | UR | - | - | - | - | - | Standard, Locking | - | - | - | 200mm | 0.102 2.60mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() PUM-925-3H-T30 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Cable | - | - | Nylon | 1.460567kg | - | - | 2008 | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | 26.7mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T50IDH0M4 HellermannTyton | 1027 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 38.1 mm | 50 lbs (22.68 kg) | Double Head, Locking | - | - | - | 304.8mm | 0.185 4.70mm | 12 | 1.000' 304.80mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ILT2S-M Panduit Corp | 43 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Natural | 8mm | - | - | - | - | - | 50 lbs (22.68 kg) | Cable Tie, Parallel | 1.88 (47.75mm) | - | 3.556mm | 211mm | 0.190 4.83mm | 8.25 | 0.692' 210.80mm 8.30 | No | - | ROHS3 Compliant | - | - | ||
![]() PUM-071-B2S-D30 Panduit Corp | 92000 |
| - | 4 Weeks | Cable | - | - | Nylon | 907.18474g | Nylon | - | 2008 | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | 16.9mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() B2M2S-D Panduit Corp | 23 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.573966kg | Nylon | 500 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | - | 50 lbs (22.68 kg) | Marker Strap/Flag Tie | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | - | ||
![]() MLTC8H-LP316 Panduit Corp | 88 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Nylon Coated | 757.499258g | Nylon | 50 per Pkg | 2005 | Pan-Steel® MLTC | Active | Not Applicable | 100°C | -40°C | Black | - | - | - | - | - | - | 250 lbs (113.40 kg) | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance, UV Resistant | - | 679mm | 0.310 7.87mm | 26.75 | 2.233' 680.72mm | - | - | ROHS3 Compliant | - | - | ||
![]() ERT4.5M-C20 Panduit Corp | 22 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic Polyurethane (TPU) | 1.20202kg | - | 100 per Pkg | - | ERT | Active | Not Applicable | 122°C | -40°C | Black | 12.7mm | - | - | Halogen Free | - | - | 18 lbs (8.16 kg) | Standard, Releasable | 4.50 (114.30mm) | Flame Retardant, Halogen Free | - | 406mm | 0.500 12.70mm | 16 | 1.333' 406.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() AL-08-40-7-C Advanced Cable Ties, Inc. | 4927 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Purple | - | - | - | - | - | - | 40 lbs (18.14 kg) | Standard, Locking | 2.38 (60.33mm) | - | - | - | 0.140 3.56mm | 9 | 0.740' 225.43mm 8.88 | - | - | ROHS3 Compliant | - | - | ||
![]() MLT6EH15-LP316 Panduit Corp | 96 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.43562kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 16.1mm | - | - | - | - | - | 700 lbs (317.52 kg) | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance | 6.8mm | 594mm | 0.500 12.70mm | 23.5 | 1.950' 594.36mm | - | - | ROHS3 Compliant | - | - |