- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | ELV | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 118-04900 HellermannTyton | 771 | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | 105°C | -40°C | Black | - | - | - | Halogen Free | - | 30 lbs (13.61 kg) | - | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized | - | 199.9488mm | 0.134 3.40mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 116-01818 HellermannTyton | 133 |
| Datasheet | 27 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | 2012 | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.86 (22.00mm) | Halogen Free | - | 100mm | 0.096 2.45mm | - | 4 | 0.328' 100.00mm 3.94 | - | - | RoHS Compliant | - | - | ||
![]() GT.50X12MP2V2 HellermannTyton | 23 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | - | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Maroon | - | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.18 (80.70mm) | Flame Retardant, Plenum Rated | - | 304.8mm | 0.500 12.70mm | - | 12 | 1.000' 304.80mm | - | Unknown | RoHS Compliant | - | - | ||
![]() S32-175-L0 Panduit Corp | 130 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 9.41 (239.01mm) | UV Resistant | - | - | 0.350 8.89mm | - | 32 | 2.677' 815.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1-608692-0 TE Connectivity Raychem Cable Protection | 1315 |
| - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 | 100 per Pkg | 2012 | AMP-TY | Active | 1 (Unlimited) | - | - | Black | - | UL | Compliant | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.38 (35.00mm) | - | - | 164mm | 0.186 4.72mm | 1.1684mm | 6.5 | 0.540' 164.59mm 6.48 | - | - | RoHS Compliant | - | Not Applicable | ||
![]() WITA-18SF-M Essentra Components | 32413 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 1000 per Pkg | 2010 | Richco, WITA | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | - | 97.8408mm | 0.098 2.50mm | - | 3.75 | 0.321' 97.79mm 3.85 | - | - | RoHS Compliant | - | - | ||
![]() PLT1M-L8-7 Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | - | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Slate, Violet Stripe | 4.7mm | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | - | ||
![]() T18S0C2 HellermannTyton | 3013 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | - | 16 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 0.63 (16.00mm) | - | - | 82.9056mm | 0.090 2.29mm | - | 3.25 | 0.272' 83.00mm 3.27 | - | Unknown | RoHS Compliant | - | - | ||
![]() PLT8LH-C120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA12), Nylon 12 | 1.093158kg | Nylon | - | 100 per Pkg | 2006 | PAN-TY® PLT | Active | Not Applicable | 90°C | -40°C | Black | 12.2mm | - | - | - | 203 mm | 90 lbs (40.82 kg) | Black | Standard, Locking | 8.00 (203.20mm) | Chemical Resistant, Weather Resistant | 7.366mm | 701mm | 0.300 7.62mm | - | 27.5 | 2.300' 701.04mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T120I0H4 HellermannTyton | 1027 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | - | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.15 (80.00mm) | - | - | 299.9232mm | 0.300 7.62mm | - | 11.75 | 0.984' 300.00mm 11.81 | - | - | RoHS Compliant | - | - | ||
![]() 121-82160 HellermannTyton | 23 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 50 per Pkg | - | Kabelrap | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 1.75 (44.45mm) | UV Resistant | - | 210.0072mm | 0.310 7.87mm | - | 8.25 | 0.689' 210.00mm 8.27 | - | - | RoHS Compliant | - | - | ||
![]() PLWP50SE-D30 Panduit Corp | 2714 |
| Datasheet | 4 Weeks | - | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.047798kg | Nylon | - | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | Convoluted Tubing Bump, Heat Stabilized | 5.588mm | 208mm | 0.190 4.83mm | - | 8.25 | 0.683' 208.28mm 8.20 | No | - | ROHS3 Compliant | - | - | ||
![]() 111-12302 HellermannTyton | 821 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | - | - | - | 300 per Pkg | 2008 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 384.048mm | 0.500 12.70mm | - | 15 | 1.260' 384.00mm | - | - | RoHS Compliant | - | - | ||
![]() XCTV18 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Bulk | - | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | Hook and Loop - Tie | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() IT50RT0K2 HellermannTyton | 27 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 50 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.73 (44.00mm) | Labeling Area | - | 205.1304mm | 0.185 4.70mm | - | 8 | 0.673' 205.00mm 8.07 | - | - | RoHS Compliant | - | - | ||
![]() WITA-120S-D Essentra Components | 1214 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | 2013 | Richco, WITA | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.01 (51.00mm) | - | - | 218.5416mm | 0.300 7.62mm | - | 8.5 | 0.717' 218.44mm 8.60 | - | - | RoHS Compliant | - | - | ||
![]() WIT-50SA-01 Essentra Components | 13 |
| Datasheet | 11 Weeks | - | - | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2010 | Richco, WIT-RA/SA | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 0.91 (23.11mm) | - | - | 132.8928mm | 0.190 4.83mm | - | 5.25 | 0.436' 133.10mm 5.24 | - | - | RoHS Compliant | - | - | ||
![]() T50MI9C2 HellermannTyton | 27 |
| Datasheet | 2 Weeks | - | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.35 (85.00mm) | - | - | 313.944mm | 0.185 4.70mm | - | 12.5 | 1.033' 315.00mm | - | - | RoHS Compliant | - | - | ||
![]() GT.50X113C2 HellermannTyton | 6 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 2.63 (66.80mm) | - | - | 279.5016mm | 0.500 12.70mm | - | 11 | 0.917' 279.40mm 11.00 | - | - | RoHS Compliant | - | - | ||
![]() PLT2S-C5 Panduit Corp | 173 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 907.18474mg | Nylon, Polyamide | - | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | 8mm | - | - | - | 48 mm | 50 lbs (22.68 kg) | Green | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | - |