- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 121-83355 HellermannTyton | 27 |
| Datasheet | 22 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | 2014 | Kabelrap | Active | Not Applicable | 105°C | -40°C | Natural | - | - | - | - | 176 lbs (79.83 kg) | - | Standard, Locking | 3.39 (86.00mm) | Heat Stabilized | - | 337mm | 0.315 8.00mm | 13.25 | 1.106' 337.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 157-00285 HellermannTyton | 816 |
| - | 6 Weeks | - | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 300 per Pkg | - | - | Active | Not Applicable | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.25 (82.55mm) | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 0.500 12.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() MBT33H-S HellermannTyton | 51 |
| Datasheet | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | - | - | 50 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Silver | - | - | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 10.00 (254.00mm) | - | - | 838.2mm | 0.311 7.90mm | 33 | 2.750' 838.20mm | - | - | RoHS Compliant | - | ||
![]() PLT1M-M120 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T50L10M4 HellermannTyton | 27 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | White | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.33 (110.00mm) | - | - | 390.144mm | 0.185 4.70mm | 15.25 | 1.280' 390.00mm | - | - | RoHS Compliant | - | ||
![]() 157-00284 HellermannTyton | 276 |
| - | 6 Weeks | - | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 300 per Pkg | - | - | Active | Not Applicable | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.25 (57.15mm) | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 0.500 12.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() 157-00281 HellermannTyton | In Stock | - | - | 6 Weeks | - | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 300 per Pkg | - | - | Active | Not Applicable | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.25 (57.15mm) | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 0.500 12.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() PLT4S-M30 Panduit Corp | 14443 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 8.6mm | - | - | 1.5 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized | 5.6mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RKWE-6-6-BK Essentra Components | 47 | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Bulk | 2013 | Richco, RKWE | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Tie | - | - | - | 152.4mm | 0.375 9.53mm | 6 | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | - | ||
![]() RKWE-8-6-BK Essentra Components | 37 | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Bulk | 2013 | Richco, RKWE | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Hook and Loop - Tie | - | - | - | 152.4mm | 0.500 12.70mm | 6 | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | - | ||
![]() HTMLT26WEH-Q Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C160 BK089 Alpha Wire | 2318 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyester, Microcrystalline Wax Finish | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 135 lbs (61.23kg) | - | Cable Lacing | Variable | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | - | 0.200 5.08mm | 750' | 750.00' 228.60m | - | - | ROHS3 Compliant | - | ||
![]() MLTFC1.5S-CP316 Panduit Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.9mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLT4H-TL120 Panduit Corp | 681 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA12), Nylon 12 | 1.360777kg | Nylon | 250 per Pkg | 2008 | PAN-TY® PLT | Active | Not Applicable | 90°C | -40°C | Black | 12.2mm | - | - | 102 mm | 90 lbs (40.82 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Chemical Resistant, Weather Resistant | - | 368mm | 0.300 7.62mm | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MBT14S-S HellermannTyton | 43 |
| Datasheet | 9 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | - | Stainless Steel | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | 538°C | -80°C | Silver | - | - | - | 102 mm | 200 lbs (90.72 kg) | - | Standard, Locking | 4.02 (102.00mm) | - | - | 362.712mm | 0.181 4.60mm | 14.25 | 1.188' 362.00mm | - | Unknown | RoHS Compliant | - | ||
![]() T30R0C2 HellermannTyton | 673 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2006 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | 35 mm | 30 lbs (13.61 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | - | 149.9616mm | 0.138 3.50mm | 6 | 0.492' 150.00mm 5.91 | - | Unknown | RoHS Compliant | - | ||
![]() PLT3I-M Panduit Corp | 58 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 6.6mm | - | - | 76 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 3.00 (76.20mm) | - | 4.6mm | 290mm | 0.145 3.68mm | 11.5 | 0.950' 289.56mm 11.40 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BC2S-S10-C Panduit Corp | 38 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 226.796213g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Natural | 10.2mm | - | M5 | 51 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 4.064mm | 216mm | 0.185 4.70mm | 8.5 | 0.709' 216.00mm 8.50 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 150-52693 HellermannTyton | 614 |
| Datasheet | 32 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2018 | - | Active | Not Applicable | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.22 (31.00mm) | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 0.181 4.60mm | 6 | 0.492' 150.00mm 5.91 | - | - | - | - | ||
![]() SST1.5S-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 1000 per Pkg | - | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | 7.9mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.25 (31.75mm) | 2-Piece Design | 6.4mm | 146mm | 0.180 4.57mm | 5.75 | 0.479' 146.05mm 5.75 | No | - | ROHS3 Compliant | - |