- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM4S-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.632933kg | Nylon | 500 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Obsolete | Not Applicable | 85°C | - | Natural | 8.1mm | - | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 4.00 (101.60mm) | - | 5.588mm | 384mm | 0.185 4.70mm | 15 | 1.260' 384.00mm | - | - | ROHS3 Compliant | - | ||
![]() T50R6C2 HellermannTyton | 43 |
| Datasheet | 5 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | 85°C | -40°C | Blue | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | - | - | 202.0824mm | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | - | - | RoHS Compliant | - | ||
![]() MS10W50T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 2.267962kg | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | - | 700 lbs (317.52 kg) | - | Strapping | 10.00 (254.00mm) | - | - | 938.784mm | 0.500 12.70mm | 37 | 3.080' 938.78mm | No | - | ROHS3 Compliant | - | ||
![]() MLT4DEH-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 748.42741g | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | 16.1mm | - | - | - | 800 lbs (362.88 kg) | - | Double Wrap, Locking | 4.00 (101.60mm) | - | 6.6mm | 749mm | 0.500 12.70mm | 29.5 | 2.458' 749.30mm | - | - | ROHS3 Compliant | - | ||
![]() PLT5S-M Panduit Corp | 95000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.002781kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 8.6mm | - | - | 127 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 5.00 (127.00mm) | - | 5.6mm | 445.008mm | 0.190 4.83mm | 17.5 | 1.458' 444.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PRT1.5S-C0 Panduit Corp | 50 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 131.541787g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | 8mm | - | Not Halogen Free | 38 mm | 50 lbs (22.68 kg) | Black | Standard, Releasable | 1.50 (38.10mm) | Weather Resistant | 5.5626mm | 160mm | 0.190 4.83mm | 6.25 | 0.525' 160.00mm 6.30 | - | No SVHC | ROHS3 Compliant | - | ||
![]() WIT-RT-2150-Q Essentra Components | In Stock | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2008 | Richco, WIT-RT | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Releasable | 6.00 (152.40mm) | - | - | 545.592mm | 0.520 13.21mm | 21.5 | 1.792' 546.10mm | - | - | RoHS Compliant | Lead Free | ||
![]() 3240765 Phoenix Contact | In Stock |
| - | 4 Weeks | Cable | - | - | Nylon, Polyamide | - | - | - | 2014 | - | Active | Not Applicable | 85°C | -40°C | Black | - | UL | - | - | - | - | - | - | - | - | 290mm | 4.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() BT-8-10-BL Essentra Components | 1113 | - | Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | 1000 per Pkg | 2011 | Richco, BT | Active | Not Applicable | - | - | Blue | - | - | - | - | - | - | Beaded, Releasable | 2.37 (60.32mm) | - | - | 222.1992mm | 0.095 2.41mm | 8.75 | 0.729' 222.25mm 8.75 | - | - | RoHS Compliant | Lead Free | ||
![]() IT18FL10L4 HellermannTyton | 6 |
| Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 200 per Pkg | - | - | Active | - | - | - | White | - | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Halogen Free, Labeling Area | - | - | 0.098 2.50mm | 4.25 | 0.361' 110.00mm 4.33 | - | - | - | - | ||
![]() PLT6H-C Panduit Corp | 49500 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 997.903214g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 14.2mm | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | - | 8.636mm | 530mm | 0.350 8.89mm | 20.75 | 1.739' 530.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLM1M-M1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Brown | 24.9mm | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Write-On Area | 3.9116mm | 99mm | 0.098 2.50mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() 156-00593 HellermannTyton | 2976 |
| Datasheet | 6 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 199.9488mm | 0.182 4.63mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | - | ||
![]() BT-6-01-BK Essentra Components | 2706 |
| Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | Bulk | 2011 | Richco, BT | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | Beaded, Releasable | 1.75 (44.45mm) | - | - | - | - | 6 | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | - | ||
![]() BT-8-01-BK Essentra Components | 3613 |
| Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | Bulk | 2011 | Richco, BT | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | Beaded, Releasable | 2.38 (60.33mm) | - | - | - | - | 8.75 | 0.729' 222.25mm 8.75 | - | - | RoHS Compliant | - | ||
![]() PRT5EH-C Panduit Corp | 98000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 14.514956g | Polypropylene | 100 per Pkg | 2009 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | 20.3mm | - | Not Halogen Free | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 5.00 (127.00mm) | - | - | 511mm | 0.500 12.70mm | 20 | 1.677' 511.00mm | - | - | ROHS3 Compliant | - | ||
![]() PRT10EH-C Panduit Corp | 96 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 24.493988g | Nylon | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 10.00 (254.00mm) | - | - | 869mm | 0.500 12.70mm | 34.25 | 2.850' 868.68mm | - | - | ROHS3 Compliant | - | ||
![]() T50L0UVC2 HellermannTyton | 223 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | 4.6mm | - | - | 110 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 4.33 (110.00mm) | UV Resistant | - | 390.144mm | 0.181 4.60mm | 15.25 | 1.280' 390.00mm | - | Unknown | RoHS Compliant | - | ||
![]() DT-07-50-GY-C Belden Inc. | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | Bulk | - | Diamond® | Active | Not Applicable | - | - | Gray | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | - | - | 0.180 4.57mm | 7.5 | 0.630' 192.02mm 7.56 | - | - | Non-RoHS Compliant | - | ||
![]() PLT3I-M8 Panduit Corp | 22 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | 6.6mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 4.6mm | 290mm | 0.145 3.68mm | 11.5 | 0.950' 289.56mm 11.40 | No | - | ROHS3 Compliant | - |