- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT10LH-C Panduit Corp | 21 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.383457kg | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 12.2mm | 262 mm | 120 lbs (54.43 kg) | Natural | Standard, Locking | 10.31 (261.87mm) | - | 8.255mm | 871.728mm | 0.300 7.62mm | 34.25 | 2.858' 871.22mm | - | No SVHC | ROHS3 Compliant | ||
![]() 1293375 Essentra Components | 23 |
| - | 4 Weeks | - | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | Bulk | - | - | Active | Not Applicable | - | - | Black | - | - | 51 lbs (23.13 kg) | - | Standard, Locking | 6.30 (160.00mm) | - | - | - | 0.315 8.00mm | 21.75 | 1.804' 550.00mm | - | - | RoHS Compliant | ||
![]() NVT-3402 Quest Technology International Inc. | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | - | - | Bulk | - | NVT | Active | - | - | - | Blue | - | - | - | - | Hook and Loop - Strip | - | - | - | 9.144m | 0.750 19.05mm | 30' | 30.00' 9.14m | - | - | RoHS Compliant | ||
![]() MT-6 Essentra Components | 777 |
| Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Stainless Steel 304 | - | - | - | - | Richco, MT | Active | 1 (Unlimited) | - | - | Silver | - | - | 100 lbs (45.36 kg) | - | Standard, Locking | 7.99 (203.00mm) | - | - | 679.704mm | 0.181 4.60mm | 26.75 | 2.227' 678.94mm | - | - | RoHS Compliant | ||
![]() 156-00056 HellermannTyton | 6 |
| Datasheet | 13 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | - | 160.02mm | 0.181 4.60mm | 6.25 | 0.525' 160.00mm 6.30 | - | - | RoHS Compliant | ||
![]() T50RDH9M4 HellermannTyton | 23 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Natural | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | - | - | - | 210.0072mm | 0.185 4.70mm | 8.25 | 0.689' 210.00mm 8.27 | - | - | RoHS Compliant | ||
![]() GTLP50X80P2 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 10 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | Hook and Loop - Tie | - | - | - | 203.3016mm | 0.500 12.70mm | 8 | 0.667' 203.20mm 8.00 | - | - | RoHS Compliant | ||
![]() CT029F Essentra Components | 23 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT HS | Active | 1 (Unlimited) | - | - | Black | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.92 (125.00mm) | Heat Stabilized | - | 432.816mm | 0.189 4.80mm | 17 | 1.417' 432.00mm | - | - | RoHS Compliant | ||
![]() 157-00403 HellermannTyton | 27 |
| Datasheet | 4 Weeks | Stud | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 300 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.25 (57.15mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 246.2784mm | 0.500 12.70mm | 9.75 | 0.808' 246.38mm 9.70 | - | - | RoHS Compliant | ||
![]() PLT3S-M7 Panduit Corp | 943 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Purple | 8.6mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | ||
![]() RKWDG-12-12-BK Essentra Components | 22 |
| Datasheet | 7 Weeks | - | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2013 | Richco, RKWD | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | Hook and Loop - Tie | 2.88 (73.15mm) | - | - | 304.8mm | 0.750 19.05mm | 12 | 1.000' 304.80mm | - | - | RoHS Compliant | ||
![]() PLT5S-M5 Panduit Corp | 3651 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.002781kg | Nylon | 1000 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | 8.6mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 5.00 (127.00mm) | - | 5.6mm | 445mm | 0.190 4.83mm | 17.5 | 1.458' 444.40mm | No | - | ROHS3 Compliant | ||
![]() GT.75X1800W HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | Hook and Loop - Tie | Variable | Labeling Area | - | 4.572m | 0.750 19.05mm | 15' | 15.00' 4.57m | - | - | RoHS Compliant | ||
![]() CT019C Essentra Components | 23 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT HS | Active | 1 (Unlimited) | - | - | Black | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.65 (42.00mm) | Heat Stabilized | - | 160.02mm | 0.189 4.80mm | 6.25 | 0.525' 160.00mm 6.30 | - | - | RoHS Compliant | ||
![]() CT015C Essentra Components | 23 |
| Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT HS | Active | 1 (Unlimited) | - | - | Black | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.35 (85.00mm) | Heat Stabilized | - | 291.9984mm | 0.141 3.58mm | 11.5 | 0.958' 292.10mm 11.50 | - | - | RoHS Compliant | ||
![]() T50RDH9C2 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Natural | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | - | - | - | 210.0072mm | 0.185 4.70mm | 8.25 | 0.689' 210.00mm 8.27 | - | - | RoHS Compliant | ||
![]() GT.50X63C2 HellermannTyton | 27 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Orange | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.00 (25.40mm) | - | - | 152.4mm | 0.500 12.70mm | 6 | 0.500' 152.40mm 6.00 | - | - | RoHS Compliant | ||
![]() GT.50X85C2 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Green | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.75 (44.45mm) | - | - | 203.3016mm | 0.500 12.70mm | 8 | 0.667' 203.20mm 8.00 | - | - | RoHS Compliant | ||
![]() 133-00059 HellermannTyton | 6 |
| Datasheet | 14 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 0.59 (15.00mm) | Heat Stabilized | - | 85.0392mm | 0.157 4.00mm | 3.25 | 0.279' 85.00mm 3.35 | - | - | RoHS Compliant | ||
![]() DT-14-120-0-C Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | Bulk | - | Diamond® | Active | Not Applicable | - | - | Black | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.06 (103.00mm) | UV Resistant | - | - | 0.300 7.62mm | 15 | 1.257' 383.29mm | - | - | Non-RoHS Compliant |