- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT-14-120-0-C Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | Bulk | - | Diamond® | Active | Not Applicable | - | - | Black | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.06 (103.00mm) | UV Resistant | - | - | 0.300 7.62mm | 15 | 1.257' 383.29mm | - | - | Non-RoHS Compliant | - | ||
![]() T50I2M4 HellermannTyton | 3606 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | - | Active | - | 85°C | -40°C | Red | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.15 (80.00mm) | Halogen Free | - | 305mm | 0.181 4.60mm | 12 | 1.001' 305.00mm | - | - | RoHS Compliant | - | ||
![]() PLT1M-M55 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237mg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green, Fluorescent | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() 156-00876 HellermannTyton | 7 |
| Datasheet | 2 Weeks | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | - | ||
![]() T50RDH0HSM4 HellermannTyton | 27 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2011 | - | Active | 1 (Unlimited) | - | - | Black | - | - | 50 mm | 50 lbs (22.68 kg) | - | Double Head, Locking | - | Heat Stabilized | - | 210.0072mm | 0.185 4.70mm | 8.25 | 0.689' 210.00mm 8.27 | - | Unknown | RoHS Compliant | - | ||
![]() T50L4C2 HellermannTyton | 853 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2006 | - | Active | 1 (Unlimited) | 85°C | -40°C | Yellow | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.33 (110.00mm) | - | - | 390.144mm | 0.185 4.70mm | 15.25 | 1.280' 390.00mm | - | - | RoHS Compliant | - | ||
![]() T120R9K2 HellermannTyton | 74 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 50 per Pkg | 2007 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | UL | 105 mm | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | - | - | 387.096mm | 0.300 7.62mm | 15.25 | 1.270' 387.00mm | - | Unknown | RoHS Compliant | - | ||
![]() BT1M-M2 Panduit Corp | 1027 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 226.796213g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Red | 4.4mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | - | 3.9624mm | 102mm | 0.095 2.41mm | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() 3240820 Phoenix Contact | 23 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IMS12T35-QR6L Panduit Corp | 33 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IMS9.5T35-QR6L Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ILT4LH-TL0 Panduit Corp | 600 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.394797kg | Nylon | 250 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | 120 lbs (54.43 kg) | - | Cable Tie, Parallel | 4.00 (101.60mm) | Weather Resistant | 6.35mm | 376mm | 0.300 7.62mm | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | - | ||
![]() WITA-40XL-M Essentra Components | 9650 |
| Datasheet | 14 Weeks | Free Hanging | - | - | Nylon, Polyamide | - | - | - | 2012 | Richco | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | - | 53.34 mm | - | - | 204.8256mm | 3.5814mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MS6W50T15-L4 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 1.64654kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | 12.7mm | - | - | 700 lbs (317.52 kg) | - | Strapping | 6.00 (152.40mm) | - | - | 620mm | 0.500 12.70mm | 24.25 | 2.030' 618.74mm | No | - | ROHS3 Compliant | - | ||
![]() SST2S-C Panduit Corp | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 104.326245g | Nylon | 100 per Pkg | 2001 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | 4.6mm | - | 45 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 1.75 (44.45mm) | 2-Piece Design | 6.35mm | 172mm | 0.180 4.57mm | 6.75 | 0.558' 170.08mm 6.70 | - | No SVHC | ROHS3 Compliant | - | ||
![]() WITA-18V-M Essentra Components | 43 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2012 | Richco, WITA | Active | 1 (Unlimited) | - | - | Natural | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.13 (54.10mm) | - | - | 199.9488mm | 0.098 2.50mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | RoHS Compliant | Lead Free | ||
![]() BM1M-M0 Panduit Corp | 23 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 544.310844g | Nylon | 1000 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | -40°C | Black | 28.5mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.90 (22.86mm) | Weather Resistant | 3.9624mm | 107mm | 0.095 2.41mm | 4.25 | 0.350' 106.68mm 4.20 | - | - | ROHS3 Compliant | - | ||
![]() BT9LH-L Panduit Corp | 49500 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 612.3497g | Nylon | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 13.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 9.00 (228.60mm) | - | 8.128mm | 780mm | 0.275 7.00mm | 30.75 | 2.560' 780.29mm | - | - | ROHS3 Compliant | - | ||
![]() BT1.5I-M2 Panduit Corp | 4074 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 645.915535g | Nylon | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Red | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | 4.699mm | 155mm | 0.141 3.58mm | 6 | 0.508' 154.94mm 6.10 | - | - | ROHS3 Compliant | - | ||
![]() T50R0PPC2 HellermannTyton | 6 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 25 lbs (11.34 kg) | - | Standard, Locking | 1.75 (44.45mm) | - | - | 202.0824mm | 0.189 4.80mm | 8 | 0.663' 202.00mm 7.95 | - | - | RoHS Compliant | - |