- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T250S9X2 HellermannTyton | 23 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2005 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | - | 50 mm | 250 lbs (113.40 kg) | - | Standard, Locking | 2.17 (55.00mm) | - | - | 230.124mm | 0.492 12.50mm | 9 | 0.755' 230.00mm 9.05 | - | Unknown | RoHS Compliant | - | ||
![]() HLT2I-X3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 29.029912g | - | 10 per Pkg | 2006 | TAK-TY® HLT | Active | Not Applicable | 50°C | -18°C | Orange | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.91 (48.51mm) | - | - | 203mm | 0.500 12.70mm | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() HLT3I-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 40.823313g | Nylon, Polyethylene | 10 per Pkg | 1999 | TAK-TY® HLT | Active | Not Applicable | 50°C | -18°C | Gray | 25.4mm | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.18 (80.70mm) | - | 2.5mm | 305mm | 0.500 12.70mm | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | ||
![]() 3240757 Phoenix Contact | 277 |
| - | 4 Weeks | Cable | - | - | Polyamide | - | - | Bulk | 2017 | - | Active | Not Applicable | - | - | Black | - | UL | - | - | - | - | - | - | - | 160mm | 4.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() BT-10-01-BK Essentra Components | 22 |
| Datasheet | 2 Weeks | - | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | Bulk | 2011 | Richco, BT | Active | Not Applicable | - | - | Black | - | - | - | - | - | Beaded, Releasable | 3.12 (79.25mm) | - | - | - | - | 10.75 | 0.896' 273.05mm 10.75 | - | - | RoHS Compliant | - | ||
![]() TTR-35R3-0 Panduit Corp | 2572 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | - | - | 3 Rolls | - | Tak-Tape™ | Active | Not Applicable | - | - | Black | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Strip | Variable | - | - | - | 0.750 19.05mm | 35' | 35.00' 10.67m | - | - | ROHS3 Compliant | - | ||
![]() T255R0HIRX2 HellermannTyton | 6 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | 2015 | - | Active | 1 (Unlimited) | 110°C | -40°C | Black | - | - | 127 mm | 250 lbs (113.40 kg) | - | Standard, Locking | 5.71 (145.00mm) | Heat Stabilized, Impact Modified, UV Resistant | - | 509.016mm | 0.492 12.50mm | 20 | 1.667' 508.10mm | - | Unknown | RoHS Compliant | - | ||
![]() 156-01345 HellermannTyton | 268 |
| Datasheet | 11 Weeks | - | Swivel Clip Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 250 per Pkg | - | - | Active | Not Applicable | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.38 (35.00mm) | Cable Snap Fit, Heat Stabilized, Impact Resistant, UV Resistant | - | - | 0.185 4.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() MRT4DH-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Metal | Stainless Steel 304 | - | Stainless Steel | - | 2012 | Pan-Steel® | Obsolete | Not Applicable | 538°C | -80°C | Silver | 7.9mm | - | - | 550 lbs (249.48 kg) | - | Standard, Locking | 4.41 (112.00mm) | - | 5.8mm | 790mm | 0.311 7.90mm | 31 | 2.592' 790.00mm | - | - | ROHS3 Compliant | - | ||
![]() 1005512 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA), Nylon | 320.009417mg | Polyamide | 1000 per Pkg | 2011 | CLIPLINE PBK | Obsolete | Not Applicable | - | - | Black | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.86 (22.00mm) | UV Resistant | - | 100mm | 0.098 2.50mm | 4 | 0.328' 100.00mm 3.93 | - | - | RoHS Compliant | - | ||
![]() PLT8LH-Q0 Panduit Corp | 9 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 299.370993g | Nylon | 25 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 12.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.00 (203.20mm) | Weather Resistant | 8.255mm | 701mm | 0.300 7.62mm | 27.5 | 2.300' 701.04mm | No | - | ROHS3 Compliant | - | ||
![]() 156-00136 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Swivel Clip Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2013 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.38 (35.00mm) | Cable Snap Fit, Heat Stabilized | - | 155.1432mm | - | 6 | 0.509' 155.00mm 6.10 | - | - | RoHS Compliant | - | ||
![]() PLT5H-C0 Panduit Corp | 88 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 14.2mm | - | 4.8 mm | 175 lbs (79.40 kg) | Natural | Standard, Locking | 5.00 (127.00mm) | Weather Resistant | 8.6mm | 450mm | 0.350 8.89mm | 17.75 | 1.476' 450.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 1278600000 Weidmüller | 114 |
| Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2010 | - | Active | Not Applicable | - | - | Natural | - | UR | - | - | - | Standard, Locking | - | - | - | 98mm | 0.098 2.50mm | 3.75 | 0.322' 98.00mm 3.86 | No | - | Non-RoHS Compliant | UL94 V-2 | ||
![]() 35655 MENDA/EasyBraid | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 1 per Pkg | - | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | Hook and Loop - Tie | - | - | - | - | 0.750 19.05mm | 24 | 2.000' 609.60mm | - | - | Non-RoHS Compliant | - | ||
![]() LC143 BK088 Alpha Wire | 51 | - | Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Synthetic Resin Finish | - | - | Roll | 2001 | FIT® LC | Active | 1 (Unlimited) | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Acid Resistant, Chemical Resistant, Flame Resistant, Fungus Resistant | - | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-C4Y Panduit Corp | 223 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon, Polyamide | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | - | - | 48 mm | 50 lbs (22.68 kg) | Yellow | Standard, Locking | 1.88 (47.75mm) | - | - | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 1723540000 Weidmüller | 2514 |
| Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2010 | - | Active | Not Applicable | - | - | Natural | - | UR | - | - | - | Standard, Locking | - | - | - | 160mm | 0.177 4.50mm | 6.25 | 0.525' 160.00mm 6.30 | - | - | Non-RoHS Compliant | UL94 V-2 | ||
![]() 1697890000 Weidmüller | 114 |
| Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2010 | - | Active | 1 (Unlimited) | - | - | Black | - | UR | - | - | - | Standard, Locking | - | - | - | 98mm | 0.098 2.50mm | 3.75 | 0.322' 98.00mm 3.86 | - | - | RoHS Compliant | UL94 V-2 | ||
![]() PLM2S-D4Y Panduit Corp | 1814 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | 500 per Pkg | 2005 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Yellow | - | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.588mm | 188mm | 0.185 4.70mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - |