- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | ELV | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-160975-2 TE Connectivity Raychem Cable Protection | 22 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 1000 | 1000 per Pkg | 2012 | AMP-TY | Active | 1 (Unlimited) | - | - | Black | 7.8mm | Compliant | - | Standard, Locking | 1.97 (50.00mm) | - | 6mm | 200.66mm | 0.197 5.00mm | 1.2954mm | 8 | 0.669' 204.00mm 8.03 | - | RoHS Compliant | Not Applicable | ||
![]() 113-00060 HellermannTyton | 96 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 2017 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PLT9LH-C Panduit Corp | 48500 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.211092kg | Nylon | - | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 12.2mm | - | 120 lbs (54.43 kg) | Standard, Locking | 9.00 (228.60mm) | - | 8.3mm | 775mm | 0.300 7.62mm | - | 30.5 | 2.542' 774.68mm | - | ROHS3 Compliant | - | ||
![]() CTWR031A Essentra Components | 96 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTWR | Active | 1 (Unlimited) | - | - | Black | - | - | 50 lbs (22.68 kg) | Standard, Locking | 5.91 (150.00mm) | UV Resistant, Weather Resistant | - | 499.872mm | 0.189 4.80mm | - | 19.75 | 1.640' 500.00mm | - | RoHS Compliant | - | ||
![]() CTWR076A Essentra Components | 546 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTWR | Active | 1 (Unlimited) | - | - | Black | - | - | 175 lbs (79.40 kg) | Standard, Locking | 8.27 (210.00mm) | UV Resistant, Weather Resistant | - | 679.704mm | 0.354 9.00mm | - | 26.75 | 2.231' 679.96mm | - | RoHS Compliant | - | ||
![]() 126-00045 HellermannTyton | 22627 |
| Datasheet | 2 Weeks | - | - | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.38 (35.00mm) | - | - | 159.1056mm | 0.185 4.70mm | - | 6.25 | 0.522' 159.00mm 6.26 | - | RoHS Compliant | - | ||
![]() CTWR014A Essentra Components | 290 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTWR | Active | 1 (Unlimited) | - | - | Black | - | - | 40 lbs (18.14 kg) | Standard, Locking | 3.07 (77.98mm) | UV Resistant, Weather Resistant | - | 264.8712mm | 0.141 3.58mm | - | 10.5 | 0.869' 265.00mm 10.43 | - | RoHS Compliant | - | ||
![]() CTWR013A Essentra Components | 366 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTWR | Active | 1 (Unlimited) | - | - | Black | - | - | 40 lbs (18.14 kg) | Standard, Locking | 2.91 (74.00mm) | UV Resistant, Weather Resistant | - | 249.936mm | 0.141 3.58mm | - | 9.75 | 0.820' 250.00mm 9.84 | - | RoHS Compliant | - | ||
![]() GCTE2S-X0 Panduit Corp | 45 |
| Datasheet | 4 Weeks | - | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | 43.091275g | Nylon | - | 10 per Pkg | 2006 | Cinch™ TAK-TY® | Active | Not Applicable | 105°C | -18°C | Black | - | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 2.20 (56.00mm) | Low Profile, Nylon Cinch Ring | - | 266.7mm | 0.750 19.05mm | - | 10.5 | 0.875' 266.70mm 10.50 | No SVHC | ROHS3 Compliant | - | ||
![]() MBT27S-S HellermannTyton | 186 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | - | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | 538°C | -80°C | Silver | - | - | 200 lbs (90.72 kg) | Standard, Locking | 7.99 (203.00mm) | - | - | 679.704mm | 0.181 4.60mm | - | 26.75 | 2.234' 681.00mm | - | RoHS Compliant | - | ||
![]() PLT1M-M14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | - | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | 4.6mm | - | 18 lbs (8.16 kg) | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | - | ROHS3 Compliant | - | ||
![]() BT2M-M5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 592.391635g | Nylon | - | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Green | 4.6mm | - | 18 lbs (8.16 kg) | Standard, Locking | 2.00 (50.80mm) | - | 3.9624mm | 201mm | 0.095 2.41mm | - | 8 | 0.658' 200.66mm 7.90 | - | ROHS3 Compliant | - | ||
![]() PRT6EH-Q Panduit Corp | 584 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 15.875733g | Nylon | - | 25 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | 20.3mm | - | 250 lbs (113.40 kg) | Lashing, Releasable | 6.00 (152.40mm) | - | 10.2mm | 564mm | 0.500 12.70mm | - | 22.25 | 1.850' 563.88mm | - | ROHS3 Compliant | - | ||
![]() CTT60R6M4 HellermannTyton | 6 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 1000 per Pkg | 2018 | - | Active | - | - | - | Blue | - | - | 60 lbs (27.22 kg) | Standard, Locking | 1.77 (45.00mm) | - | - | - | 0.185 4.70mm | - | 8 | 0.673' 205.00mm 8.07 | - | Non-RoHS Compliant | - | ||
![]() 156-00541 HellermannTyton | 27 |
| Datasheet | 2 Weeks | - | Clip, Edge | Edge Clip | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 500 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.77 (45.00mm) | Heat Stabilized | - | 199.9488mm | 0.181 4.60mm | - | 7.75 | 0.656' 200.00mm 7.87 | - | RoHS Compliant | - | ||
![]() GT.50X80C2W HellermannTyton | 27 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | 40 lbs (18.14 kg) | Hook and Loop - Tie | 1.75 (44.45mm) | Labeling Area | - | 203.3016mm | 0.500 12.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | RoHS Compliant | - | ||
![]() T18R0PPC2 HellermannTyton | 6 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | - | 100 per Pkg | 2017 | - | Active | 1 (Unlimited) | - | - | Black | - | - | 8 lbs (3.62 kg) | Standard, Locking | 0.86 (22.00mm) | - | - | 99.9744mm | 0.096 2.45mm | - | 4 | 0.328' 100.00mm 3.93 | - | RoHS Compliant | - | ||
![]() S24-120-L Panduit Corp | 564 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | 120 lbs (54.43 kg) | Standard, Locking | 6.69 (170.00mm) | - | - | - | 0.300 7.62mm | - | 23.5 | 1.968' 599.95mm | - | ROHS3 Compliant | - | ||
![]() 4-569654-9 TE Connectivity | In Stock | - | - | - | - | Free Hanging | - | - | Nylon | - | Nylon | - | - | - | - | - | - | - | - | Black | - | Compliant | - | - | 44.45 mm | - | - | 205.4606mm | 4.6228mm | 1.1684mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 1005460 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 660.005248mg | Polyamide | - | 1000 per Pkg | 2011 | CLIPLINE PBK | Obsolete | Not Applicable | 85°C | -40°C | Clear | 3.6mm | - | 40 lbs (18.14 kg) | Standard, Locking | 1.38 (35.00mm) | - | - | 140mm | 0.141 3.58mm | - | 5.5 | 0.459' 140.00mm 5.51 | - | RoHS Compliant | - |