- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL2M2S-D Panduit Corp | 650 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 316 | 1.564894kg | Nylon | 500 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | 9.5 mm | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.588mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | - | ROHS3 Compliant | - | ||
![]() TELS-13 HellermannTyton | 43 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyacetal (POM) | - | - | 10 Heads, 10 Straps | - | EL-TY | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | Cable Strap, Locking Heads | Variable | - | - | 341.376mm | 0.500 12.70mm | - | 13.5 | 1.125' 342.90mm | - | - | RoHS Compliant | - | ||
![]() IT18R6C2 HellermannTyton | 6 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | - | - | - | Blue | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Halogen Free, Labeling Area | - | - | 0.098 2.50mm | - | 4 | 0.328' 100.00mm 3.94 | - | - | Non-RoHS Compliant | - | ||
![]() SG350LH-TL0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 250 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | 85°C | - | Black | 13.9mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | Weather Resistant | 7.4mm | 389mm | 0.330 8.40mm | 1.63mm | 15.25 | 1.270' 387.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLT6LH-L0 Panduit Corp | 308 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 498.951607g | Nylon | 50 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 12.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 6.00 (152.40mm) | Weather Resistant | 8.3mm | 556mm | 0.300 7.62mm | - | 22 | 1.825' 556.26mm | - | - | ROHS3 Compliant | - | ||
![]() WITA-40R-HS-M Essentra Components | 1768 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2012 | Richco, WITA | Active | 1 (Unlimited) | - | - | Black | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.48 (37.59mm) | Heat Stabilized | - | 149.9616mm | 0.141 3.58mm | - | 6 | 0.492' 150.00mm 5.91 | - | - | RoHS Compliant | - | ||
![]() BT6LH-C300 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 per Pkg | 1997 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Black | 7mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 6.00 (152.40mm) | Heat Stabilized, Weather Resistant | - | 539.496mm | 0.275 7.00mm | - | 21.25 | 1.767' 538.48mm | - | - | ROHS3 Compliant | - | ||
![]() PLT2I-M7 Panduit Corp | 9043 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Purple | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | ||
![]() PLT4S-M5 Panduit Corp | 742 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | - | ||
![]() PLT3S-M120 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 157-00195 HellermannTyton | 4993 |
| Datasheet | 6 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | - | - | Active | Not Applicable | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 0.201 5.10mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() BT4I-M0 Panduit Corp | 74 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.723651kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | 6.3mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 4.7mm | 384mm | 0.141 3.58mm | - | 14.25 | 1.192' 363.22mm | No | - | ROHS3 Compliant | - | ||
![]() IT18FL9L4 HellermannTyton | 14 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 200 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.75 (19.05mm) | Labeling Area | 8.9916mm | 110.0328mm | 0.098 2.50mm | - | 4.25 | 0.361' 110.00mm 4.33 | - | - | RoHS Compliant | - | ||
![]() BT1M-M1 Panduit Corp | 943 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 226.796213g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Brown | 4.4mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | - | 3.9624mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() LC140 BK088 Alpha Wire | 2555 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Fungistatic Synthetic Rubber Finish | - | - | Roll | 2005 | FIT® LC | Active | 1 (Unlimited) | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Cable Lacing | Variable | Abrasion Resistant, Acid Resistant, Chemical Resistant, Flame Resistant, Fungus Resistant | - | - | 0.085 2.16mm | - | 1500' | 1500.00' 457.20m | - | - | ROHS3 Compliant | - | ||
![]() 3240751 Phoenix Contact | 34 |
| - | 9 Weeks | Cable | - | - | Polyamide | - | - | - | 2017 | - | Active | Not Applicable | - | - | Clear | - | UL | - | - | - | - | - | - | - | 200mm | 3.6mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLT2EH-LP316 Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging (In-Line) | Metal | Stainless Steel 316 | - | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 15.7mm | - | - | 600 lbs (272.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | Corrosion Resistance | 6.3mm | 300mm | 0.500 12.70mm | - | 11.75 | 0.983' 299.72mm 11.80 | - | - | ROHS3 Compliant | - | ||
![]() MSCNW50T15-QR6 Panduit Corp | 96 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.156661kg | - | Bulk | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Black | - | - | - | 700 lbs (317.52 kg) | - | Strapping | Variable | Nylon Coated, UV Resistant | - | 25.146m | 0.500 12.70mm | - | 82.5' | 82.50' 25.15m | - | - | ROHS3 Compliant | - | ||
![]() MS8W75T30-Q6 Panduit Corp | 32 | - | - | 4 Weeks | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BT1.5M-M Panduit Corp | 44 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 498.951607g | Nylon | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | 4.6mm | - | 38 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 3.9624mm | 160mm | 0.095 2.41mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | No SVHC | ROHS3 Compliant | - |