- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUM071-R15S-D30 Panduit Corp | 3613 |
| - | 4 Weeks | Cable | - | - | Nylon | 1.360777kg | - | - | 2008 | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MS6W50T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 1.555822kg | - | 50 per Pkg | 2008 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Silver | - | - | - | 700 lbs (317.52 kg) | - | Strapping | 6.00 (152.40mm) | - | - | 618.744mm | 0.500 12.70mm | 24.25 | 2.030' 618.74mm | No | - | ROHS3 Compliant | - | - | ||
![]() 156-00134 HellermannTyton | In Stock | - | Datasheet | - | - | Tie Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2013 | - | Obsolete | 1 (Unlimited) | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.38 (35.00mm) | Cable Snap Fit, Heat Stabilized | - | 155.1432mm | - | 6 | 0.509' 155.00mm 6.10 | - | - | RoHS Compliant | - | - | ||
![]() CBR3I-M4Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.270059kg | Nylon | 1000 per Pkg | 2006 | Contour-Ty® CBR | Obsolete | Not Applicable | - | - | Yellow | 6.8mm | - | - | 40 lbs (18.14 kg) | - | Cable Tie, Parallel | 3.00 (76.20mm) | - | 6.35mm | 264.2616mm | 0.141 3.58mm | 10.5 | 0.867' 264.16mm 10.40 | No | - | ROHS3 Compliant | - | - | ||
![]() WITRT-0550-UV-M Essentra Components | 1027 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2011 | Richco, WIT-RT | Active | 1 (Unlimited) | - | - | Black | - | - | - | 40 lbs (18.14 kg) | - | Standard, Releasable | 1.25 (31.75mm) | UV Resistant | - | 139.5984mm | 0.210 5.33mm | 5.5 | 0.458' 139.70mm 5.50 | - | - | RoHS Compliant | - | - | ||
![]() T120S0H4 HellermannTyton | 6 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | 55 mm | 120 lbs (54.43 kg) | - | Standard, Locking | 2.17 (55.00mm) | - | - | 224.9424mm | 0.300 7.62mm | 8.75 | 0.738' 225.00mm 8.86 | - | Unknown | RoHS Compliant | - | - | ||
![]() S21-50-M0 Panduit Corp | 823 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 5.51 (140.00mm) | UV Resistant | - | - | 0.190 4.83mm | 20.75 | 1.739' 530.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() GT.75X180MV2 HellermannTyton | 7 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | - | - | Roll | - | - | Active | 1 (Unlimited) | - | - | Maroon | - | cULus | - | - | - | Hook and Loop - Strip | Variable | Flame Retardant, Plenum Rated | - | 4.572m | 0.750 19.05mm | 15' | 15.00' 4.57m | - | Unknown | RoHS Compliant | UL94 V-2 | - | ||
![]() PLT2S-C3 Panduit Corp | 490000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon, Polyamide | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | 8mm | - | 48 mm | 50 lbs (22.68 kg) | Orange | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() BT2LH-TL Panduit Corp | 1314 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 839.145884g | Nylon | 250 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | 13.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 8.128mm | 221mm | 0.275 7.00mm | 8.75 | 0.725' 220.98mm 8.70 | No | - | ROHS3 Compliant | - | - | ||
![]() PRT2S-M Panduit Corp | 194000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.260987kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | 8mm | - | 48 mm | 50 lbs (22.68 kg) | Natural | Standard, Releasable | 1.88 (47.75mm) | - | 5.6mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MBH-MR Panduit Corp | 24250 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | - | - | Bulk | 2004 | Pan-Steel® MBH | Active | Not Applicable | - | - | Silver | - | - | - | 250 lbs (113.40 kg) | - | Strapping | Variable | - | - | 304.8m | 0.312 7.92mm | 1000' | 1000.00' 304.80m | - | - | ROHS3 Compliant | - | - | ||
![]() IT18R10L4 HellermannTyton | 6 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | - | Active | - | - | - | White | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Halogen Free, Labeling Area | - | - | 0.098 2.50mm | 4 | 0.328' 100.00mm 3.94 | - | - | - | - | - | ||
![]() T120I2K2 HellermannTyton | 23 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | 2018 | - | Active | - | - | - | Red | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.15 (80.00mm) | Halogen Free | - | - | 0.299 7.59mm | 11.75 | 0.984' 300.00mm 11.81 | - | - | - | - | - | ||
![]() 3240778 Phoenix Contact | 14 |
| - | 9 Weeks | Cable | - | - | Polyamide | - | - | - | 2013 | - | Active | Not Applicable | 85°C | -40°C | Clear | - | UL | - | - | - | - | - | - | - | 780mm | 9mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() WIT-18R1A-4-01 Essentra Components | 943 | - | Datasheet | 11 Weeks | - | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2008 | Richco, Wrap-It | Active | Not Applicable | - | - | Natural | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.75 (19.05mm) | - | - | 114.9096mm | 0.100 2.54mm | 4.5 | 0.377' 114.79mm 4.52 | - | - | RoHS Compliant | - | Lead Free | ||
![]() PLT3S-M10 Panduit Corp | 906 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | White | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | - | - | ||
![]() 3240772 Phoenix Contact | In Stock | - | - | 4 Weeks | Cable | - | - | Nylon, Polyamide | - | - | Bulk | - | - | Active | Not Applicable | 85°C | -40°C | Clear, Natural | - | - | - | - | - | - | - | - | - | 300mm | 7.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLT4DEH15-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 958.440678g | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | 16.5mm | - | - | 1000 lbs (453.60 kg) | - | Double Wrap, Locking | 4.00 (101.60mm) | - | 7.1mm | 749mm | 0.500 12.70mm | 29.5 | 2.458' 749.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLT10EH15-LP Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 2.054773kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 16.1mm | - | - | 700 lbs (317.52 kg) | - | Standard, Locking | 10.00 (254.00mm) | - | 6.8mm | 912mm | 0.500 12.70mm | 36 | 2.992' 911.86mm | - | - | ROHS3 Compliant | - | - |