- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18MR0C2 HellermannTyton | 16333 |
| Datasheet | 2 Weeks | Screw | Screw Mount, Mounting Hole | 100 | Polyamide (PA66), Nylon 6/6 | - | Polyamide | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | UL | - | 20 mm | 18 lbs (8.16 kg) | - | Standard, Locking | 0.79 (20.00mm) | - | - | 110.0328mm | 0.098 2.50mm | - | 4.25 | 0.361' 110.00mm 4.33 | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() PLT3H-TL Panduit Corp | 940 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.174804kg | Nylon | 250 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 12.2mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 7.4mm | 290mm | 0.300 7.62mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | ROHS3 Compliant | - | - | ||
![]() 5/8-5-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WITA-50R-HS-M Essentra Components | 906 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2012 | Richco, WITA | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.95 (49.53mm) | Heat Stabilized | - | 200.5584mm | 0.180 4.57mm | - | 8 | 0.658' 200.66mm 7.90 | - | RoHS Compliant | - | - | ||
![]() PRT5EH-Q0 Panduit Corp | 14 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 371.945772g | Nylon | 25 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | 20.3mm | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 5.00 (127.00mm) | Weather Resistant | 10.16mm | 511mm | 0.500 12.70mm | - | 20 | 1.677' 511.00mm | - | ROHS3 Compliant | - | - | ||
![]() BC3S-S10-D0 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 1.220163kg | Nylon | 500 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Black | - | - | M5 | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 4.064mm | 316.992mm | 0.185 4.70mm | - | 12.5 | 1.043' 318.00mm | - | ROHS3 Compliant | - | - | ||
![]() WIT-50R-M Essentra Components | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2008 | Richco, WIT-50 | Obsolete | 1 (Unlimited) | - | - | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | - | 203.3016mm | 0.190 4.83mm | - | 8 | 0.667' 203.20mm 8.00 | - | RoHS Compliant | - | Lead Free | ||
![]() CTHD005B Essentra Components | 974 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CTHD | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.54 (166.00mm) | - | - | 548.64mm | 0.500 12.70mm | - | 21.75 | 1.804' 550.00mm | - | RoHS Compliant | - | - | ||
![]() SST1M-M Panduit Corp | 67900 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | 4.5mm | - | - | 20 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 0.78 (19.81mm) | 2-Piece Design | 3.8mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 3241102 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2013 | - | Active | - | - | - | Black | - | - | - | - | - | - | Twist Lock | 0.40 (10.20mm) | Halogen Free | - | 26.2mm | 0.402 10.20mm | - | 1 | 0.086' 26.20mm 1.03 | - | RoHS Compliant | - | - | ||
![]() 111-01138 HellermannTyton | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 500 per Pkg | 2018 | - | Active | Not Applicable | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.20 (56.00mm) | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 0.299 7.59mm | - | 8.75 | 0.738' 225.00mm 8.86 | - | Non-RoHS Compliant | - | - | ||
![]() CT022L Essentra Components | 4596 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Blue | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.17 (55.00mm) | - | - | 202.9968mm | 0.189 4.80mm | - | 8 | 0.666' 203.00mm 7.99 | - | RoHS Compliant | - | - | ||
![]() CT022G Essentra Components | 6050 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Green | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.17 (55.00mm) | - | - | 202.9968mm | 0.181 4.60mm | - | 8 | 0.666' 203.00mm 7.99 | - | RoHS Compliant | - | - | ||
![]() WITA-50XL-UVB-C Essentra Components | 276 |
| Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2012 | Richco, WITA | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 7.48 (190.00mm) | UV Resistant | - | 633.984mm | 0.190 4.83mm | - | 25 | 2.083' 635.00mm | - | RoHS Compliant | - | - | ||
![]() CT025K Essentra Components | 6410 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.35 (85.00mm) | - | - | 301.752mm | 0.189 4.80mm | - | 12 | 0.990' 302.00mm 11.88 | - | RoHS Compliant | - | - | ||
![]() CT031A Essentra Components | 2255 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 5.91 (150.00mm) | - | - | 499.872mm | 0.189 4.80mm | - | 19.75 | 1.640' 500.00mm | - | RoHS Compliant | - | - | ||
![]() CT070A Essentra Components | 1446 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.90 (99.00mm) | - | - | 341.376mm | 0.299 7.59mm | - | 13.5 | 1.125' 342.90mm | - | RoHS Compliant | - | - | ||
![]() CT027L Essentra Components | In Stock | - | Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Blue | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.02 (102.00mm) | - | - | 368.808mm | 0.189 4.80mm | - | 14.5 | 1.208' 368.30mm | - | RoHS Compliant | - | - | ||
![]() CBR4LH-TL Panduit Corp | 92000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.440156kg | Nylon | 250 per Pkg | 2005 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Natural | 7.6mm | - | - | - | 120 lbs (54.43 kg) | - | Cable Tie, Parallel | 4.00 (101.60mm) | - | 10.16mm | 371.856mm | 0.300 7.62mm | 1.78mm | 14.5 | 1.217' 370.84mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() BC4S-S10-D0 Panduit Corp | 1501 |
| - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 1.564894kg | - | 500 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | - | 396.24mm | 0.185 4.70mm | - | 15.5 | 1.299' 396.00mm | - | ROHS3 Compliant | - | - |