- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT022Y Essentra Components | 3410 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Yellow | - | - | 50 lbs (22.68 kg) | Standard, Locking | 2.17 (55.00mm) | - | - | 202.9968mm | 0.189 4.80mm | 8 | 0.666' 203.00mm 7.99 | - | RoHS Compliant | ||
![]() CT027G Essentra Components | 2054 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Green | - | - | 50 lbs (22.68 kg) | Standard, Locking | 4.02 (102.00mm) | - | - | 368.808mm | 0.189 4.80mm | 14.5 | 1.208' 368.30mm | - | RoHS Compliant | ||
![]() CT022S Essentra Components | 4694 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Silver | - | - | 50 lbs (22.68 kg) | Standard, Locking | 2.17 (55.00mm) | - | - | 202.9968mm | 0.189 4.80mm | 8 | 0.666' 203.00mm 7.99 | - | RoHS Compliant | ||
![]() CT027K Essentra Components | 2976 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Red | - | - | 50 lbs (22.68 kg) | Standard, Locking | 4.02 (102.00mm) | - | - | 368.808mm | 0.189 4.80mm | 14.5 | 1.208' 368.30mm | - | RoHS Compliant | ||
![]() CT073A Essentra Components | 4694 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Natural | - | - | 120 lbs (54.43 kg) | Standard, Locking | 5.24 (133.00mm) | - | - | 451.104mm | 0.315 8.00mm | 17.75 | 1.476' 450.00mm | - | RoHS Compliant | ||
![]() CT030B Essentra Components | 3786 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Black | - | - | 50 lbs (22.68 kg) | Standard, Locking | 5.12 (130.00mm) | - | - | 451.104mm | 0.189 4.80mm | 17.75 | 1.476' 450.00mm | - | RoHS Compliant | ||
![]() CT074B Essentra Components | 3974 |
| Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2013 | Alliance Plastics, CT | Active | 1 (Unlimited) | - | - | Black | - | - | 175 lbs (79.40 kg) | Standard, Locking | 6.54 (166.00mm) | - | - | 548.64mm | 0.315 8.00mm | 21.75 | 1.804' 550.00mm | - | RoHS Compliant | ||
![]() PLT2S-C55 Panduit Corp | 370 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474mg | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Green, Fluorescent | 8mm | - | 50 lbs (22.68 kg) | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | No | ROHS3 Compliant | ||
![]() BC4S-S10-D0 Panduit Corp | 1501 |
| - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 1.564894kg | - | 500 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Black | - | - | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | - | 396.24mm | 0.185 4.70mm | 15.5 | 1.299' 396.00mm | - | ROHS3 Compliant | ||
![]() PRT3H-TL0 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 4.535924g | - | 250 per Pkg | 2009 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | - | 80 lbs (36.29 kg) | Standard, Releasable | 3.00 (76.20mm) | Weather Resistant | - | 290mm | 0.300 7.62mm | 11.5 | 0.950' 289.56mm 11.40 | - | ROHS3 Compliant | ||
![]() PRT4H-L Panduit Corp | 321 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 303.906916g | Nylon | 50 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | Not Halogen Free | 80 lbs (36.29 kg) | Standard, Releasable | 4.00 (101.60mm) | - | 7.62mm | 368mm | 0.300 7.62mm | 14.5 | 1.208' 368.30mm | - | ROHS3 Compliant | ||
![]() HLSP5S-X0 Panduit Corp | 557 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | 65.770894g | Nylon, Polypropylene | 10 Rolls | 2009 | TAK-TY® HLSP | Active | Not Applicable | 104°C | -17°C | Black | 19.1mm | - | 50 lbs (22.68 kg) | Hook and Loop - Strip | 5.00 (127.00mm) | Plenum Rated | - | 457mm | 0.750 19.05mm | 18 | 1.500' 457.20mm | - | ROHS3 Compliant | ||
![]() 3240834 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2015 | - | Active | Not Applicable | 105°C | -40°C | Black | - | - | - | Standard, Locking | 1.97 (50.00mm) | Halogen Free, UV Resistant, Weather Resistant | - | 200mm | 0.189 4.80mm | 7.75 | 0.656' 200.00mm 7.87 | - | RoHS Compliant | ||
![]() 3240769 Phoenix Contact | 260 |
| - | 4 Weeks | Cable | - | - | Nylon, Polyamide | - | - | - | 2015 | - | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | - | - | - | 360mm | 4.5mm | - | - | - | RoHS Compliant | ||
![]() WITA-50R-UVB-M Essentra Components | 943 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2012 | Richco, WITA | Active | 1 (Unlimited) | - | - | Black | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.95 (49.53mm) | UV Resistant | - | 200.5584mm | 0.180 4.57mm | 8 | 0.658' 200.66mm 7.90 | - | RoHS Compliant | ||
![]() S5-50-M Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | 50 lbs (22.68 kg) | Standard, Locking | 0.94 (23.80mm) | - | - | - | 0.190 4.83mm | 4.75 | 0.393' 120.00mm 4.72 | - | ROHS3 Compliant | ||
![]() PLT2I-M2 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 6.1mm | - | 40 lbs (18.14 kg) | Standard, Locking | 2.00 (50.80mm) | - | 4.6mm | 203mm | 0.142 3.61mm | 8 | 0.667' 203.20mm 8.00 | No | ROHS3 Compliant | ||
![]() LC162 WH088 Alpha Wire | 68 | - | Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | Polyester, Microcrystalline Wax Finish | - | - | Roll | - | FIT® LC | Active | 1 (Unlimited) | - | - | White | - | - | 50 lbs (22.68 kg) | Cable Lacing | Variable | Abrasion Resistant, Acid Resistant, Chemical Resistant, Flame Resistant, Fungus Resistant | - | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | - | ROHS3 Compliant | ||
![]() RKW-12-15-W Essentra Components | 43 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 100 per Pkg | 2013 | Richco, RKW | Active | - | - | - | White | - | - | - | Hook and Loop - Tie | - | - | - | 381mm | 0.750 19.05mm | 15 | 1.250' 381.00mm | - | RoHS Compliant | ||
![]() RKWRE-3L Essentra Components | 6 |
| - | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | Roll | - | Richco, RKWRE | Active | 1 (Unlimited) | - | - | Black | - | - | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 0.500 12.70mm | 75' | 75.00' 22.86m | - | RoHS Compliant |