- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Length | Width | Length - Approximate | Length - Actual | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-01789 HellermannTyton | 2974 |
| Datasheet | 13 Weeks | - | Swivel Clip Mount | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | - | MOC | Active | 1 (Unlimited) | - | - | Black | 50 lbs (22.68 kg) | Standard, Locking | 0.62 (15.90mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | - | 0.75 | 0.068' 20.83mm 0.82 | RoHS Compliant | ||
![]() 156-01784 HellermannTyton | 10 |
| Datasheet | 13 Weeks | - | Swivel Clip Mount | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | - | MOC | Active | 1 (Unlimited) | - | - | Black | 50 lbs (22.68 kg) | Standard, Locking | 0.31 (7.87mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | - | 0.5 | 0.038' 11.68mm 0.46 | RoHS Compliant | ||
![]() 157-00369 HellermannTyton | 1222 |
| Datasheet | 6 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | 0.190 4.83mm | 9 | 0.758' 231.14mm 9.10 | RoHS Compliant | ||
![]() 157-00291 HellermannTyton | 4035 |
| - | 9 Weeks | - | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | 2000 per Pkg | - | - | Active | Not Applicable | - | - | Black | 80 lbs (36.29 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | 0.217 5.50mm | 8.5 | 0.705' 215.00mm 8.46 | - | ||
![]() WIT-18RM Essentra Components | 28 |
| Datasheet | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | 2010 | Richco, WIT-18 | Obsolete | 1 (Unlimited) | - | - | Natural | 18 lbs (8.16 kg) | Standard, Locking | 0.75 (19.05mm) | - | - | 0.100 2.54mm | 4.5 | 0.377' 114.79mm 4.52 | - | ||
![]() WIT-30RM Essentra Components | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | 2008 | Richco, WIT-30 | Obsolete | Not Applicable | - | - | Natural | 30 lbs (13.61 kg) | Standard, Locking | 1.25 (31.75mm) | - | - | 0.141 3.58mm | 5.75 | 0.479' 146.05mm 5.75 | - | ||
![]() WIT-18LC Essentra Components | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | 2010 | Richco, WIT-18 | Obsolete | Not Applicable | - | - | Natural | 18 lbs (8.16 kg) | Standard, Locking | 1.37 (34.90mm) | - | - | 0.100 2.54mm | 5.75 | 0.479' 146.05mm 5.75 | - | ||
![]() IMS19T75-QR6L Panduit Corp | 2418 |
| - | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 157-00366 HellermannTyton | 1222 |
| Datasheet | 6 Weeks | - | Push Mount, Fir Tree | - | Polyamide (PA66), Nylon 6/6 | 3000 per Pkg | - | - | Active | 1 (Unlimited) | - | - | Gray | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified | - | 0.190 4.83mm | 8.5 | 0.708' 215.90mm 8.50 | RoHS Compliant | ||
![]() PRT4S-M7 Panduit Corp | 1110 |
| - | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | - | PAN-TY® PRT | Active | Not Applicable | - | - | Purple | 50 lbs (22.68 kg) | Standard, Releasable | 4.00 (101.60mm) | - | - | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | - | ||
![]() 156-01658 HellermannTyton | 10 |
| - | 9 Weeks | - | Swivel Clip Mount | - | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | - | MOC | Active | 1 (Unlimited) | - | - | Black | 50 lbs (22.68 kg) | Standard, Locking | 0.62 (15.90mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | - | 1 | 0.078' 23.88mm 0.94 | RoHS Compliant | ||
![]() DT-07-50-MH-0-M Belden Inc. | In Stock | - | Datasheet | 6 Weeks | - | Screw Mount, Mounting Hole | - | Polyamide (PA), Nylon | Bulk | - | Diamond® | Active | Not Applicable | - | - | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.75 (44.45mm) | UV Resistant | - | 0.177 4.50mm | 8 | 0.667' 203.20mm 8.00 | - | ||
![]() S12-40-M Panduit Corp | 43 |
| - | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | StrongHold™ | Active | Not Applicable | - | - | Natural | 40 lbs (18.14 kg) | Standard, Locking | 2.99 (76.95mm) | - | - | 0.140 3.56mm | 11.75 | 0.984' 300.00mm 11.81 | ROHS3 Compliant | ||
![]() DT-04-18-9-M Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Bulk | - | Diamond® | Active | Not Applicable | - | - | Natural | 18 lbs (8.16 kg) | Standard, Locking | 0.88 (22.35mm) | - | - | 0.095 2.41mm | 4 | 0.343' 104.65mm 4.12 | - | ||
![]() 157-00358 HellermannTyton | 22 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 115-00145 HellermannTyton | 10 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() T18R3C2 HellermannTyton | In Stock | - | - | 2 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | Orange | 18 lbs (8.16 kg) | Standard, Locking | 0.86 (22.00mm) | - | 99.9744mm | 0.096 2.45mm | 4 | 0.328' 100.00mm 3.93 | RoHS Compliant | ||
![]() DT-07-50-9-M Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Bulk | - | Diamond® | Active | Not Applicable | - | - | Natural | 50 lbs (22.68 kg) | Standard, Locking | 1.88 (47.75mm) | - | - | 0.180 4.57mm | 7.5 | 0.630' 192.02mm 7.56 | - | ||
![]() 156-01652 HellermannTyton | 10 |
| - | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 126-00245 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |