- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Approval Agency | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Length | Width | Length - Approximate | Length - Actual | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-01816 HellermannTyton | 10 |
| - | 9 Weeks | - | Swivel Clip Mount | Polyamide (PA66), Nylon 6/6 | - | 3000 per Pkg | - | - | Active | 1 (Unlimited) | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 0.54 (13.72mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | - | 0.75 | 0.062' 18.80mm 0.74 | RoHS Compliant | - | ||
![]() 157-00218 HellermannTyton | 7160 |
| - | 6 Weeks | - | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | - | - | Active | Not Applicable | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified | - | 0.201 5.10mm | 9 | 0.759' 231.30mm 9.11 | - | - | ||
![]() 157-00292 HellermannTyton | 10 |
| - | 10 Weeks | - | Stud Mount | Polyamide (PA66), Nylon 6/6 | - | 3000 per Pkg | - | - | Active | Not Applicable | Black | - | 80 lbs (36.29 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | 0.217 5.50mm | 8.5 | 0.715' 218.00mm 8.58 | - | - | ||
![]() 126-00186 HellermannTyton | 1376 |
| Datasheet | 26 Weeks | - | Push Mount, Arrowhead | Polyamide (PA66), Nylon 6/6 | - | 500 per Pkg | - | - | Active | Not Applicable | Black | - | 67 lbs (30.39 kg) | Standard, Locking | 1.18 (30.00mm) | Heat Stabilized | - | 0.217 5.50mm | 6.25 | 0.518' 158.00mm 6.22 | - | - | ||
![]() 156-01341 HellermannTyton | 843 |
| Datasheet | 11 Weeks | - | Swivel Clip Mount | Polyamide (PA66), Nylon 6/6 | - | 500 per Pkg | - | - | Active | Not Applicable | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized, Impact Modified | - | 0.185 4.70mm | 6 | 0.509' 155.00mm 6.10 | - | - | ||
![]() 156-01342 HellermannTyton | 1110 |
| Datasheet | 8 Weeks | - | Swivel Clip Mount | Polyamide (PA66), Nylon 6/6 | - | 500 per Pkg | - | - | Active | Not Applicable | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified | - | 0.185 4.70mm | 8.25 | 0.689' 210.00mm 8.27 | - | - | ||
![]() 156-01348 HellermannTyton | 285 |
| Datasheet | 11 Weeks | - | Swivel Clip Mount | Polyamide (PA66), Nylon 6/6 | - | 250 per Pkg | - | - | Active | Not Applicable | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified | - | 0.185 4.70mm | 8.25 | 0.689' 210.00mm 8.27 | - | - | ||
![]() 156-02250 HellermannTyton | 22 |
| - | 9 Weeks | - | Swivel Clip Mount | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | - | MOC | Active | 1 (Unlimited) | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 0.27 (6.86mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | - | 0.5 | 0.037' 11.18mm 0.44 | RoHS Compliant | - | ||
![]() 156-02251 HellermannTyton | 22 |
| - | 9 Weeks | - | Swivel Clip Mount | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | - | - | Active | 1 (Unlimited) | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 0.31 (7.87mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | - | 0.5 | 0.038' 11.68mm 0.46 | RoHS Compliant | - | ||
![]() 156-02248 HellermannTyton | 10 |
| - | 9 Weeks | - | Swivel Clip Mount | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | - | MOC | Active | 1 (Unlimited) | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 1.14 (28.96mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | - | 1.5 | 0.134' 40.89mm 1.61 | RoHS Compliant | - | ||
![]() 126-00079 HellermannTyton | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 111-02054 HellermannTyton | 1323 | - | Datasheet | 6 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 100 per Pkg | - | - | Active | 1 (Unlimited) | Black | - | 120 lbs (54.43 kg) | Standard, Locking | 4.10 (104.14mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | 0.300 7.62mm | 15.25 | 1.267' 386.08mm 15.20 | RoHS Compliant | - | ||
![]() WIT-18SFM Essentra Components | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | 2010 | Richco, WIT-18 | Obsolete | Not Applicable | Natural | - | 18 lbs (8.16 kg) | Standard, Locking | 0.62 (15.90mm) | - | - | 0.100 2.54mm | 3.25 | 0.271' 82.55mm 3.25 | - | - | ||
![]() WIT-60RM Essentra Components | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | 2009 | Richco, WIT-60 | Obsolete | Not Applicable | Natural | - | 60 lbs (27.22 kg) | Standard, Locking | 2.75 (69.85mm) | - | - | 0.180 4.57mm | 10.75 | 0.896' 273.05mm 10.75 | - | - | ||
![]() WIT-50S-UVBM Essentra Components | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | 2008 | Richco, WIT-50 | Obsolete | Not Applicable | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 1.50 (38.10mm) | UV Resistant | - | 0.190 4.83mm | 6 | 0.500' 152.40mm 6.00 | - | - | ||
![]() RKWD-16-20-BL Essentra Components | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | - | 100 per Pkg | - | RKWD | Active | - | Blue | - | - | Hook and Loop - Tie | 5.37 (136.52mm) | - | - | 1.000 25.40mm | 20 | 1.667' 508.10mm | RoHS Compliant | - | ||
![]() 91815 Rose+Krieger | In Stock | - | Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | - | Bulk | - | - | Active | 1 (Unlimited) | Black | - | - | Hook and Loop - Tie | - | - | - | 0.827 21.00mm | 8 | 0.666' 203.00mm 7.99 | RoHS Compliant | - | ||
![]() WIT-40RM Essentra Components | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | 2008 | Richco, WIT-40 | Obsolete | Not Applicable | White | - | 40 lbs (18.14 kg) | Standard, Locking | 1.25 (31.75mm) | - | - | 0.141 3.58mm | 5.75 | 0.479' 146.05mm 5.75 | - | - | ||
![]() WIT-40RC Essentra Components | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 100 per Pkg | 2008 | Richco, WIT-40 | Obsolete | Not Applicable | White | - | 40 lbs (18.14 kg) | Standard, Locking | 1.25 (31.75mm) | - | - | 0.141 3.58mm | 5.75 | 0.479' 146.05mm 5.75 | - | - | ||
![]() 1720640000 Weidmüller | 206 |
| Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Polyamide | 100 per Pkg | 2010 | - | Active | Not Applicable | Natural | UR | - | Standard, Locking | - | - | 290mm | 0.141 3.58mm | 11.5 | 0.951' 290.00mm 11.42 | Non-RoHS Compliant | UL94 V-2 |