- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT3LH-L0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 249.475832g | Nylon | 50 per Pkg | 1998 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 13.2mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 8.1mm | 300mm | 0.275 7.00mm | - | 11.75 | 0.983' 299.72mm 11.80 | - | - | ROHS3 Compliant | - | ||
![]() PLWP1S-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon | 100 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | - | 9.398mm | 132mm | 0.190 4.83mm | - | 5.25 | 0.433' 131.98mm 5.20 | No | - | ROHS3 Compliant | - | ||
![]() PLT1M-M2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | Unshielded | 4.6mm | - | Not Halogen Free | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() MLTFC4H-LP316WH Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 453.59237g | Polyester, Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | White | - | 7.9mm | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance, UV Resistant | - | 362mm | 0.310 7.87mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() T18R9M4 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 281.227269g | - | 1000 per Pkg | - | - | Active | 1 (Unlimited) | 85°C | -40°C | Natural | - | - | UL | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.86 (22.00mm) | - | 50.8mm | 99.9744mm | 0.096 2.45mm | - | 4 | 0.328' 100.00mm 3.93 | - | - | RoHS Compliant | - | ||
![]() PLT1M-L5-0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green, Black Stripe | - | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT1M-M4Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | Unshielded | 4.6mm | - | Not Halogen Free | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() BT3I-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | - | 6.3mm | - | - | 76 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 3.00 (76.20mm) | - | 4.699mm | 287mm | 0.141 3.58mm | - | 11.25 | 0.937' 285.75mm 11.25 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2M-M69 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 566.990463g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 100°C | -40°C | Natural | - | 4.6mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | Flame Retardant | 3.9mm | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLT2S-M39 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Natural | - | 8mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | Heat Stabilized | 5.6mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | - | ROHS3 Compliant | - | ||
![]() SG300S-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.322393kg | Nylon | 1000 per Pkg | 2007 | Super-Grip® | Active | Not Applicable | - | - | Black | - | 9.11mm | - | - | - | 70 lbs (31.75 kg) | - | Standard, Locking | 3.20 (81.28mm) | Heat Stabilized | - | 315mm | 0.225 5.70mm | - | 12.5 | 1.033' 315.00mm | No | - | ROHS3 Compliant | - | ||
![]() PLP2S-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.52407kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLP | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | Heat Stabilized | 8.9916mm | 200mm | 0.190 4.83mm | - | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | ||
![]() MLT2H-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 267.619527g | Stainless Steel | 50 per Pkg | 2009 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | Unshielded | 10mm | - | Not Halogen Free | - | 450 lbs (204.12 kg) | - | Standard, Locking | 2.00 (50.80mm) | Corrosion Resistance | 5.6mm | 201mm | 0.310 7.87mm | 250μm | 8 | 0.658' 200.66mm 7.90 | No | - | ROHS3 Compliant | - | ||
![]() PLWP1.5I-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 99.790321g | Nylon | 100 per Pkg | - | PAN-TY® PLWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 7.11mm | 152mm | 0.135 3.43mm | - | 6 | 0.500' 152.40mm 6.00 | - | - | ROHS3 Compliant | - | ||
![]() S18-175-L0 Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 4.92 (125.00mm) | UV Resistant | - | - | 0.350 8.89mm | - | 17.75 | 1.476' 450.00mm | - | - | ROHS3 Compliant | - | ||
![]() MLT2.7S-CP Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 200 | Stainless Steel 304 | 303.906916g | Stainless Steel | 100 per Pkg | - | Pan-Steel® MLT | Active | Not Applicable | 85°C | -40°C | Silver | - | 6.1mm | - | - | 69 mm | 200 lbs (90.72 kg) | Natural | Standard, Locking | 2.70 (68.60mm) | - | 259mm | 259mm | 0.180 4.57mm | - | 10.25 | 0.850' 259.08mm 10.20 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLC1.5I-S8-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 848.217732g | Nylon | 1000 per Pkg | - | PAN-TY® PLC | Active | Not Applicable | 115°C | -40°C | Black | - | 8.5mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | Heat Stabilized | 4.2mm | 154.9mm | 0.135 3.43mm | - | 6 | 0.508' 154.94mm 6.10 | No | - | ROHS3 Compliant | - | ||
![]() PLT2S-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 131.541787g | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | Unshielded | 8mm | - | Not Halogen Free | 48 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | 1.3mm | 7.5 | 0.617' 187.96mm 7.40 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 272.155422g | - | 1000 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.75 (19.05mm) | - | 57.15mm | 104.2416mm | 0.118 3.00mm | - | 4 | 0.342' 104.24mm 4.10 | - | - | ROHS3 Compliant | - | ||
![]() BT2I-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 113.398093g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.3mm | - | Not Halogen Free | 51 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 4.699mm | 203mm | 0.141 3.58mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - |