- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Package Quantity | Brand | Content | Degree of protection (IP), front side | Device construction | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Gearing | Halogen-free | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Package | Product Status | Rated permanent current Iu | RoHS | RoHS-compliant | Surface protection | Switching current (max.) | Transparent | Type of control element | Series | Type | Color | Subcategory | Shelf Life | Storage/Refrigeration Temperature | Product Type | Shelf Life Start | Tensile Strength | Quantity | Wire/Cable Tie Type | Bundle Diameter | Features | Product Category | Length | Width | Width (in) | Length - Approximate | Length - Actual |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 112-00071 HellermannTyton | 30 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | HellermannTyton | - | - | - | - | 100 | - | - | - | - | HellermannTyton | - | - | - | - | - | - | - | HellermannTyton | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | 85 lbs (38.56 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | HellermannTyton | - | 0.300 (7.62mm) | - | 8.25 | 0.689 (210.00mm, 8.27) | ||
![]() 2602750000 Weidmuller | 19 |
| - | - | Plastic | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Plastic-coated | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 902-01452 T50RPRN-PA66-OG HellermannTyton | 2974 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T50R PRN | Printed ID for Metering | - | - | - | - | - | - | - | 1000 | - | - | - | - | 200mm | 4.6 mm | - | - | - | ||
![]() 902-01455 T50RPRN-PA66-OG HellermannTyton | 2478 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T50R PRN | Printed ID for Metering | - | - | - | - | - | - | - | 1000 | - | - | - | - | 200mm | 4.6 mm | - | - | - | ||
![]() 111-12203 T120I-PA66HIR(S)-BK HellermannTyton | 40 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | +80°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | T120I | Standard | - | - | - | - | - | - | 535N | 100 | - | - | - | - | 300mm | 7.6 mm | - | - | - | ||
![]() 156-01134 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T50R | Non-Releasable | - | - | - | - | - | - | - | - | - | - | - | - | 202mm | 4.6 mm | - | - | - | ||
![]() 156-01697 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | - | - | 1pc(s) | - | - | Black | - | UL94 V2. | Inside | Yes | - | - | 156-01697 | - | Polyamide 6.6 | - | +145°C | - | - | - | -40°C | - | - | - | - | - | Yes | - | - | - | - | T50R | Displacable foot part at the cable tie | - | - | - | - | - | - | - | - | - | - | - | - | 200mm | 4.6 mm | - | - | - | ||
![]() 156-00003 HellermannTyton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T30R | Non-Releasable | Black | - | - | - | - | - | - | - | - | - | - | - | 369mm | 7.7 mm | - | - | - | ||
![]() 111-02519 T25L-PA66-NA HellermannTyton | 33 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65mm | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | T25L | Non-Releasable | - | - | - | - | - | - | 110N | 100 | - | - | - | - | 240mm | 2.8 mm | - | - | - | ||
![]() 111-70110 RLT150-PA66-BK HellermannTyton | 27 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225mm | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | RLT150 | Releasable | - | - | - | - | - | - | 670N | 50 | - | - | - | - | 770mm | 8.9 mm | - | - | - | ||
![]() 115-00027 REL180-PA66-BK HellermannTyton | 235 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mm | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | REL180 | Releasable | - | - | - | - | - | - | 150N | 100 | - | - | - | - | 180mm | 6.5 mm | - | - | - | ||
![]() RS1 PA66 NATURAL 100 PLN HellermannTyton | 50 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | RS1 | Releasable | - | - | - | - | - | - | - | 100 | - | - | - | - | 110mm | 2 mm | - | - | - | ||
![]() 115-06729 RELK2M-PA66-NA HellermannTyton | 98 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65mm | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | RELK2M | Releasable | - | - | - | - | - | - | 200N | 100 | - | - | - | - | 250mm | 4.6 mm | - | - | - | ||
![]() 115-02300 RELK2L-PA66-BK HellermannTyton | 284 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | RELK2L | Releasable | - | - | - | - | - | - | 200N | 100 | - | - | - | - | 350mm | 4.6 mm | - | - | - | ||
![]() 111-04803 T50R-PA66-OG HellermannTyton | 512 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | T50R | Non-Releasable | - | - | - | - | - | - | 225N | 100 | - | - | - | - | 200mm | 4.6 mm | - | - | - | ||
![]() T50RPRN.N1904 HellermannTyton | 13286465 |
| - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie | - | - | - | - | - | - | - | - | - | - | - | - | 200mm | 4.6 mm | - | - | - | ||
![]() B-24-175-0-L IDEAL Industries | In Stock | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | IDEAL Industries | - | B-24-175-0-L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.299 | - | - | ||
![]() 084370 Eaton | In Stock | - | - | - | - | - | - | 1pc(s) | IP65 | Built-in device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 10 | - | Toggle | - | TM-1-8310/E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 132-20360 CT203-PA66HS-BK HellermannTyton | 290 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | +105°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | CT203 | Outside Serrated | - | - | - | - | - | - | 700N | 50 | - | - | - | - | 200mm | 7.6 mm | - | - | - | ||
![]() WITA-120L-C Essentra Components | In Stock | - | - | - | - | - | Essentra | - | - | - | - | 100 | - | - | - | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | Cable Ties | - | - | - | - | - | - | Cable Ties | - | - | - | - | - |