- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Base Product Number | Content | Dim | Dimensions | Factory colour | Fire protection properties | Gearing | Halogen-free | Inflammability class of insulation material according to with UL94 | Length - in | Length - mm | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Mfr | Min. temperature | Package | Product Status | RoHS | RoHS-compliant | Surface protection | Transparent | Type of fastening | Width - in | Width - mm | Series | Type | Color | Shelf Life | Storage/Refrigeration Temperature | Shelf Life Start | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Finish | Product | Features | Length | Width | Length - Approximate | Length - Actual |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 111-50001 HellermannTyton | 1215 |
| - | - | Thermoplastic Elastomer (TPE) | - | 1pc(s) | - | - | Black/blue | - | - | - | - | 5.51 in | 140 mm | - | 111-50001 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 in | 12.7 mm | - | SGT100S-PA66HIRHSUV/TPE-BK/BU | Black, Blue | - | - | - | 71 lbs | - | - | - | Standard Cable Ties | - | - | - | - | - | ||
![]() IMT46969 Schneider | In Stock | - | - | - | PA | - | 100pc(s) | (L x W) 300 mm x 4.8 mm | 4.8 mm x 300mm | Black | - | - | Yes | - | - | - | - | IMT46969 | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | IMT46969 | - | - | - | - | - | - | - | - | - | - | 300mm | 4.8mm | - | - | ||
![]() 126-00144 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | - | 1pc(s) | - | - | Black | UL94 V2. | Inside | Yes | - | - | - | - | 126-00144 | - | - | - | +105°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | T50SOSKSFT62X122PT1,7-2.3 90° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 116-05414 HellermannTyton | In Stock | - | - | - | Ethylene tetrafluoroethylene (ETFE) | - | 100pc(s) | - | - | Yellow | - | Inside | Yes | - | - | - | - | 116-05414 | - | PA66 | - | +85°C | - | -40°C | - | - | - | Yes | - | - | - | - | - | - | T80L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 116-08015 HellermannTyton | In Stock | - | - | - | PA66HS | - | 100pc(s) | - | - | Green | - | Inside | Yes | - | - | - | - | 116-08015 | - | PA66 | - | +85°C | - | -40°C | - | - | - | Yes | - | - | - | - | - | - | T80R- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSTC-152L Panduit | In Stock | - | - | - | Ethylene tetrafluoroethylene (ETFE) | - | 1pc(s) | - | - | Blue | UL 94 V-2 | Inside | No | - | - | - | - | BSTC-152L | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | PLT2I-C76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CVR150SBK Panduit | In Stock | - | - | - | Polyamide 6.6 | - | 1pc(s) | - | - | Black | - | Inside | Yes | - | - | - | - | CVR150SBK | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | BT1.5I-C0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV100N Panduit | In Stock | - | - | - | Polyamide 6.6 | - | 1pc(s) | - | - | Ecru | - | Inside | Yes | - | - | - | - | CV100N | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | PRT4S-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWVS130 ABB | In Stock | - | - | - | Polyamide 6.6 | - | 100pc(s) | - | - | Black | - | Inside | Yes | - | - | - | - | PWVS130 | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | Ty-Fast® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940006074 Weidmuller | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Plastic-coated | No | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1697940000 Weidmuller | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Plastic-coated | No | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940006075 Weidmuller | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Plastic-coated | No | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1319 American Electrical | 39 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Electrical Inc. | - | Bag | Active | - | - | - | - | - | - | - | - | - | Black | - | - | - | 81 lbs (36.71 kg) | Standard, Locking | 3.98 (101.00mm) | - | - | - | - | 0.180 (4.57mm) | 14.25 | 1.181 (360.00mm) | ||
![]() 1309 American Electrical | 25 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Electrical Inc. | - | Bag | Active | - | - | - | - | - | - | - | - | - | Black | - | - | - | 56 lbs (25.40 kg) | Standard, Locking | 1.38 (35.00mm) | - | - | - | - | 0.140 (3.56mm) | 5.5 | 0.459 (140.00mm, 5.51) | ||
![]() PLT3S-P2013B-M5 Panduit | In Stock | - | - | - | - | PLT3S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLF1M-P224-M Panduit | In Stock | - | - | - | - | PLF1M-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLT3S-P37G-M3 Panduit | In Stock | - | - | - | - | PLT3S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT3LH-P77A-TL0 Panduit | In Stock | - | - | - | - | BT3LH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBT0218ZP Cooper | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | Hubbell | - | HBT0218ZP | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLS0606B Cooper | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | Hubbell | - | HLS0606B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black Powder Coat | - | - | - | - | - | - |