- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Bundle Diameter | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Series | Type | Subcategory | Contents | Tensile Strength | Quantity | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 150-02404 T50ROSEC4A-PA66HS/PA66HIRHS-BK HellermannTyton | 14 |
| - | Nylon 66 | - | - | - | 50mm | +105°C | -40°C | - | T50ROSEC4A-MC5 | Non-Releasable | - | - | 225N | 100 | - | 200mm | 4.6 mm | ||
![]() 111-94088 MBT8HS-SS304-ML HellermannTyton | 634 |
| - | 304 Stainless Steel | - | - | - | 50mm | +538°C | -80°C | - | MBT8HS-304 | Roller Ball | - | - | 1115N | 50 | - | 201mm | 7.9 mm | ||
![]() 115-07270 SOFTFIX S-TPU-BK HellermannTyton | 16 |
| - | Thermoplastic Polyurethane | - | - | - | 79mm | +85°C | -40°C | - | SOFTFIX | Releasable | - | - | 57N | 12 | - | 260mm | 7 mm | ||
![]() 111-93058 MBT5SS-SS304-ML HellermannTyton | 18 |
| - | 304 Stainless Steel | - | - | - | 25mm | +538°C | -80°C | - | MBT5SS-SS | Roller Ball | - | - | 670N | 100 | - | 127mm | 4.6 mm | ||
![]() 111-93088 MBT8SS-SS304-ML HellermannTyton | 6 |
| - | 304 Stainless Steel | - | - | - | 50mm | +538°C | -80°C | - | MBT8SS-SS | Roller Ball | - | - | 670N | 100 | - | 201mm | 4.6 mm | ||
![]() 111-94278 MBT27HS-SS304-ML HellermannTyton | 62 |
| - | 304 Stainless Steel | - | - | - | 203mm | +538°C | -80°C | - | MBT27HS-SS | Roller Ball | - | - | 1115N | 50 | - | 681mm | 7.9 mm | ||
![]() 117-05000 T50RDH-PA66-BK HellermannTyton | 26 |
| - | Nylon 66 | - | - | - | 19mm | +85°C | -40°C | - | T50RDH | Inside Serrated | - | - | 225N | 100 | - | 210mm | 4.7 mm | ||
![]() 111-12010 T120R(E)-PA66-BK HellermannTyton | 41 |
| - | Nylon 66 | - | - | - | 100mm | +85°C | -40°C | - | T120L | Inside Serrated | - | - | 535N | 100 | - | 387mm | 7.6 mm | ||
![]() 111-12704 T120XM-PA66-NA HellermannTyton | 36 |
| - | Nylon 66 | - | - | - | 175mm | +85°C | -40°C | - | T120XM | Inside Serrated | - | - | 535N | 50 | - | 600mm | 7.6 mm | ||
![]() 111-06002 T50LL-PA66-BK HellermannTyton | In Stock | - | - | Nylon 66 | - | - | - | 130mm | +85°C | -40°C | - | T50LL | Inside Serrated | - | - | 225N | 500 | - | 445mm | 4.6 mm | ||
![]() 111-12701 T120XM-PA66-BK HellermannTyton | 71 |
| - | Nylon 66 | - | - | - | 175mm | +85°C | -40°C | - | T120XM | Inside Serrated | - | - | 535N | 50 | - | 600mm | 7.6 mm | ||
![]() 111-05259 T50I-PA66HS-NA HellermannTyton | 6 |
| - | Nylon 66 | - | - | - | 85mm | +105°C | -40°C | - | T50I | Inside Serrated | - | - | 225N | 100 | - | 300mm | 4.6 mm | ||
![]() 16241 HEYCO PRODUCTS | In Stock | - | - | Nylon | Heyco | 10 | Heyco | - | - | - | Details | - | - | Wire & Cable Management | - | - | - | Cable Ties | - | - | ||
![]() 16138 HEYCO PRODUCTS | In Stock | - | - | Nylon | Heyco | 50 | Heyco | - | - | - | Details | - | - | Wire & Cable Management | - | - | - | Cable Ties | - | - | ||
![]() 157-00428 HellermannTyton | 14 |
| - | - | - | - | - | - | - | - | - | T50 | - | - | - | - | - | - | - | - | ||
![]() 156-01349 HellermannTyton | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-02495 HellermannTyton | 14 |
| - | - | HellermannTyton | 25 | HellermannTyton | - | - | - | Details | - | - | Wire & Cable Management | - | - | - | Cable Ties | - | - | ||
![]() 111-01225 MCT18R-PA66MP-BU HellermannTyton | 180 |
| - | Metal Detectable Nylon | - | - | - | 22mm | +85°C | -40°C | - | MCT | Standard | - | - | 80N | 100 | - | 100mm | 2.5 mm | ||
![]() 156-01282 Q50RQM30A-PA66-NA HellermannTyton | 144576251 |
| - | Nylon 66 | - | - | - | 50mm | +60°C | -40°C | - | Q50 | Assembly | - | Fixing Tie | 220N | 1000 | - | 210mm | 4.7 mm | ||
![]() 111-12050 T120R(E)-PA66HS-BK HellermannTyton | 61 |
| - | Nylon 66 | - | - | - | 100mm | +105°C | -40°C | - | T120R(E) | Inside Serrated | - | - | 535N | 100 | - | 387mm | 7.6 mm |