- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Approvals | Base Product Number | Content | Dim | Factory colour | Fire protection properties | Gearing | Halogen-free | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Mfr | Min. temperature | Model | Package | Product Status | RoHS | RoHS-compliant | Surface protection | Transparent | Type of fastening | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Shelf Life | Storage/Refrigeration Temperature | Shelf Life Start | Finish | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT3S-P2013L-M5 Panduit | In Stock | - | - | - | - | - | PLT3S | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12078477 Cooper | In Stock | - | - | - | Steel | CE;UL;CSA | - | - | - | - | - | - | - | - | Cooper | - | 12078477 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | ||
![]() 11897443 Cooper | In Stock | - | - | - | Steel | CE;UL;CSA | - | - | - | - | - | - | - | - | Cooper | - | 11897443 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Black Powder Coat | - | - | - | - | ||
![]() PLT9LH-C3/N Panduit | In Stock | - | - | - | - | - | PLT9LH | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940006076 Weidmuller | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | V2 | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Plastic-coated | No | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940006077 Weidmuller | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | V2 | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Plastic-coated | No | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61810540 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal toothing | - | - | - | - | Untreated | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61810510 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal toothing | - | - | - | - | Untreated | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 138-00047 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | - | - | 100pc(s) | - | Ecru | - | Inside | Yes | - | - | 138-00047 | - | PA66 | - | +85°C | - | -40°C | - | - | - | - | Yes | - | - | - | - | UB200C-N-PA66-NA-C1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HV965-CP0 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940006085 Weidmuller | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | V2 | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Plastic-coated | No | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1059200000 Weidmuller | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | V2 | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Non-Compliant | - | Plastic-coated | No | Other | - | - | - | - | Natural | - | - | - | - | - | 200 mm | 7.5 mm | UL94 V-2 | ||
![]() 1859410000 Weidmuller | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | V2 | - | - | - | - | Other | - | - | - | - | - | - | - | - | Plastic-coated | No | Screw hole | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-01308 HellermannTyton | In Stock | - | - | - | Stainless steel V4A | - | - | 1pc(s) | - | Silver | - | None | - | - | - | 111-01308 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | MBT33XHD-SS316-ML | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-05450 HellermannTyton | 45 | - | - | - | Polyamide | - | - | 100pc(s) | - | - | V2 | Inside | - | - | - | 111-05450 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | T50L-PA66HS-BK | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-02159 HellermannTyton | 117 | - | - | Cable | PA66HS | - | - | 100pc(s) | - | Ecru | V2 | Inside | - | - | - | 111-02159 | - | - | - | 105°C | - | -40°C | - | - | - | Compliant | Yes | - | - | - | - | T18L-PA66HS-NA | 105 °C | -40 °C | Natural | - | - | - | - | 200 mm | 205 mm | 2.5 mm | UL94 V-2 | ||
![]() 111-91161 HellermannTyton | In Stock | - | - | - | Stainless steel V4A | - | - | 1pc(s) | - | Black | - | None | - | - | - | 111-91161 | - | - | - | 538°C | - | -80°C | - | - | - | - | Yes | - | - | - | - | MLT16SSC5-SS316/SP-BK | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-05259 HellermannTyton | 79 | - | - | - | Polyamide | - | - | 100pc(s) | - | Ecru | V2 | Inside | - | - | - | 111-05259 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | T50I-PA66HS-NA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22010-UB HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | - | - | 100pc(s) | (L x W) 198 mm x 3.5 mm | Black | - | Inside | - | - | - | 22010-UB | - | PA66 | - | - | - | -40°C | - | - | - | - | Yes | - | - | - | - | UB200B-B-PA66-BK | - | - | - | - | - | - | - | - | 198mm | 3.5mm | - | ||
![]() 131-21010 HellermannTyton | 6 | - | - | - | Polyamide | - | - | 100pc(s) | - | Black | V2 | Outside | - | - | - | 131-21010 | - | - | - | +85°C | - | -40°C | - | - | - | - | Yes | - | - | - | - | REL100-PA66-BK | - | - | - | - | - | - | - | - | - | - | - |