- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | RoHS | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Hole Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTH-8-01-M Essentra Components | 23 |
| Datasheet | 4 Weeks | Screw | Screw, #6 (M3.5) or #8 (M4) | - | Nylon, Flame Retardant | - | - | - | - | 2011 | Richco, FTH | 1.50Lx1.50W x 0.30 H 38.1mmx38.1mmx7.6mm | Active | 1 (Unlimited) | Quad Opening | - | - | Natural | - | - | - | - | 7.62mm | 38.1mm | 38.1mm | - | - | - | RoHS Compliant | - | ||
![]() RAMH-S6-D Panduit Corp | 455 |
| - | 4 Weeks | Screw | Screw, #6 | - | Nylon | 1.759938kg | Nylon | - | Bulk | 2011 | - | 1.00Lx0.75W x 1.00 H 25.4mmx19.0mmx25.4mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | 19.1mm | - | - | 25.4mm | 25.4mm | 19.05mm | - | No | - | ROHS3 Compliant | - | ||
![]() FTH-4-01-M Essentra Components | 4509 |
| Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | - | Nylon, UV Resistant | - | - | - | - | 2011 | Richco, FTH | 1.00Lx1.00W x 0.31 H 25.4mmx25.4mmx7.9mm | Active | 1 (Unlimited) | Single Opening, Swivel - Paired Strip | - | - | Natural | - | - | - | - | 7.874mm | 25.4mm | 25.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTH-3A-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon | - | - | - | - | - | FTH | 0.56Lx0.28W 14.3mmx7.1mm | Active | 1 (Unlimited) | Single Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABDCM30-A-E Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Nylon | - | Nylon | - | - | 2009 | - | 1.12Lx1.12W x 0.66 H 28.4mmx28.4mmx16.8mm | Active | Not Applicable | Single Opening, Swivel - Paired Strip | 49°C | -40°C | White | - | 28.4mm | - | - | 16.764mm | 28.448mm | 28.448mm | - | - | - | ROHS3 Compliant | - | ||
![]() SMS-A-C15 Panduit Corp | 109 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | ABS | 3.628739g | - | - | - | 2004 | - | 2.00Lx1.00W x 0.31 H 50.8mmx25.4mmx7.9mm | Active | Not Applicable | Single Opening | - | - | Ivory | - | 25.4mm | - | - | 7.874mm | 50.8mm | 25.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() CTM20M4 HellermannTyton | 928 |
| Datasheet | 2 Weeks | Screw | Screw, #8 | - | Nylon | - | - | - | - | - | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | 1 (Unlimited) | Dual Opening | - | - | Black | - | - | - | - | 9.398mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() T30MR-PA66-BK-C1 HellermannTyton | In Stock | - | - | - | - | - | - | Polyamide | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | Black | Unshielded | - | Halogen Free | - | - | - | - | 1.2 mm | - | - | - | - | ||
![]() FTH-9-01-M Essentra Components | 15 |
| Datasheet | 3 Weeks | Push In, Reverse | Push In - Reverse Snap Lock | - | Nylon, Flame Retardant | - | - | - | - | 2011 | Richco, FTH | 0.42Dia x 0.40 H 10.7mmx10.3mm | Active | 1 (Unlimited) | Single Opening | - | - | Natural | - | - | - | - | 10.16mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CSCS-M Panduit Corp | 2827 |
| - | 4 Weeks | Cable | - | - | Nylon | 226.796213g | - | - | Bulk | 2005 | - | 0.45Lx0.37W x 0.25 H 11.4mmx9.4mmx6.3mm | Active | Not Applicable | Quad Opening | - | - | Natural | - | - | - | - | 6.3mm | 11.4mm | 9.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MB2.5A10C2 HellermannTyton | 401 |
| Datasheet | 2 Weeks | Adhesive, Screw | Screw, #3, Adhesive | - | Nylon | - | Polyamide | - | - | - | - | 0.62Lx0.62W x 0.16 H 15.9mmx15.9mmx4.1mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | White | - | - | - | 2.8 mm | 4.064mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() LPMM-S5-M20 Panduit Corp | 495000 |
| - | 4 Weeks | Screw | Screw, #5 (M3) | - | Nylon | 142.881597g | Nylon | - | Bulk | 2005 | - | 0.40Lx0.32W x 0.10 H 10.2mmx8.1mmx2.5mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Black | - | 8.1mm | - | - | 2.54mm | 10.16mm | 8.128mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TMSTLHS6-M0 Panduit Corp | 98000 |
| Datasheet | 4 Weeks | Stud | Stud, 1/4 (M6) | - | Nylon, Impact Resistant, Weather Resistant | 4.794471kg | Nylon | - | - | 2006 | - | 1.25Lx0.48W x 0.95 H 31.8mmx12.2mmx24.1mm | Active | Not Applicable | Quad Opening | 85°C | -40°C | Black | - | 12.2mm | - | - | 24.1mm | 31.8mm | 12.2mm | - | No | - | ROHS3 Compliant | - | ||
![]() MB5A0A2F4 HellermannTyton | 290 |
| Datasheet | 2 Weeks | Adhesive, Cable, Screw | Screw, #8, Adhesive | - | Nylon | - | - | - | - | 2013 | - | 1.49Lx1.49W x 0.27 H 37.7mmx37.7mmx6.9mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | Black | - | - | - | 4.8 mm | 6.858mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() RAFCBI3-S6-M20 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 4.535924g | - | - | - | 2011 | - | 0.75Lx3.00W x 3.81 H 19.1mmx76.2mmx96.8mm | Active | Not Applicable | Multiple Opening | - | - | Black | - | - | - | - | 96.774mm | 96.8mm | 15.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() TM3S8-M69 Panduit Corp | 1000 |
| Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | - | Nylon, Flame Retardant | 1.66922kg | - | - | - | 2007 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | - | - | Ivory | - | - | - | - | 9.5mm | 21.8mm | 15.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() FTH-15-01-M Essentra Components | 18 |
| Datasheet | 3 Weeks | Push In | Push In - Fir Tree | - | Nylon, Flame Retardant | - | - | - | - | 2006 | Richco, FTH | 0.44Lx0.33W x 0.52 H 11.1mmx8.3mmx13.1mm | Active | Not Applicable | Single Opening | - | - | Natural | - | - | - | - | 13.208mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTP5H-E10-C Panduit Corp | 9400 |
| - | 4 Weeks | Screw | Screw, #10 | 125 | Nylon | 1.295006kg | Nylon | - | - | 2006 | MTP | 8.09Lx0.62W x 0.20 H 205.5mmx15.7mmx5.1mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | 16mm | - | - | 5.08mm | 205.5mm | 15.748mm | - | No | - | ROHS3 Compliant | - | ||
![]() MB3A10A2H4 HellermannTyton | 448 |
| Datasheet | 2 Weeks | Adhesive, Screw | Screw, #4, Adhesive | - | Nylon | - | - | - | - | - | - | 0.75Lx0.75W x 0.18 H 19.1mmx19.1mmx4.6mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | White | - | - | - | 3 mm | 4.572mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() FTH-5-UVB-C Essentra Components | 565 |
| Datasheet | 3 Weeks | Screw | Screw, #6 (M3.5) | - | Nylon, Flame Retardant, UV Resistant | - | - | - | - | 2011 | Richco, FTH | 0.75Lx0.75W x 0.24 H 19.1mmx19.1mmx6.1mm | Active | 1 (Unlimited) | Quad Opening | - | - | Black | - | - | - | - | 6.096mm | - | - | - | - | - | RoHS Compliant | - |