- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | RoHS | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Hole Diameter | Wire/Cable Color | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSWS50HSK2 HellermannTyton | 1256 |
| Datasheet | 2 Weeks | - | - | - | Nylon, Heat Stabilized | - | - | - | - | - | - | 1.60Lx1.00W x 0.93 H 40.6mmx25.4mmx23.6mm | Active | 1 (Unlimited) | Dual Opening, Swivel | 105°C | -40°C | Black | - | - | - | - | - | - | - | 23.622mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMSTLHS5-C30 Panduit Corp | 265 |
| Datasheet | 4 Weeks | Stud | Stud, #12 (M5) | - | Nylon, Impact Resistant, Weather Resistant | - | - | - | - | 2006 | - | 1.25Lx0.48W x 0.95 H 31.8mmx12.2mmx24.1mm | Active | Not Applicable | Quad Opening | - | - | Black | - | - | - | - | - | - | - | 24.13mm | 31.75mm | 12.192mm | - | - | - | ROHS3 Compliant | - | ||
![]() ABM100-S6-D Panduit Corp | 617 |
| Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 675.852631g | - | - | - | 2005 | - | 1.00Lx1.00W x 0.20 H 25.4mmx25.4mmx5.1mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | - | - | - | - | - | - | - | 5.08mm | 25.4mm | 25.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 151-01224 HellermannTyton | 1301 |
| - | 4 Weeks | - | Torque Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | - | - | 1.85Lx0.99W 47.0mmx25.1mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() THMSP25-M30 Panduit Corp | In Stock | - | - | - | Cable | Push In - Arrowhead | - | Nylon 6.6, Heat Stabilized | 1.143053kg | Nylon | - | - | 2006 | - | 1.54Lx0.37W x 0.72 H 39.1mmx9.4mmx18.3mm | Obsolete | Not Applicable | Single Opening | - | - | Black | - | 9.4mm | - | - | - | - | - | 18.3mm | 39.1mm | 9.4mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3240706 Phoenix Contact | 507 | - | Datasheet | 7 Weeks | Cable | Adhesive, Screw | - | ABS, Halogen Free | - | - | - | - | 2016 | WT-BASE | 0.75Lx0.75W x 0.20 H 19.1mmx19.1mmx5.0mm | Active | Not Applicable | Quad Opening | 60°C | -40°C | Transparent | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q50R-W-BK-C1 HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | Black | Unshielded | - | Halogen Free | - | 50 mm | - | Black | - | - | - | 1.5 mm | - | No SVHC | - | - | ||
Tiny WHSL | 23 |
| - | 3 Weeks | Screw | Screw | 100 | Nylon 6.6 | - | - | - | - | 2012 | - | 0.60Lx0.41W x 0.28 H 15.2mmx10.4mmx7.1mm | Active | 1 (Unlimited) | Dual Opening | - | - | Natural | - | - | - | - | - | - | - | 7mm | 15mm | 10mm | - | - | - | RoHS Compliant | - | ||
![]() 1289200000 Weidmüller | 478 |
| Datasheet | 10 Weeks | Adhesive | Adhesive | 100 | Plastic | - | Plastic | - | - | 2010 | - | 0.75Lx0.75W 19.1mmx19.1mm | Active | 1 (Unlimited) | Quad Opening | - | - | Natural | - | - | - | - | - | - | - | - | 19mm | 19mm | - | - | - | RoHS Compliant | UL94 V-2 | ||
![]() ABM4H-A-L Panduit Corp | 321 |
| Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon | 283.49526g | Nylon, Polyamide | - | - | 2000 | - | 2.00Lx2.00W x 0.25 H 50.8mmx50.8mmx6.4mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | - | 50.8mm | - | - | - | - | - | 6.35mm | 50.8mm | 50.8mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TM2A-C Panduit Corp | 46 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Metal | Nylon | 40.823313g | Nylon | - | Bulk | 2008 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | - | - | Natural | - | 10.8mm | - | - | - | - | - | 6.858mm | 16mm | 10.668mm | - | No | - | ROHS3 Compliant | - | ||
![]() THMSP20-C30 Panduit Corp | 642 |
| - | 4 Weeks | Push In | Push In - Arrowhead | - | Nylon, Heat Stabilized for Temperatures up to 221°F | 117.934016g | Nylon | - | - | 2006 | - | 1.54Lx0.37W x 0.65 H 39.1mmx9.4mmx16.5mm | Active | Not Applicable | Dual Opening | - | - | Black | - | 9.4mm | - | - | - | - | - | 16.5mm | 39.1mm | 9.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 151-10930 HellermannTyton | 104 | - | Datasheet | 14 Weeks | Screw | Screw or Rivet Mount | 100 | Nylon 6.6 | - | - | - | - | - | Q Tie | 0.83Lx0.38W x 0.26 H 21.1mmx9.7mmx6.6mm | Active | 1 (Unlimited) | Dual Opening | 180°C | -40°C | Black | - | - | Halogen Free | - | - | - | - | 6.7mm | - | - | - | - | - | RoHS Compliant | UL94 V-2 | ||
![]() ATM-W187-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon | 589.670081g | Nylon | - | - | 2004 | - | 0.80Lx0.35W x 0.36 H 20.3mmx8.9mmx9.1mm | Obsolete | Not Applicable | Single Opening | - | - | Black | - | 9mm | - | - | - | - | - | 9.144mm | 20.32mm | 8.89mm | - | - | - | RoHS Compliant | - | ||
![]() LC-143WHITE Alpha Wire | In Stock | - | - | - | - | - | - | Nylon | - | - | Compliant | - | - | - | - | - | - | - | 80 °C | -10 °C | White | Unshielded | - | Not Halogen Free | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() ABMT-A-C Panduit Corp | 444 |
| - | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon | 317.514687g | - | - | Bulk | 2004 | TAK-TY® | 1.12Lx1.12W x 0.34 H 28.4mmx28.4mmx8.6mm | Active | Not Applicable | Dual Opening | 85°C | -29°C | Natural | - | - | - | M3 | - | - | - | 8.636mm | 28.448mm | 28.448mm | - | - | - | ROHS3 Compliant | - | ||
![]() HVMPM-08-C0 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon 6.6, Weather Resistant | 195.044719g | Nylon, Polyamide | - | - | 2006 | Hyper-V™ | 0.54Lx0.47W x 1.63 H 13.7mmx11.9mmx41.4mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | - | - | 41.4mm | 13.7mm | 11.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CTM410M4 HellermannTyton | 932 |
| Datasheet | 2 Weeks | Screw | Screw, 1/4 | - | Nylon | - | - | - | - | - | - | 0.87Lx0.62W x 0.37 H 22.0mmx15.7mmx9.4mm | Active | 1 (Unlimited) | Dual Opening | 85°C | -40°C | White | - | - | - | - | - | 6.4 mm | - | 9.398mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTP1H-E10-C39 Panduit Corp | In Stock | - | - | 2 Weeks | - | Screw, #10 | - | Nylon, Heat Stabilized | 368.543801g | Nylon | - | - | 2006 | MTP | 2.09Lx0.62W x 0.20 H 53.1mmx15.7mmx5.1mm | Obsolete | Not Applicable | Single Opening | - | - | Natural | - | 15.87mm | - | - | - | - | - | 5.2mm | 53.1mm | 16mm | - | No | - | RoHS Compliant | - | ||
![]() MTP5H-E6-C39 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Screw, #6 | - | Nylon, Heat Stabilized | - | - | - | - | - | MTP | 8.09Lx0.62W x 0.20 H 205.5mmx15.7mmx5.1mm | Obsolete | Not Applicable | Multiple Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |