- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | RoHS | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Hole Diameter | Wire/Cable Color | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALBCBS0205913 Amphenol PCD | In Stock | - | Datasheet | 10 Weeks | - | Screw | - | Nylon 6.6 | - | - | - | - | 2013 | - | 11.55Lx0.78W 293.4mmx19.8mm | Active | 1 (Unlimited) | Multiple Opening | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBCBS0305923 Amphenol PCD | In Stock | - | Datasheet | 10 Weeks | - | Screw | - | Nylon 6.6 | - | - | - | - | 2013 | - | 11.55Lx0.78W 293.4mmx19.8mm | Active | 1 (Unlimited) | Multiple Opening | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBCBS3125925 Amphenol PCD | In Stock | - | Datasheet | 10 Weeks | - | Screw | - | Nylon 6.6 | - | - | - | - | 2013 | - | 7.38Lx1.73W 187.5mmx43.9mm | Active | 1 (Unlimited) | Multiple Opening | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBCBS3125918 Amphenol PCD | In Stock | - | Datasheet | 10 Weeks | - | Screw | - | Nylon 6.6 | - | - | - | - | 2013 | - | 8.40Lx1.73W 213.4mmx43.9mm | Active | 1 (Unlimited) | Multiple Opening | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TP2-C Panduit Corp | 1481 |
| - | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon | 158.757329g | Nylon | - | - | 2005 | - | 1.98Lx0.50W x 0.12 H 50.3mmx12.7mmx3.2mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | 12.7mm | - | - | - | - | 3.048mm | 50.3mm | 12.7mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() FTH-10A-RT-M Essentra Components | 302 | - | Datasheet | 3 Weeks | Adhesive, Screw | Screw, #6 (M3.5) or #8 (M4), Adhesive | - | Nylon, Flame Retardant | - | - | - | - | 2012 | Richco, FTH | 2.00Lx2.00W x 0.30 H 50.8mmx50.8mmx7.6mm | Active | Not Applicable | Quad Opening | - | - | Natural | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() FTH-7A-RT-UVB-M Essentra Components | 1005 |
| Datasheet | 3 Weeks | Adhesive, Screw | Screw, #8 (M4), Adhesive | - | Nylon, Flame Retardant, UV Resistant | - | - | - | - | 2011 | Richco, FTH | 1.00Lx1.00W x 0.28 H 25.4mmx25.4mmx7.1mm | Active | 1 (Unlimited) | Quad Opening | - | - | Black | - | - | - | - | - | - | 7.112mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DT-MP-750-0-C Belden Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive, Screw, #6 | - | Nylon | - | - | - | - | - | Diamond® | 0.74Lx0.74W x 0.19 H 18.8mmx18.8mmx4.8mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TM3S8-C100 Panduit Corp | 175 | - | - | 4 Weeks | Screw | Screw, #8 (M4) | - | Polypropylene, Weather Resistant | 176.901024g | PP, Polypropylene | - | - | 2005 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | - | - | 9.4mm | 21.9mm | 15.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() WSM60IMHSUVH1 HellermannTyton | 23 |
| Datasheet | 2 Weeks | Stud | Weld Stud Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | 2017 | - | 1.32Lx1.07W x 1.06 H 33.5mmx27.2mmx27.0mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | - | 26.924mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTAM110M4 HellermannTyton | 6016 |
| Datasheet | 2 Weeks | Screw | Screw, #8 | 200 | Nylon | - | - | - | - | 2005 | - | 0.80Lx0.40W x 0.20 H 20.3mmx10.2mmx5.1mm | Active | 1 (Unlimited) | Single Opening | 85°C | -40°C | White | - | - | - | - | 4.3 mm | - | 5.08mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DT-MP-750-9-C Belden Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive, Screw, #6 | - | Nylon | - | - | - | - | - | Diamond® | 0.74Lx0.74W x 0.19 H 18.8mmx18.8mmx4.8mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TM1SF0M4 HellermannTyton | 23 |
| Datasheet | 2 Weeks | Push In | Push In - Arrowhead | - | Nylon | - | - | - | - | - | - | 0.40Lx0.30W x 0.82 H 10.2mmx7.6mmx20.8mm | Active | 1 (Unlimited) | Single Opening | 85°C | -40°C | Black | - | - | - | - | 6.35 mm | - | 15.494mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTAM10M4 HellermannTyton | 48 |
| Datasheet | 2 Weeks | Screw | Screw, #8 | - | Nylon | - | - | - | - | - | - | 0.80Lx0.40W x 0.20 H 20.3mmx10.2mmx5.1mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HDM190HIRH4 HellermannTyton | 893 |
| Datasheet | 2 Weeks | Cable | Torque Mount | - | Nylon, Impact Resistant | - | - | - | - | - | - | 1.43Lx0.76W x 0.67 H 36.3mmx19.3mmx17.0mm | Active | 1 (Unlimited) | Single Opening | 110°C | -40°C | Black | - | - | - | - | 4.7 mm | - | 16.7mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TMSTHS16-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Stud | Stud, 5/8 (M16) | - | Nylon, Impact Resistant, Weather Resistant | 1.247379kg | Nylon | - | - | 2004 | - | 1.95Lx1.00W x 1.10 H 49.5mmx25.4mmx27.9mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Black | - | 25.6mm | - | - | - | - | 27.94mm | 50.5mm | 25.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() QM20A-NA HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | - | Compliant | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR55R-PA66-BU-Q1 HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | Blue | Unshielded | - | Halogen Free | - | - | - | - | 195 mm | 4.7 mm | 1.2 mm | - | - | - | - | - | ||
![]() LR55R-HS-BK-Q1 HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | Nylon, Polyamide | Compliant | - | - | - | - | - | - | - | 105 °C | -40 °C | Black | Unshielded | - | Halogen Free | 50 mm | - | Black | 195 mm | 195 mm | 4.7 mm | 1.2 mm | - | Unknown | - | UL94 V-2 | - | ||
![]() ABM1M-AT-M0 Panduit Corp | 8701 |
| Datasheet | 4 Weeks | Adhesive, Screw | Adhesive | - | Nylon, Heat Stabilized for Temperatures up to 180°F, Weather Resistant | 272.15545g | Nylon | - | Bulk | 2005 | - | 0.50Lx0.50W x 0.16 H 12.7mmx12.7mmx4.0mm | Active | Not Applicable | Quad Opening - Quad Strip | 82°C | - | Black | - | 12.7mm | - | - | - | - | 4.064mm | 12.7mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | - | - |