- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Bundle Center to Mounting Center | Package Quantity | Alternate PN | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Lead Free Status / RoHS Status | Length - in | Length - mm | Manufacturer | Manufacturer Part Number | Maximum Bundle Diameter | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mfr | Minimum Operating Temperature | Mounting | Mounting Hole Dia | Mounting Method | Mounting Styles | Overall Height (in) | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Width - in | Width - mm | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Subcategory | Base Part Number | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Interface | ELV | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Current - Output | Input Type | Control Features | Voltage - Output | Switch Type | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Adhesive | Thread Size | Product Type | Ratio - Input:Output | Voltage - Load | Screw Size | Voltage - Output (Max) | Fault Protection | Duty Cycle (Max) | Type Attributes | Tensile Strength | Serial Interfaces | Rds On (Typ) | Adjustability | Clock Sync | Label Size | Label Type | Opening Size | Panel Hole Size | Output Phases | Product | Features | Product Category | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-LM99C-01 HellermannTyton | In Stock | - | - | - | - | - | - | Chloroprene Rubber (CR) | - | - | - | - | - | - | 1 | Cables | - | - | - | - | - | CL-LM99C-01 | - | - | - | - | - | Push-In | - | - | - | - | - | 857-50211 | - | Details | 8.000135 oz | - | - | - | - | - | - | - | - | Cablelok Port LM | - | - | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | - | - | - | - | - | - | - | - | - | ||
![]() 1301792263 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 130179 | - | 1 | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | 376-P-10-RP | Active | - | - | - | - | - | - | 130179 | - | - | - | Cable Drum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools & Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() 460317 Essentra | In Stock | - | - | - | - | - | - | Nylon | - | - | 100 | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Wire Saddle | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | 8.5 mm | 29.8 mm | 16 mm | - | - | - | - | ||
![]() 23EZS0375N0030 Essentra | 858 |
| - | - | Push In | - | - | Nylon | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | Essentra Components | - | - | - | - | - | - | Bulk | 561-EZS375N30 | Active | Details | - | - | - | - | - | MicroPlastics | - | - | - | Clip, Twist Lock | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | - | - | - | - | - | - | - | 0.350 (8.89mm) | 0.187 (4.75mm) | - | Twist Tie Mounts | - | - | - | 1.066 (27.09mm) | 0.562 (14.28mm) | 0.218 (5.54mm) | 0.030 ~ 0.078 (0.76mm ~ 1.98mm) | - | - | - | ||
![]() 23FCPM18765 Essentra | 444 | - | - | - | Masonry Screw | - | - | Polyethylene (PE) | - | - | - | - | - | - | 500 | - | Cable Ties up to 0.210 (5.3mm) Width | - | - | 12.4 mm | - | - | - | - | - | Essentra Components | - | - | 0.188 | - | - | - | Bulk | 561-PM18765 | Active | Details | - | - | 8.9 mm | - | - | MicroPlastics | 0.35 L x 0.32 W x 0.90 H (8.9mm x 8.1mm x 22.9mm) | - | - | Single Opening | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | 0.9 | 0.35 | 0.32 | - | - | - | - | ||
![]() 23TA00090 Essentra | 3965 |
| - | - | Push In - Arrowhead | - | - | Nylon | - | - | - | - | - | - | 1000 | - | Cable Ties up to 0.220 (5.6mm) Width | - | - | 8.1 mm | - | - | - | - | - | Essentra Components | - | - | 0.187 | - | Push Mount | - | Bulk | 561-TA00090 | Active | Details | - | - | 8.1 mm | - | - | MicroPlastics | 0.32 L x 0.32 W x 0.35 H (8.1mm x 8.1mm x 8.9mm) | - | - | Single Opening | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | 0.35 | 0.32 | 0.32 | - | - | - | - | ||
![]() CCP001A Essentra | In Stock | - | - | - | - | - | - | Nylon | - | - | 100 | - | - | - | 100 | - | - | - | - | - | - | - | 7 mm | - | - | - | -40 °F | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | 25 mm | 20 mm | - | - | - | - | ||
![]() FCCB-2-19 Essentra | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | - | - | - | - | - | - | ||
![]() 13208 HEYCO PRODUCTS | In Stock | - | - | - | - | 16-VQFN Exposed Pad | 16-QFN-EP (5x5) | Nylon | - | - | - | NT-175-256 | - | Heyco | 500 | - | - | - | 13.78 in | 350 mm | Heyco | - | - | 7.48 in | 190 mm | - | - | - | - | - | - | - | - | - | - | Details | 0.352740 oz | 0.299 in | 7.6 mm | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | Natural | - | Wire & Cable Management | ISL6522 | Step-Down | 1 | - | Transistor Driver | - | - | - | - | Positive | 10.8 V ~ 13.2 V | - | - | Enable, Frequency Control, Phase Control, Soft Start | - | - | - | Buck | 200kHz | Yes | - | - | Cable Ties | - | - | - | - | - | 100% | - | 175 lbs | -- | - | - | No | - | - | - | - | 1 | - | Heavy Duty | Cable Ties | - | - | - | - | - | - | - | - | ||
![]() 12877 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | Stainless Steel (AISI 316) | - | - | - | NTSS-0400-79B | - | Heyco | 1000 | - | - | - | 15.7 in | 400 mm | Heyco | - | - | 4.33 in | 110 mm | - | - | - | - | - | - | - | - | - | - | Details | 0.599657 oz | 0.311 in | 7.9 mm | -40°C ~ 85°C (TA) | Tube | -- | - | Obsolete | - | - | - | - | - | Metallic | - | Wire & Cable Management | ISL6410 | Step-Down | 1 | 3.6V | Programmable | 3V | - | - | - | Positive | - | 600mA | - | - | - | - | 1.2V, 1.5V, 1.8V | Buck | 750kHz | Yes | - | - | Cable Ties | - | - | - | -- | - | - | - | 250 lbs | - | - | - | - | - | - | - | - | - | Metal Ties | Heavy Duty | Cable Ties | - | - | - | - | - | - | - | - | ||
![]() 13108 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | Nylon | - | - | - | NT-18-063 | - | Heyco | 30000 | - | - | - | 7.1 in | 180 mm | Heyco | - | - | 1.57 in | 40 mm | - | - | - | - | - | - | - | - | - | - | Details | 1.058219 oz | 0.1 in | 2.5 mm | -20°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | Natural | - | Wire & Cable Management | ISL9111EH50 | Step-Up | 1 | 4.8V | Fixed | 0.8V | - | - | - | Positive | - | 800mA (Switch) | - | - | - | - | 5V | Boost | 1.2MHz | Yes | - | - | Cable Ties | - | - | - | -- | - | - | - | 18 lbs | - | - | - | - | - | - | - | - | - | - | - | Cable Ties | - | - | - | - | - | - | - | - | ||
![]() 13183B HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 12-VFDFN Exposed Pad | 12-DFN (4x3) | Nylon | - | - | - | NT-120-137 | - | Heyco | 5000 | - | - | - | 13.78 in | 350 mm | Heyco | - | - | 3.54 in | 90 mm | - | - | - | - | - | - | - | - | - | - | Details | - | 0.299 in | 7.6 mm | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | Black | - | Wire & Cable Management | - | Step-Down | 1 | 40V | Adjustable | 3V | - | - | - | Positive | - | 800mA | - | - | - | - | 0.6V | Buck | 500kHz, 300kHz ~ 2MHz | Yes | - | - | Cable Ties | - | - | - | 34V | - | - | - | 120 lbs | - | - | - | - | - | - | - | - | - | - | Weather Resistant | Cable Ties | - | - | - | - | - | - | - | - | ||
![]() 13124B HEYCO PRODUCTS | In Stock | - | - | - | - | TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263-5 | Nylon | - | - | - | NT-40-070 | - | Heyco | 10000 | - | - | - | 7.1 in | 180 mm | Heyco | - | - | 1.65 in | 42 mm | - | - | - | - | - | - | - | - | - | - | Details | - | 0.142 in | 3.6 mm | -40°C ~ 125°C (TA) | Tube | -- | - | Active | - | - | - | - | - | Black | - | Wire & Cable Management | - | - | 1 | - | -- | - | On/Off | - | 4A | Low Side | Not Required | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | Cable Ties | 1:1 | 4.5 V ~ 35 V | - | - | -- | - | - | 40 lbs | - | -- | - | - | - | - | - | - | - | - | -- | Cable Ties | - | - | - | - | - | - | - | - | ||
![]() 13273B HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | Nylon | - | - | - | PMRS-30-066 | - | Heyco | 10000 | - | - | - | 6.6 in | 168 mm | Heyco | - | - | 1.25 in | 31.8 mm | - | - | - | - | - | Push Mount | - | - | - | - | Details | 0.564383 oz | 0.142 in | 3.6 mm | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | Obsolete | - | Standoff, Releasable | - | - | - | - | Controller, Intel Pentium® III, IV | Wire & Cable Management | ISL6530 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | 30 lbs | - | - | - | - | - | - | - | - | - | Cable Ties with Mounts | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | ||
![]() C-508095-5-9 TE Connectivity | In Stock | - | - | Cable | - | - | - | Vinyl Cloth | PVC (Polyvinyl Chloride) Cloth | - | - | - | C-508095 | - | - | - | Dot-Matrix Printer | -- | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | 5000 per Roll | - | Active | Compliant | - | - | - | -29 to 80 °C | 5000 per Roll | C | - | Active | -- | - | -80 °C | -29 °C | - | White | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00 x 0.375 (50.8mm x 9.5mm) | Die-Cut | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | ||
![]() HURC1-2-19 Essentra | In Stock | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | Push-In | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | U-Type | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clips | - | - | - | 4.32 mm | 12.45 mm | 7.62 mm | - | - | - | - | ||
![]() HURCBH-2-19 Essentra | In Stock | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | - | - | - | Push-In | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | U-Type | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clips | - | - | - | 4.32 mm | 12.45 mm | 7.6 mm | - | - | - | - | ||
![]() 101003000202 Essentra | In Stock | - | - | - | - | - | - | Nylon | - | - | 250 | - | - | - | 250 | - | - | - | - | - | - | - | 30 mm | - | - | - | - | - | - | Push-In | Push-In | 1.535 in | - | - | - | Details | - | - | - | - | - | - | - | - | - | Plug In Clamp | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | Cable Clamps | - | - | 6.4 mm | 39 mm | - | 9 mm | - | - | - | - | ||
![]() 12885 Essentra | In Stock | - | - | - | - | - | - | Polyethylene, Low Density (LDPE) | - | - | 400 | - | - | - | 400 | - | - | - | - | - | - | - | 45.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clips | - | - | 10 mm | - | - | - | - | - | - | - | ||
![]() 22CC37D0437B Essentra | 7095 |
| - | - | Fastener | - | - | Nylon | - | 0.574 (14.58mm) | - | - | - | - | 1000 | - | - | - | - | - | - | - | 11.1 mm | - | - | Essentra Components | - | - | - | - | Screw | - | Bulk | - | Active | Details | - | - | - | - | - | MicroPlastics | - | - | - | Cable Clamp | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.437 (11.10mm) | 0.203 (5.16mm) | - | Cable Clamps | - | - | - | - | - | 5.2 mm | - | 0.050 (1.27mm) | UL94 V-2 | - |