- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Bundle Center to Mounting Center | Package Quantity | Base Product Number | Factory Pack QuantityFactory Pack Quantity | For Use With | Inside Diameter | Length - in | Length - mm | Manufacturer Part Number | Maximum Bundle Diameter | Mfr | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Screw/Thread Size | Unit Weight | Width - in | Width - mm | Series | Type | Composition | Color | Style | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Screw Size | Type Attributes | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Opening Size | Panel Hole Size | Product | Features | Diameter | Height | Length | Width | Panel Thickness | Length - Approximate | Length - Actual | Material Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-03545 HellermannTyton | 184 | - | - | Fastener | Polyamide (PA) | - | - | - | 150 | - | - | - | - | - | 19.56 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | - | - | Locking | - | - | - | 0.500 ~ 0.770 (12.70mm ~ 19.56mm) | - | Cable Clamps | - | - | 30.4 mm | 86.1 mm | 35.1 mm | - | - | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03549 HellermannTyton | 179 | - | - | Fastener | Polyamide (PA) | - | - | - | 150 | - | - | - | - | - | 36.1 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | - | - | Locking | - | - | - | 0.760 ~ 1.420 (19.30mm ~ 36.07mm) | 0.410 (10.41mm) | Cable Clamps | - | 11.1 mm | 30.4 mm | 125.3 mm | 35.1 mm | - | - | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03540 HellermannTyton | 25 |
| - | Fastener | Polyamide (PA) | - | - | - | 150 | - | - | - | - | - | 19.56 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | - | - | Locking | - | - | - | 0.500 ~ 0.770 (12.70mm ~ 19.56mm) | 0.260 (6.60mm) | Cable Clamps | - | 6.3 mm | 30.4 mm | 86.1 mm | 35.1 mm | - | - | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03546 HellermannTyton | 42 |
| - | Fastener | Polyamide (PA) | - | - | - | 150 | - | - | - | - | - | 19.56 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | - | - | Locking | - | - | - | 0.500 ~ 0.770 (12.70mm ~ 19.56mm) | - | Cable Clamps | - | - | 30.4 mm | 86.1 mm | 35.1 mm | - | - | - | - | UL94 HB | UL 94 HB | ||
![]() APCL86P07 Amphenol Pcd | 134 |
| - | Fastener | Polyetheretherketone (PEEK) | 0.623 (15.82mm) | - | APCL86 | - | - | - | - | - | - | 0.5 mm | Amphenol PCD | - | Screw Mount | Bulk | - | Active | Details | - | - | - | - | 86P | Clamp | - | Beige | - | - | - | - | - | - | Cushioned, Hinged | - | - | - | 0.406 (10.31mm) | 0.200 (5.08mm) | Cable Clamps | - | - | 0.925 mm | - | 0.500 (12.70mm) | - | - | - | - | - | - | ||
![]() APCL86P14 Amphenol Pcd | 214 |
| - | Fastener | Polyetheretherketone (PEEK) | 0.908 (23.06mm) | - | APCL86 | - | - | - | - | - | - | 1 mm | Amphenol PCD | - | Screw Mount | Bulk | - | Active | - | - | - | - | - | 86P | Clamp | - | Beige | - | - | - | - | - | - | Cushioned, Hinged | - | - | - | 0.844 (21.44mm) | 0.200 (5.08mm) | Cable Clamps | - | - | 1.524 mm | - | 0.500 (12.70mm) | - | - | - | - | - | - | ||
![]() APCL86P09 Amphenol Pcd | In Stock | - | - | Fastener | Polyetheretherketone (PEEK) | 0.752 (19.10mm) | - | APCL86 | - | - | - | - | - | - | 0.625 mm | Amphenol PCD | - | Screw Mount | Bulk | - | Active | Details | - | - | - | - | 86P | Clamp | - | Beige | - | - | - | - | - | - | Cushioned, Hinged | - | - | - | 0.531 (13.50mm) | 0.200 (5.08mm) | Cable Clamps | - | - | 1.047 mm | - | 0.500 (12.70mm) | - | - | - | - | - | - | ||
![]() APCL86P05 Amphenol Pcd | 265 |
| - | Fastener | Polyetheretherketone (PEEK) | 0.560 (14.22mm) | - | APCL86 | - | - | - | - | - | - | 0.375 mm | Amphenol PCD | - | Screw Mount | Bulk | - | Active | - | - | - | - | - | 86P | Clamp | - | Beige | - | - | - | - | - | - | Cushioned, Hinged | - | - | - | 0.281 (7.14mm) | 0.200 (5.08mm) | Cable Clamps | - | - | 0.809 mm | - | 0.450 (11.43mm) | - | - | - | - | - | - | ||
![]() APCL86P10 Amphenol Pcd | 328 |
| - | Fastener | Polyetheretherketone (PEEK) | 0.783 (19.89mm) | - | APCL86 | - | - | - | - | - | - | 0.74 mm | Amphenol PCD | - | Screw Mount | Bulk | - | Active | Details | - | - | - | - | 86P | Clamp | - | Beige | - | - | - | - | - | - | Cushioned, Hinged | - | - | - | 0.594 (15.09mm) | 0.200 (5.08mm) | Cable Clamps | - | - | 1.271 mm | - | 0.500 (12.70mm) | - | - | - | - | - | - | ||
![]() APCL86P22 Amphenol Pcd | 174 |
| - | Fastener | Polyetheretherketone (PEEK) | 1.187 (30.15mm) | - | APCL86 | - | - | - | - | - | - | 1.5 mm | Amphenol PCD | - | Screw Mount | Bulk | - | Active | - | - | - | - | - | 86P | Clamp | - | Beige | - | - | - | - | - | - | Cushioned, Hinged | - | - | - | 1.344 (34.14mm) | 0.200 (5.08mm) | Cable Clamps | - | - | 2.19 mm | - | 0.500 (12.70mm) | - | - | - | - | - | - | ||
![]() APCL86P06 Amphenol Pcd | 117 |
| - | Fastener | Polyetheretherketone (PEEK) | 0.592 (15.04mm) | - | APCL86 | - | - | - | - | - | - | 0.438 mm | Amphenol PCD | - | Screw Mount | Bulk | - | Active | - | - | - | - | - | 86P | Clamp | - | Beige | - | - | - | - | - | - | Cushioned, Hinged | - | - | - | 0.344 (8.74mm) | 0.200 (5.08mm) | Cable Clamps | - | - | 0.868 mm | - | 0.450 (11.43mm) | - | - | - | - | - | - | ||
![]() 156-02468 HellermannTyton | 35 |
| - | Screw Mount | Polyamide (PA) | - | - | - | 1000 | - | - | 15 in | 385 mm | - | - | HellermannTyton | - | Screw Mount | Box | - | Active | Details | M6 | - | 0.3 in | 7.6 mm | - | - | - | Black | - | - | - | - | - | - | - | 120 lb | Standard, Locking | 4.13 (104.90mm) | - | - | Cable Ties with Mounts | - | - | - | - | 0.300 (7.62mm) | - | 15 | 1.250 (381.00mm) | - | - | - | ||
![]() WS-SE-A-4-19 Essentra | In Stock | - | - | - | Nylon | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Mount | - | Natural | 3 | - | - | - | - | - | - | - | - | - | - | - | Cable Clips | - | - | 5.7 mm | - | 19.6 mm | - | - | - | - | - | - | ||
![]() 151-02979 HellermannTyton | In Stock | - | - | - | Polyamide (PA) | - | - | - | 50 | Cables | 17.8 mm | - | - | 151-02979 | 10 mm | - | - | Panel Mount | - | - | - | Details | - | 0.153603 oz | - | - | - | Conduit Tubing Clamp | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | - | 11 mm | 50.7 mm | 65.5 mm | 23 mm | - | - | - | - | - | UL 94 HB | ||
![]() CL-R15-01 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | 1 | Cables | - | - | - | CL-R15-01 | - | - | - | - | - | 857-50224 | - | Details | - | 1 lb | - | - | - | Cablelok Port R Plug | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | 2 mm to 3 mm | - | - | - | - | - | - | - | - | - | ||
![]() CL-S30D-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | 1 | Cables | - | - | - | CL-S30D-10 | - | - | Push-In | - | - | 857-50178 | - | Details | - | - | - | - | - | Cablelok Port S Plug | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | 10 mm to 11.5 mm | - | - | - | - | - | - | - | - | - | ||
![]() CL-R99-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | 1 | Cables | - | - | - | CL-R99-10 | - | - | Push-In | - | - | 857-50158 | - | Details | - | 1 lb | - | - | - | Cablelok Port R Plug | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBHWSSE-1-19 Essentra | In Stock | - | - | - | Nylon | - | - | - | 1000 | - | - | - | - | - | - | - | - | Screw | - | - | - | Details | - | - | - | - | - | Wire Saddle | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clips | - | - | 5.1 mm | - | 12.7 mm | - | - | - | - | - | - | ||
![]() CL-B30-01 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | 1 | Cables | - | - | - | CL-B30-01 | - | - | Push-In | - | - | 857-50145 | - | Details | - | 1.600027 oz | - | - | - | Cablelok Port B Plug | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | 13 mm to 16.5 mm | - | - | - | - | - | - | - | - | - | ||
![]() CL-LM40C-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | 1 | Cables | - | - | - | CL-LM40C-10 | - | - | Push-In | - | - | 857-50210 | - | Details | - | 5 lbs | - | - | - | Cablelok Port LM | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | 12.5 mm to 15 mm | - | - | - | - | - | - | - | - | - |