- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Bundle Center to Mounting Center | Package Quantity | Base Product Number | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Length - in | Length - mm | Manufacturer Part Number | Maximum Bundle Diameter | Mfr | Minimum Operating Temperature | Mounting | Mounting Hole Dia | Mounting Method | Mounting Styles | Overall Height (in) | Package | Part # Aliases | Product Status | RoHS | Screw/Thread Size | Tradename | Unit Weight | Width - in | Width - mm | Series | Size / Dimension | Type | Composition | Color | Style | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Thread Size | Shelf Life Start | Screw Size | Type Attributes | Tensile Strength | Adjustability | Wire/Cable Tie Type | Bundle Diameter | Opening Size | Panel Hole Size | Product | Features | Diameter | Height | Length | Width | Panel Thickness | Length - Approximate | Length - Actual | Material Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-R30D-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | 1 | Cables | - | - | - | CL-R30D-10 | - | - | - | Push-In | - | - | - | - | - | 857-50160 | - | Details | - | - | 1 lb | - | - | - | - | Cablelok Port R Plug | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | 3.8 mm to 4.8 mm | - | - | - | - | - | - | - | - | ||
![]() CL-R99-01 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | 1 | Cables | - | - | - | CL-R99-01 | - | - | - | Push-In | - | - | - | - | - | 857-50157 | - | Details | - | - | 1 lb | - | - | - | - | Cablelok Port R Plug | Non-Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | - | - | - | - | - | - | - | - | - | ||
![]() 156-02482 HellermannTyton | 21 |
| - | Screw Mount | Polyamide (PA) | - | - | - | 1000 | - | - | 15 in | 385 mm | - | - | HellermannTyton | - | - | - | - | Screw Mount | - | Box | - | Active | Details | M8 | - | - | 0.3 in | 7.6 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | 120 lb | - | Standard, Locking | 4.13 (104.90mm) | - | - | Cable Ties with Mounts | - | - | - | - | 0.300 (7.62mm) | - | 15 | 1.250 (381.00mm) | - | - | ||
![]() 1301750041 Molex | In Stock | - | - | - | Steel | - | - | 130175 | 1 | - | - | - | - | - | - | Molex | - | - | - | - | Hanging | - | Bulk | 22FLR-4.2M 01301750041 130175-0041 | Active | - | - | Woodhead Aero-Motive | - | - | - | 130175 | - | Retractor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools & Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() 101001000202 Essentra | 37 |
| - | - | Nylon | - | 500 | - | 500 | - | - | - | - | - | 10.5 mm | - | - | - | - | - | - | .831 in | - | - | - | Details | - | - | - | - | - | - | - | Plug In Clamp | - | Gray | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | Cable Clamps | - | 6.4 mm | 21.1 mm | - | 7 mm | - | - | - | - | - | ||
![]() 101002100202 Essentra | In Stock | - | - | - | Nylon | - | 250 | - | 250 | - | - | - | - | - | 14 mm | - | - | - | - | Push-In | Push-In | 1.303 in | - | - | - | Details | - | - | - | - | - | - | - | Plug In Clamp | - | Gray | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | Cable Clamps | - | 6.4 mm | 23.7 mm | - | 7.5 mm | - | - | - | - | - | ||
![]() 12883 Essentra | In Stock | - | - | - | Polyethylene, Low Density (LDPE) | - | 500 | - | 500 | - | - | - | - | - | 35.6 mm | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | M10 | - | - | - | - | - | - | - | - | - | Cable Clips | - | 10 mm | - | - | - | - | - | - | - | - | ||
![]() 12884 Essentra | In Stock | - | - | - | Polyethylene, Low Density (LDPE) | - | 250 | - | 250 | - | - | - | - | - | 40.6 mm | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | M10 | - | - | - | - | - | - | - | - | - | Cable Clips | - | 10 mm | - | - | - | - | - | - | - | - | ||
![]() 12875 Essentra | In Stock | - | - | - | Polyethylene, Low Density (LDPE) | - | 3000 | - | 3000 | - | - | - | - | - | 7.6 mm | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | M6 | - | - | - | - | - | - | - | - | - | Cable Clips | - | 6 mm | - | - | - | - | - | - | - | - | ||
![]() 12877 Essentra | In Stock | - | - | - | Polyethylene, Low Density (LDPE) | - | 2500 | - | 2500 | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | M6 | - | - | - | - | - | - | - | - | - | Cable Clips | - | 6 mm | - | - | - | - | - | - | - | - | ||
![]() 12876 Essentra | In Stock | - | - | - | Polyethylene, Low Density (LDPE) | - | 2500 | - | 2500 | - | - | - | - | - | 10.1 mm | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | M6 | - | - | - | - | - | - | - | - | - | Cable Clips | - | 6 mm | - | - | - | - | - | - | - | - | ||
![]() 22AAWC650790 Essentra | 30 |
| - | Adhesive | Nylon | - | - | - | 1500 | - | - | - | - | - | 19.4 mm | Essentra Components | - | - | - | - | Adhesive | - | Bulk | 561-650790 | Active | Details | - | - | - | - | - | MicroPlastics | - | Cable Clamp | - | Black | - | - | - | - | - | - | - | Locking, Round | - | - | - | - | 0.620 ~ 0.765 (15.75mm ~ 19.43mm) | - | Cable Clamps | - | - | - | 42.2 mm | 25.4 mm | - | - | - | 0.125 (3.18mm) | UL94 V-2 | ||
![]() 22CC50D1375B Essentra | 1965 |
| - | Fastener | Nylon | 1.125 (28.58mm) | - | - | 1000 | - | - | - | - | - | 34.9 mm | Essentra Components | - | - | - | - | Screw | - | Bulk | - | Active | Details | - | - | - | - | - | MicroPlastics | - | Cable Clamp | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1.375 (34.93mm) | 0.203 (5.16mm) | - | - | - | - | - | 5.2 mm | - | - | - | 0.050 (1.27mm) | UL94 V-2 | ||
![]() 22CC50D1250B Essentra | 3379 |
| - | Fastener | Nylon | 1.060 (26.92mm) | - | - | 1000 | - | - | - | - | - | 31.8 mm | Essentra Components | - | - | - | - | Screw | - | Bulk | - | Active | Details | - | - | - | - | - | MicroPlastics | - | Cable Clamp | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1.250 (31.75mm) | 0.203 (5.16mm) | - | - | - | - | - | 5.2 mm | - | - | - | 0.050 (1.27mm) | UL94 V-2 | ||
![]() 23TA00400 Essentra | 4236 |
| - | Adhesive | Nylon 6.6 | - | - | - | 1000 | - | - | 1 in | 25.4 mm | - | - | Essentra Components | - | - | 4.32mm | - | Adhesive Mount | - | Bulk | 561-N3590 | Active | Details | - | - | 0.059053 oz | 1 in | 25.4 mm | MicroPlastics | 1.00 L x 1.00 W x 0.19 H (25.4mm x 25.4mm x 4.8mm) | 4-Way Mount | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounting Bases | - | - | 4.78mm | 25.4mm | 25.4mm | - | - | - | - | - | ||
![]() 23EZS0450N0030 Essentra | 4551 |
| - | Push In | Nylon | - | - | - | 1000 | - | - | - | - | - | - | Essentra Components | - | - | - | - | - | - | Bulk | 561-EZS450N30 | Active | Details | - | - | - | - | - | MicroPlastics | - | Clip, Twist Lock | - | Natural | - | - | - | - | - | - | - | Standoff | - | - | - | - | 0.453 (11.50mm) | 0.187 (4.75mm) | Twist Tie Mounts | - | - | 1.180 (29.97mm) | 0.562 (14.28mm) | 0.218 (5.54mm) | 0.030 ~ 0.078 (0.76mm ~ 1.98mm) | - | - | - | - | ||
![]() CCP002A Essentra | In Stock | - | - | - | Nylon | - | 100 | - | 100 | - | - | - | - | - | 4.8 mm | - | -40 °F | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | 25 mm | 20 mm | - | - | - | - | - | ||
![]() CCA008A Essentra | In Stock | - | - | - | Nylon | - | 100 | - | 100 | - | - | - | - | - | 8 mm | - | - | - | - | - | Adhesive, Screw | - | - | - | - | Details | - | - | - | - | - | - | - | Fixing Cable Clamp | - | Gray | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | 25 mm | 20 mm | - | - | - | - | - | ||
![]() CCP003A Essentra | In Stock | - | - | - | Nylon | - | 100 | - | 100 | - | - | - | - | - | 10 mm | - | -40 °F | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | 30 mm | 25 mm | - | - | - | - | - | ||
![]() CCP005A Essentra | 158 | - | - | - | Nylon | - | 100 | - | 100 | - | - | - | - | - | - | - | -40 °F | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | CCP | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | - | - | - | - | - | - |